- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Capacitance Tolerance | Category | CoilResistance | Factory Pack QuantityFactory Pack Quantity | For Use With | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Maximum Power Rating | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Relay Construction | Reverse Stand-off Voltage | RoHS | Supplier Package | Termination Method | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Capacitance | Subcategory | Pin Count | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Coil Current | Capacitance @ Frequency | Contact Arrangement | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20KPA56A/B Yageo | 43 |
| - | - | P600-2 | - | - | YAGEO | 62.6 V | - | NFC Controller with NCI interface | - | 300 | - | 218.1 A | YAGEO | + 175 C | - | - | - 55 C | Surface Mount | - | 20KPA56A | 8 W | - | 20 kW | - | - | - | - | Details | HVQFN | - | - | - | Bulk | 15KP | NFC Controller with NCI interface | - | - | TVS Diodes / ESD Suppression Diodes | 40 | SMD/SMT | 56 V | 56 V | Unidirectional | 1 Channel | - | - | - | - | - | 92.6 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA32CA/TR13 Yageo | In Stock | - | - | - | P600-2 | - | - | YAGEO | 35.74 V | - | - | - | 800 | - | 372 A | YAGEO | + 175 C | - | - | - 55 C | - | - | 20KPA32CA | 8 W | - | 20 kW | - | - | - | - | Details | - | - | - | - | Reel | 15KP | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 32 V | 32 V | Bidirectional | 1 Channel | - | - | - | - | - | 54.3 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ30A/TR7 Yageo | 1737 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | YAGEO | 33.3 V | - | - | - | 1000 | - | 8.3 A | YAGEO | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ30A | - | - | 400 W | Active | - | - | - | Details | - | - | 0.002258 oz | -65°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 30 V | Unidirectional | 1 Channel | No | 33.3V | 400W | 8.3A | 48.4V | 48.4 V | 30V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ24A/TR7 Yageo | 833 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | YAGEO | 26.7 V | - | - | - | 1000 | - | 10.3 A | YAGEO | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ24A | - | - | 400 W | Active | MIL-PRF-55681/7 | - | - | Details | - | - | 0.002258 oz | -65°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | General Purpose | 56 pF | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 24 V | Bidirectional | 1 Channel | No | 26.7V | 400W | 10.3A | 38.9V | 38.9 V | 24V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | 2 mm | 2 x 1.25 x 1.3 | ||
![]() SMBJ10CA/TR7 Yageo | 1377 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | YAGEO | 11.1 V | - | - | - | 500 | - | 35.3 A | YAGEO | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ10CA | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003280 oz | -65°C ~ 150°C (TJ) | MouseReel | SMBJ | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 10 V | Bidirectional | 1 Channel | No | 11.1V | 600W | 35.3A | 17V | 17 V | 10V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA20CA/B Yageo | 27 |
| - | - | P600-2 | - | - | YAGEO | 22.34 V | - | - | - | 300 | - | 548.9 A | YAGEO | + 175 C | - | - | - 55 C | - | - | 20KPA20CA | 8 W | - | 20 kW | - | MIL-PRF-55681 | - | - | Details | - | - | - | - | Bulk | 15KP | - | - | 10 pF | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 20 V | 20 V | Bidirectional | 1 Channel | - | - | - | - | - | 36.8 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | 2.79 mm | 2.79 x 2.79 x 2.59 | ||
![]() SMAJ40A/TR7 Yageo | 2726 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | YAGEO | 44.4 V | - | - | - | 1000 | - | 6.2 A | YAGEO | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ40A | - | - | 400 W | Active | - | - | - | Details | - | - | 0.002258 oz | -65°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | General Purpose | 0.0033 uF | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 40 V | Bidirectional | 1 Channel | No | 44.4V | 400W | 6.2A | 64.5V | 64.5 V | 40V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | 4.5 mm | 4.5 x 3.2 x 1.02 | ||
![]() 1.5KE400A/TR13 Yageo | 134 |
| - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | 1.5KE400 | YAGEO | 400 V | - | - | - | 1200 | Cables | 2.8 A | YAGEO | + 175 C | - | YAGEO | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.5KE400A | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.042329 oz | -55°C ~ 175°C (TJ) | MouseReel | 1.5KE | Tinel Lock Adapter | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 342 V | Bidirectional | 1 Channel | No | 380V | 1500W (1.5kW) | 2.8A | 548V | 548 V | 342V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ36CA/TR7 Yageo | 473 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | YAGEO | 40 V | 10% | - | - | 500 | - | 25.9 A | YAGEO | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ36CA | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.009065 oz | -65°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | 0.47 uF | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 36 V | Unidirectional | 1 Channel | No | 40V | 1500W (1.5kW) | 25.9A | 58.1V | 58.1 V | 36V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | 4.58 mm | 4.5 x 3.2 x 2.29 mm | ||
![]() 20KPA24CA/TR13 Yageo | In Stock | - | - | - | P600-2 | - | - | YAGEO | 26.81 V | - | - | - | 800 | - | 490.3 A | YAGEO | + 175 C | - | - | - 55 C | - | - | 20KPA24CA | 8 W | - | 20 kW | - | MIL-PRF-55681/11 | - | - | Details | - | - | - | - | Reel | 15KP | - | - | 0.0056 uF | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 24 V | 24 V | Bidirectional | 1 Channel | - | - | - | - | - | 41.2 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | 4.5 mm | 4.5 x 6.4 x 1.5 | ||
![]() SMAJ45CA/TR7 Yageo | 783 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | YAGEO | 50 V | - | - | - | 1000 | - | 5.5 A | YAGEO | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ45CA | - | 400W | 400 W | Active | MIL-PRF-55681/9 | - | 45V | Details | - | - | 0.002258 oz | -65°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | General Purpose | 0.0024 uF | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 45 V | Bidirectional | 1 Channel | No | 50V | 400W | 5.5A | 72.7V | 72.7 V | 45V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | 3.2 mm | 3.2 x 2.5 x 1.5 | ||
![]() SMBJ150A/TR7 Yageo | 443 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | YAGEO | 167 V | - | - | - | 500 | - | 2.5 A | YAGEO | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ150A | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003280 oz | -65°C ~ 150°C (TJ) | MouseReel | SMBJ | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 150 V | Bidirectional | 1 Channel | No | 167V | 600W | 2.5A | 243V | 243 V | 150V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ36A/TR7 Yageo | 483 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | YAGEO | 40 V | - | - | - | 500 | - | 10.4 A | YAGEO | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ36A | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003280 oz | -65°C ~ 150°C (TJ) | MouseReel | SMBJ | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 36 V | Bidirectional | 1 Channel | No | 40V | 600W | 10.4A | 58.1V | 58.1 V | 36V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA64CA/B Yageo | 27 |
| - | - | P600-2 | - | - | YAGEO | 71.5 V | - | - | - | 300 | - | 194.2 A | YAGEO | + 175 C | - | - | - 55 C | - | - | 20KPA64CA | 8 W | - | 20 kW | - | MIL-PRF-55681 | - | - | Details | - | - | - | - | Bulk | 15KP | - | - | 13 pF | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 64 V | 64 V | Bidirectional | 1 Channel | - | - | - | - | - | 104 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | 2.79 mm | 2.79 x 2.79 x 2.59 | ||
![]() 20KPA24A/B Yageo | In Stock | - | - | - | P600-2 | - | - | YAGEO | 26.81 V | - | - | - | 300 | - | 490.3 A | YAGEO | + 175 C | - | - | - 55 C | - | - | 20KPA24A | 8 W | - | 20 kW | - | - | - | - | Details | - | - | - | - | Bulk | 15KP | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 24 V | 24 V | Unidirectional | 1 Channel | - | - | - | - | - | 41.2 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ43CA/TR7 Yageo | 435 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | YAGEO | 47.8 V | - | - | - | 500 | - | 8.7 A | YAGEO | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ43CA | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003280 oz | -65°C ~ 150°C (TJ) | MouseReel | SMBJ | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 43 V | Bidirectional | 1 Channel | No | 47.8V | 600W | 8.7A | 69.4V | 69.4 V | 43V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMA550A/TR7 Yageo | 13618 | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | YAGEO | 522.5 V | - | - | - | 1000 | - | 500 mA | YAGEO | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P4SMA550A | 3.3 W | 400W | 400 W | Active | MIL-PRF-55681 | - | 467V | Details | - | - | 0.002258 oz | -65°C ~ 150°C (TJ) | MouseReel | P4SMA | Zener | General Purpose | 13 pF | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 467 V | Unidirectional | 1 Channel | No | 522.5V | 400W | 500mA | 760V | 760 V | 467V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | 2.79 mm | 2.79 x 2.79 x 2.59 | ||
![]() SMCJ120CA/TR7 Yageo | 271 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | YAGEO | 133 V | - | - | - | 500 | - | 7.8 A | YAGEO | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ120CA | - | 1.5kW | 1.5 kW | Active | MIL-PRF-55681/7 | - | 120V | Details | - | - | 0.009065 oz | -65°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | 10 pF | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 120 V | Unidirectional | 1 Channel | No | 133V | 1500W (1.5kW) | 7.8A | 193V | 193 V | 120V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | 2 mm | 2 x 1.25 x 1.3 | ||
![]() SMBJ16CA/TR7 Yageo | 363 | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | YAGEO | 17.8 V | - | - | - | 500 | - | 23.1 A | YAGEO | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ16CA | - | 600W | 600 W | Active | - | - | 16V | Details | - | - | 0.003280 oz | -65°C ~ 150°C (TJ) | MouseReel | SMBJ | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 16 V | Bidirectional | 1 Channel | No | 17.8V | 600W | 23.1A | 26V | 26 V | 16V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA300A/TR13 Yageo | In Stock | - | - | - | P600-2 | - | - | YAGEO | 335.1 V | - | - | 200 Ohm | 800 | - | 41.8 A | YAGEO | + 175 C | 4.5 W | - | - 55 C | Socket Mount | - | 20KPA300A | 8 W | - | 20 kW | - | - | Time Delay | - | Details | - | Snap-on | - | -55 to 125 °C | Reel | 15KP | Time Delay Relay | - | - | TVS Diodes / ESD Suppression Diodes | 14 | SMD/SMT | 300 V | 300 V | Unidirectional | 1 Channel | - | - | - | - | - | 483 V | - | - | TVS Diodes | - | 150 mA | - | DPDT | ESD Suppressors / TVS Diodes | - | - |