- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Risk Rank | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Reach Compliance Code | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ7.5CA-AT/TR7 Yageo | 35 |
| - | - | SOD-523 | - | 8.33 V | 500 | - | - | - | + 150 C | - | - 55 C | - | SMDJ7.5CA-AT | - | - | 3 kW | - | AEC-Q101 | - | Details | - | - | - | - | MouseReel | SMDJ-AT | - | - | - | SMD/SMT | - | 7.5 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 12.9 V | - | - | TVS Diodes | - | ||
![]() SMDJ58CA-AT/TR13 Yageo | 19 |
| - | - | SOD-523 | - | 64.4 V | 3000 | - | 32.1 A | - | + 150 C | - | - 65 C | - | SMDJ58CA-AT | - | 6.5 W | 3 kW | - | AEC-Q101 | - | Details | - | - | - | - | MouseReel | SMDJ-AT | - | - | - | SMD/SMT | 58 V | 58 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 93.6 V | - | - | - | - | ||
![]() SMDJ200A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 224 V | 500 | - | 9.3 A | - | + 150 C | - | - 65 C | - | SMDJ200A-AT | - | 6.5 W | 3 kW | - | AEC-Q101 | - | Details | - | - | - | - | MouseReel | SMDJ-AT | - | - | - | SMD/SMT | 200 V | 200 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 324 V | - | - | - | - | ||
![]() SMDJ150A-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | 167 V | 3000 | - | 12.3 A | - | + 150 C | - | - 65 C | - | SMDJ150A-AT | - | 6.5 W | 3 kW | - | AEC-Q101 | - | Details | - | - | - | - | MouseReel | SMDJ-AT | - | - | - | SMD/SMT | 150 V | 150 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 243 V | - | - | - | - | ||
![]() SMCJ70CA-AT/TR7 Yageo | 19 |
| - | - | SOD-523 | - | 77.8 V | 500 | - | - | - | + 150 C | - | - 55 C | - | SMCJ70CA-AT | - | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | - | - | MouseReel | SMCJ-AT | - | - | - | SMD/SMT | - | 70 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 113 V | - | - | TVS Diodes | - | ||
![]() SMDJ6.5A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 7.22 V | 500 | - | 267.9 A | - | + 150 C | - | - 65 C | - | SMDJ6.5A-AT | - | 6.5 W | 3 kW | - | AEC-Q101 | - | Details | - | - | - | - | MouseReel | SMDJ-AT | - | - | - | SMD/SMT | 6.5 V | 6.5 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 11.2 V | - | - | - | - | ||
![]() SMDJ54A-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | 60 V | 3000 | - | 34.4 A | - | + 150 C | - | - 65 C | - | SMDJ54A-AT | - | 6.5 W | 3 kW | - | AEC-Q101 | - | Details | - | - | - | - | MouseReel | SMDJ-AT | - | - | - | SMD/SMT | 54 V | 54 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 87.1 V | - | - | - | - | ||
![]() SMDJ78CA-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 86.7 V | 500 | - | - | - | + 150 C | - | - 55 C | - | SMDJ78CA-AT | - | - | 3 kW | - | AEC-Q101 | - | Details | - | - | - | - | MouseReel | SMDJ-AT | - | - | - | SMD/SMT | - | 78 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 126 V | - | - | TVS Diodes | - | ||
![]() SMDJ22CA-AT/TR7 Yageo | 6 |
| - | - | SOD-523 | - | 24.4 V | 500 | - | 84.5 A | - | + 150 C | - | - 65 C | - | SMDJ22CA-AT | - | 6.5 W | 3 kW | - | AEC-Q101 | - | Details | - | - | - | - | MouseReel | SMDJ-AT | - | - | - | SMD/SMT | 22 V | 22 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 35.5 V | - | - | - | - | ||
![]() SMDJ130CA-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 144 V | 5000 | - | 14.4 A | - | + 150 C | - | - 65 C | - | SMDJ130CA-AT | - | 6.5 W | 3 kW | - | AEC-Q101 | - | Details | - | - | - | - | Reel | SMDJ-AT | - | - | - | SMD/SMT | 130 V | 130 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 209 V | - | - | - | - | ||
![]() SMDJ54CA-AT/TR13 Yageo | 35 |
| - | - | SOD-523 | - | 60 V | 3000 | - | 34.4 A | - | + 150 C | - | - 65 C | - | SMDJ54CA-AT | - | 6.5 W | 3 kW | - | AEC-Q101 | - | Details | - | - | - | - | MouseReel | SMDJ-AT | - | - | - | SMD/SMT | 54 V | 54 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 87.1 V | - | - | - | - | ||
![]() SMDJ9.0A/TR7 Yageo | 6 |
| - | - | SOD-523 | - | 10 V | 500 | - | - | - | + 150 C | - | - 55 C | - | SMDJ9.0A | - | - | 3 kW | - | - | - | Details | - | - | - | - | MouseReel | SMDJ | - | - | - | SMD/SMT | - | 9 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 15.4 V | - | - | TVS Diodes | - | ||
![]() SMDJ210CA-AT/TR7 Yageo | 19 |
| - | - | SOD-523 | - | 237 V | 500 | - | 8.8 A | - | + 150 C | - | - 65 C | - | SMDJ210CA-AT | - | 6.5 W | 3 kW | - | AEC-Q101 | - | Details | - | - | - | - | MouseReel | SMDJ-AT | - | - | - | SMD/SMT | 210 V | 210 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 340 V | - | - | - | - | ||
![]() SMAT70A-AT Yageo | In Stock | - | - | - | SOD-523 | - | 77.8 V | 1000 | - | - | - | + 150 C | - | - 55 C | - | - | - | - | 400 W | - | AEC-Q101 | - | Details | - | - | - | - | MouseReel | SMAJ-AT | - | - | - | SMD/SMT | - | 70 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 113 V | - | - | - | - | ||
![]() 1.0SMB68A/TR13 Yageo | 13030 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | 64.6 V | 3000 | - | - | - | + 150 C | YAGEO | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.0SMB68A | - | - | 1 kW | Active | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | 1.0SMB | Zener | General Purpose | - | SMD/SMT | - | 58.1 V | Unidirectional | 1 Channel | - | No | 6.45V | 1000W (1kW) | 96.8A | 10.5V | 92 V | 5.8V | 1 | - | - | ||
![]() 1.0SMB6.8A/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | 6.45 V | 500 | - | - | - | + 150 C | - | - 55 C | - | 1.0SMB6.8A | - | - | 1 kW | - | - | - | Details | - | - | - | - | MouseReel | 1.0SMB | - | - | - | SMD/SMT | - | 5.8 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 10.5 V | - | - | - | - | ||
![]() 1.5KE6.8A-AT/TR13 Yageo | 19 |
| - | - | DO-201-2 | - | 6.45 V | 1200 | YAGEO CORP | 144.8 A | 1.5KE68A-AT/TR13 | + 175 C | - | - 55 C | - | 1.5KE6.8A-AT | Active | 6.5 W | 1.5 kW | - | AEC-Q101 | 5.56 | Details | 0.042329 oz | - | - | - | MouseReel | 1.5KE-AT | - | - | compliant | Axial | - | 5.8 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 10.5 V | - | - | - | - | ||
![]() 1.5KE7.5A-AT/B Yageo | 35 |
| - | Through Hole | DO-201-2 | DO-201 | 7.13 V | 1000 | YAGEO CORP | 134.5 A | 1.5KE75A-AT/B | + 175 C | YAGEO | - 55 C | Box | 1.5KE7.5A-AT | Active | 6.5 W | 1.5 kW | Active | AEC-Q101 | 5.57 | Details | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Bulk | 1.5KE-AT | Zener | Automotive | compliant | Axial | - | 6.4 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 71.3V | 1500W (1.5kW) | 14.8A | 103V | 11.3 V | 64.1V | 1 | - | - | ||
![]() 1.5KE8.2CA-AT/TR13 Yageo | In Stock | - | - | - | DO-201-2 | - | 7.79 V | 1200 | YAGEO CORP | 125.6 A | 1.5KE82CA-AT/TR13 | + 175 C | - | - 55 C | - | 1.5KE8.2CA-AT | Active | 6.5 W | 1.5 kW | - | AEC-Q101 | 5.56 | Details | 0.042329 oz | - | - | - | MouseReel | 1.5KE-AT | - | - | compliant | Axial | - | 7.02 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 12.1 V | - | - | - | - | ||
![]() 1.5KE68A-AT/B Yageo | 19 |
| - | - | DO-201-2 | - | 64.6 V | 1000 | - | 16.5 A | - | + 175 C | - | - 55 C | - | 1.5KE68A-AT | - | 6.5 W | 1.5 kW | - | AEC-Q101 | - | Details | 0.042329 oz | - | - | - | Bulk | 1.5KE-AT | - | - | - | Axial | - | 58.1 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 92 V | - | - | - | - |