- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Risk Rank | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Reach Compliance Code | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE6.8CA/TR13 Yageo | In Stock | - | - | Through Hole | DO-201-2 | DO-201 | 6.45 V | 1200 | YAGEO CORP | 144.8 A | 1.5KE6.8CA/TR13 | + 175 C | YAGEO | - 55 C | Tape & Reel (TR) | 1.5KE6.8CA | Active | 6.5 W | - | 1.5 kW | Active | - | - | 5.56 | Details | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | 1.5KE | Zener | General Purpose | compliant | Axial | - | 5.8 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 64.6V | 1500W (1.5kW) | 16.5A | 92V | 10.5 V | 58.1V | - | - | 1 | - | ||
![]() 1.5KE82CA-AT/B Yageo | 19 |
| - | - | DO-201-2 | - | 77.9 V | 1000 | - | 13.5 A | - | + 175 C | - | - 55 C | - | 1.5KE82CA-AT | - | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | - | Details | 0.042329 oz | - | - | - | Bulk | 1.5KE-AT | - | - | - | Axial | - | 70.1 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 113 V | - | - | - | - | - | ||
![]() 1.5KE160CA/TR13 Yageo | In Stock | - | - | - | DO-201-2 | - | 152 V | 1200 | YAGEO CORP | 6.9 A | 1.5KE160CA/TR13 | + 175 C | - | - 55 C | - | 1.5KE160CA | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.55 | Details | 0.042329 oz | - | - | - | MouseReel | 1.5KE | - | - | compliant | Axial | - | 136 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 219 V | - | - | - | - | - | ||
![]() 1.5SMC7.5A/TR7 Yageo | 35 |
| - | - | DO-214AB-2 | - | 7.13 V | 500 | YAGEO CORP | 134.5 A | 1.5SMC7.5A/TR7 | + 150 C | - | - 65 C | - | 1.5SMC7.5A | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.66 | Details | 0.009065 oz | - | - | - | MouseReel | 1.5SMC | - | - | compliant | SMD/SMT | - | 6.4 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 11.3 V | - | - | - | - | - | ||
![]() 1.5KE8.2A/TR13 Yageo | In Stock | - | - | - | DO-201-2 | - | 7.79 V | 1200 | YAGEO CORP | 125.6 A | 1.5KE8.2A/TR13 | + 175 C | - | - 55 C | - | 1.5KE8.2A | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.57 | Details | 0.042329 oz | - | - | - | MouseReel | 1.5KE | - | - | compliant | Axial | - | 7.02 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 12.1 V | - | - | - | - | - | ||
![]() 1.5SMC9.1CA/TR7 Yageo | 19 |
| - | - | DO-214AB-2 | - | 8.65 V | 500 | YAGEO CORP | 113.4 A | 1.5SMC91CA/TR7 | + 150 C | - | - 65 C | - | 1.5SMC9.1CA | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.64 | Details | 0.009065 oz | - | - | - | MouseReel | 1.5SMC | - | - | compliant | SMD/SMT | - | 7.78 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 13.4 V | - | - | - | - | - | ||
![]() 1.0SMB62A/TR13 Yageo | In Stock | - | - | - | DO-214AA-2 | - | 58.9 V | 3000 | - | 12 A | - | + 150 C | - | - 65 C | - | 1.0SMB62A | - | 5 W | - | 1 kW | - | - | - | - | Details | - | - | - | - | MouseReel | 1.0SMB | - | - | - | SMD/SMT | 53 V | 53 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 85 V | - | - | - | - | - | ||
![]() 1.5KE91CA-AT/B Yageo | 35 |
| - | - | DO-201-2 | - | 86.5 V | 1000 | YAGEO CORP | 12.2 A | 1.5KE9.1CA-AT/B | + 175 C | - | - 55 C | - | 1.5KE91CA-AT | Active | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | 5.6 | Details | 0.042329 oz | - | - | - | Bulk | 1.5KE-AT | - | - | compliant | Axial | - | 77.8 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 125 V | - | - | - | - | - | ||
![]() P6SMB15A/TR7 Yageo | 585 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | 15 V | 500 | - | 28.8 A | - | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB15A | - | - | 600W | 600 W | Active | - | 12.8V | - | Details | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | MouseReel | P6SMB | Zener | General Purpose | - | SMD/SMT | - | 12.8 V | Bidirectional | 1 Channel | - | No | 14.3V | 600W | 28.8A | 21.2V | 21.2 V | 12.8V | 1 | - | - | - | ||
![]() 20KPA24A/TR13 Yageo | In Stock | - | - | - | P600-2 | - | 26.81 V | 800 | YAGEO CORP | 490.3 A | 20KPA24A/TR13 | + 175 C | - | - 55 C | - | 20KPA24A | Active | 8 W | - | 20 kW | - | - | - | 5.71 | Details | - | - | - | - | Reel | 15KP | - | - | compliant | SMD/SMT | 24 V | 24 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 41.2 V | - | - | - | - | - | ||
![]() 1.5SMC6.8A/TR7 Yageo | 2731 | - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | 6.8 V | 500 | - | 144.8 A | - | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.5SMC6.8A | - | - | 1.5kW | 1.5 kW | Active | - | 5.8V | - | Details | 0.009065 oz | - | - | -65°C ~ 175°C (TJ) | MouseReel | 1.5SMC | Zener | General Purpose | - | SMD/SMT | - | 5.8 V | Bidirectional | 1 Channel | - | No | 6.45V | 1500W (1.5kW) | 144.8A | 10.5V | 10.5 V | 5.8V | 1 | - | - | - | ||
![]() SMBJ70CA/TR7 Yageo | 582 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | 77.8 V | 500 | - | 5.3 A | - | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ70CA | - | 5 W | 600W | 600 W | Active | - | 70V | - | Details | 0.003280 oz | 30 kV | 30 kV | -65°C ~ 150°C (TJ) | MouseReel | SMBJ | Zener | General Purpose | - | SMD/SMT | - | 70 V | Bidirectional | 1 Channel | - | No | 77.8V | 600W | 5.3A | 113V | 113 V | 70V | - | - | 1 | - | ||
![]() SMAJ60CA/TR7 Yageo | 750 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | 66.7 V | 1000 | - | 4.1 A | - | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ60CA | - | - | - | 400 W | Active | - | - | - | Details | 0.002258 oz | - | - | -65°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | General Purpose | - | SMD/SMT | - | 60 V | Bidirectional | 1 Channel | - | No | 66.7V | 400W | 4.1A | 96.8V | 96.8 V | 60V | - | - | 1 | - | ||
![]() SMAJ6.0A/TR7 Yageo | 819 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | 6.67 V | 1000 | - | 38.8 A | - | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ6.0A | - | 3.3 W | - | 400 W | Active | - | - | - | Details | 0.002258 oz | 30 kV | 30 kV | -65°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | General Purpose | - | SMD/SMT | - | 6 V | Bidirectional | 1 Channel | - | No | 6.67V | 400W | 38.8A | 10.3V | 10.3 V | 6V | 1 | - | - | - | ||
![]() SMCJ75CA/TR7 Yageo | 819 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | 83.3 V | 500 | - | 12.4 A | - | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ75CA | - | 6.5 W | - | 1.5 kW | Active | - | - | - | Details | 0.009065 oz | 30 kV | 30 kV | -65°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | - | SMD/SMT | - | 75 V | Unidirectional | 1 Channel | - | No | 83.3V | 1500W (1.5kW) | 12.4A | 121V | 121 V | 75V | - | - | 1 | - | ||
![]() SMBJ85CA/TR7 Yageo | 219 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | 94.4 V | 500 | - | 4.4 A | - | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ85CA | - | - | 600W | 600 W | Active | - | 85V | - | Details | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | MouseReel | SMBJ | Zener | General Purpose | - | SMD/SMT | - | 85 V | Bidirectional | 1 Channel | - | No | 94.4V | 600W | 4.4A | 137V | 137 V | 85V | - | - | 1 | - | ||
![]() 20KPA120CA/TR13 Yageo | 6 |
| - | - | P600-2 | - | 134 V | 800 | - | 104.1 A | - | + 175 C | - | - 55 C | - | 20KPA120CA | - | 8 W | - | 20 kW | - | - | - | - | Details | - | - | - | - | Reel | 15KP | - | - | - | SMD/SMT | 120 V | 120 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 194 V | - | - | - | - | - | ||
![]() 3KP7.5A/TR13 Yageo | 35 |
| - | - | P600 | - | 9.21 V | 800 | - | - | - | + 150 C | - | - 55 C | - | 3KP7.5A | - | - | - | 3 kW | - | - | - | - | Details | 0.097921 oz | - | - | - | MouseReel | 3KP | - | - | - | Axial | - | 7.5 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 121 V | - | - | TVS Diodes | - | - | ||
![]() 3KP70A/B Yageo | In Stock | - | - | - | P600 | - | 86 V | 300 | - | - | - | + 150 C | - | - 55 C | - | 3KP70A | - | - | - | 3 kW | - | - | - | - | Details | 0.097921 oz | - | - | - | Bulk | 3KP | - | - | - | Axial | - | 70 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 113 V | - | - | TVS Diodes | - | - | ||
![]() 3KP60CA/TR13 Yageo | 19 |
| - | - | P600 | - | 73.7 V | 800 | - | - | - | + 150 C | - | - 55 C | - | 3KP60CA | - | - | - | 3 kW | - | - | - | - | Details | 0.097921 oz | - | - | - | MouseReel | 3KP | - | - | - | Axial | - | 60 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 10.3 V | - | - | TVS Diodes | - | - |