- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Fastening Type | Subcategory | Reach Compliance Code | Frequency | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Operating Supply Current | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Features | Product Category | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA20CA/TR7 Yageo | 20 |
| - | - | - | - | SOD-523 | - | - | YAGEO | 19 V | 1000 | - | 14.8 A | YAGEO | - | + 150 C | - | - 65 C | - | - | P4SMA20CA | - | 3.3 W | 400 W | - | - | - | Details | - | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 17.1 V | 17.1 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 27.7 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB540A/TR13 Yageo | 2711 |
| - | - | - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | YAGEO | 513 V | 3000 | - | 800 mA | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB540A | - | 5 W | 600 W | Active | - | - | Details | - | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 459 V | 459 V | Unidirectional | 1 Channel | - | - | No | 513V | 600W | 800mA | 740V | 740 V | 459V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ45CA-AT/TR7 Yageo | In Stock | - | - | - | - | - | DO-214AC-2 | - | - | YAGEO | 50 V | 1000 | - | 5.5 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMAJ45CA-AT | - | 3.3 W | 400 W | - | AEC-Q101 | - | Non-Compliant | - | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 45 V | 45 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 72.7 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ58A/TR7 Yageo | 452 |
| - | - | - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | YAGEO | 64.4 V | 500 | - | 6.5 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMBJ58A | - | 5 W | 600 W | Active | - | - | Non-Compliant | - | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 58 V | 58 V | Bidirectional | 1 Channel | - | - | No | 64.4V | 600W | 6.5A | 93.6V | 93.6 V | 58V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 5.0SMDJ15A/TR13 Yageo | 11 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | YAGEO | 16.7 V | 3000 | YAGEO CORP | 205 A | YAGEO | 5.0SMDJ15A/TR13 | + 150 C | YAGEO | - 65 C | 1 | - | 5.0SMDJ15A | Active | 6.5 W | 5 kW | Active | - | 5.7 | Details | Yes | - | -55°C ~ 150°C (TJ) | Reel | 5.0SMDJ | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | compliant | - | SMD/SMT | 15 V | 15 V | Unidirectional | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 16.7V | 5000W (5kW) | 205A | 24.4V | 24.4 V | 15V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMDJ28A/TR7 Yageo | 11 |
| - | - | - | - | SOD-523 | - | - | YAGEO | 31.1 V | 500 | - | 66.1 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMDJ28A | - | 6.5 W | 3 kW | - | - | - | Details | - | - | - | MouseReel | SMDJ | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 28 V | 28 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 45.4 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMDJ78CA/TR13 Yageo | 764 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | YAGEO | 86.7 V | 3000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMDJ78CA | - | - | 3 kW | Active | - | - | Non-Compliant | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 78 V | Bidirectional | 1 Channel | - | - | No | 86.7V | 3000W (3kW) | 23.8A | 126V | 126 V | 78V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 30KPA144CA/B Yageo | In Stock | - | - | - | Surface Mount | - | P600-2 | 6 | - | YAGEO | 160.8 V | 300 | - | 135.8 A | YAGEO | - | + 175 C | - | - 55 C | - | - | 30KPA144CA | - | 8 W | 30 kW | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | 30KPA | - | - | - | - | - | 85 °C | -40 °C | - | - | TVS Diodes / ESD Suppression Diodes | - | 622.08 MHz | SMD/SMT | 144 V | 144 V | Bidirectional | 1 Channel | 120 mA | - | - | - | - | - | - | 223.2 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4KE27CA/TR13 Yageo | 11 |
| - | - | - | - | DO-41 | - | - | YAGEO | 25.7 V | 5000 | - | 10.9 A | YAGEO | - | + 150 C | - | - 65 C | - | - | P4KE27CA | - | 1.5 W | 400 W | - | - | - | Non-Compliant | - | - | - | MouseReel | P4KE | - | - | - | 113 Ω | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 23.1 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 37.5 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 3KP64CA/B Yageo | In Stock | - | - | - | - | - | P600-2 | - | - | YAGEO | 71.1 V | 300 | - | 29.1 A | YAGEO | - | + 175 C | - | - 55 C | - | - | 3KP64CA | - | 7 W | 3 kW | - | - | - | Details | - | - | - | Bulk | 3KP | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 64 V | 64 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 103 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 1.5KE540CA-AT/B Yageo | 40 |
| - | Gold | Bulkhead, Front Side Nut, Panel, Through Hole | - | DO-201-2 | 187 | - | YAGEO | 513 V | 1000 | - | 2 A | YAGEO | - | + 175 C | - | - 55 C | - | - | 1.5KE540CA-AT | - | 6.5 W | 1.5 kW | - | AEC-Q101 | - | Compliant | - | 0.042329 oz | - | Bulk | 1.5KE-AT | Solder | Receptacle | - | - | 187 | 175 °C | -65 °C | - | Threaded | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 459 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 740 V | - | - | TVS Diodes | - | - | Shielded | ESD Suppressors / TVS Diodes | Environment Resistant | ||
![]() 15KPA110A/TR13 Yageo | 11 |
| - | - | - | - | P600-2 | - | - | YAGEO | 122.9 V | 800 | - | 84.5 A | YAGEO | - | + 175 C | - | - 55 C | - | - | 15KPA110A | - | 8 W | 15 kW | - | - | - | Details | - | - | - | Reel | 15KP | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | 110 V | 110 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 178.6 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ11A-AT/TR7 Yageo | In Stock | - | - | - | - | - | SOD-523 | - | - | YAGEO | 12.2 V | 500 | - | - | YAGEO | - | + 150 C | - | - 55 C | - | - | SMBJ11A-AT | - | - | 600 W | - | AEC-Q101 | - | Details | - | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 11 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB300A/TR13 Yageo | 1631 |
| - | - | - | Surface Mount | DO-214AA-2 | - | DO-214AA (SMB) | YAGEO | 285 V | 3000 | - | 1.5 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB300A | - | 5 W | 600 W | Active | - | - | Details | - | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 256 V | 256 V | Unidirectional | 1 Channel | - | - | No | 285V | 600W | 1.5A | 414V | 414 V | 256V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ33A-AT/TR13 Yageo | 2442 |
| - | - | - | Surface Mount | DO-214AB-2 | - | DO-214AB (SMC) | YAGEO | 36.7 V | 3000 | - | 28.2 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMCJ33A-AT | - | 6.5 W | 1.5 kW | Active | AEC-Q101 | - | Details | - | 0.009065 oz | -55°C ~ 150°C (TJ) | MouseReel | SMCJ-AT | - | - | Zener | - | - | - | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 33 V | 33 V | Unidirectional | 1 Channel | - | - | No | 36.7V | 1500W (1.5kW) | 28.2A | 53.3V | 53.3 V | 33V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMDJ110A/TR13 Yageo | In Stock | - | - | - | - | - | SOD-523 | - | - | YAGEO | 122 V | 3000 | - | 16.9 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMDJ110A | - | 6.5 W | 3 kW | - | - | - | Details | - | - | - | MouseReel | SMDJ | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 110 V | 110 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 177 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 15KPA150A/TR13 Yageo | 20 |
| - | - | - | - | P600-2 | - | - | YAGEO | 167.6 V | 800 | - | 82.4 A | YAGEO | - | + 175 C | - | - 55 C | - | - | 15KPA150A | - | 8 W | 15 kW | - | - | - | Details | - | - | - | Reel | 15KP | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | 150 V | 150 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 241.9 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 20KPA48CA/TR13 Yageo | 20 |
| - | - | - | - | P600-2 | - | - | YAGEO | 53.6 V | 800 | - | 254.4 A | YAGEO | - | + 175 C | - | - 55 C | - | - | 20KPA48CA | - | 8 W | 20 kW | - | - | - | Details | - | - | - | Reel | 15KP | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 48 V | 48 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 79.4 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 20KPA132CA/TR13 Yageo | In Stock | - | - | - | - | - | P600-2 | - | - | YAGEO | 147.4 V | 800 | - | 94.8 A | YAGEO | - | + 175 C | - | - 55 C | - | - | 20KPA132CA | - | 8 W | 20 kW | - | - | - | Non-Compliant | - | - | - | Reel | 15KP | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 132 V | 132 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 213 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 1.0SMB12A/TR7 Yageo | 40 |
| - | - | - | - | DO-214AA-2 | - | - | YAGEO | 11.4 V | 500 | - | 60.8 A | YAGEO | - | + 150 C | - | - 65 C | - | - | 1.0SMB12A | - | 5 W | 1 kW | - | - | - | Details | - | - | - | MouseReel | 1.0SMB | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 10.2 V | 10.2 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 16.7 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - |