- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base/Housing Material | Body Orientation | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Unit Weight | Wire Size | Operating Temperature | Packaging | Series | Type | Applications | Number of Rows | Gender | Subcategory | Pitch | Termination Style | Number of Contacts | Housing Color | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Family | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Product Category | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ16A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | - | - | YAGEO | 17.8 V | 1000 | 15.4 A | YAGEO | + 150 C | - | - | - 65 C | - | SMAJ16A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 16 V | 16 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 26 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ300A-AT/TR7 Yageo | 36 |
| - | - | DO-214AC-2 | - | - | - | YAGEO | 335 V | 1000 | 800 mA | YAGEO | + 150 C | - | - | - 65 C | - | SMAJ300A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 300 V | 300 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 486 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB120CA-AT/TR13 Yageo | 43 |
| - | - | DO-214AA-2 | - | - | - | YAGEO | 114 V | 3000 | 3.7 A | YAGEO | + 150 C | - | - | - 65 C | - | P6SMB120CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 102 V | 102 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 165 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ10CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | - | - | YAGEO | 11.1 V | 1000 | 23.5 A | YAGEO | + 150 C | - | - | - 65 C | - | SMAJ10CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 10 V | 10 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 17 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ78CA-AT/TR13 Yageo | 27 |
| - | - | SOD-523 | - | - | - | YAGEO | 86.7 V | 5000 | - | YAGEO | + 150 C | - | - | - 55 C | - | SMAJ78CA-AT | - | - | 400 W | - | AEC-Q101 | - | Details | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | - | 78 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 126 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ6.5CA-AT/TR13 Yageo | 4527 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | YAGEO | 7.22 V | 5000 | 35.7 A | YAGEO | + 150 C | - | YAGEO | - 65 C | - | SMAJ6.5CA-AT | 3.3 W | - | 400 W | Active | AEC-Q101 | - | Details | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ-AT | Zener | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 6.5 V | 6.5 V | Bidirectional | 1 Channel | No | 7.22V | 400W | 35.7A | 11.2V | - | 11.2 V | 6.5V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ440CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | - | - | YAGEO | 492 V | 1000 | 600 mA | YAGEO | + 150 C | - | - | - 65 C | - | SMAJ440CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 440 V | 440 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 713 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ36A-AT/TR7 Yageo | 43 |
| - | - | DO-214AC-2 | - | - | - | YAGEO | 40 V | 1000 | 6.9 A | YAGEO | + 150 C | - | - | - 65 C | - | SMAJ36A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 36 V | 36 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 58.1 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB15CA/TR13 Yageo | 25857 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | YAGEO | 15 V | 3000 | 28.8 A | YAGEO | + 150 C | - | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB15CA | - | 600W | 600 W | Active | - | 12.8V | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | Zener | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | - | 12.8 V | Unidirectional | 1 Channel | No | 14.3V | 600W | 28.8A | 21.2V | - | 21.2 V | 12.8V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB12A/TR13 Yageo | 4743 | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | YAGEO | 11.4 V | 3000 | 36.5 A | YAGEO | + 150 C | - | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB12A | 5 W | 600W | 600 W | Active | - | 10.2V | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | Zener | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 10.2 V | 10.2 V | Unidirectional | 1 Channel | No | 11.4V | 600W | 36.5A | 16.7V | - | 16.7 V | 10.2V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ33A-AT/TR13 Yageo | 4527 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | YAGEO | 36.7 V | 5000 | 7.5 A | YAGEO | + 150 C | - | YAGEO | - 65 C | Tape & Reel (TR) | SMAJ33A-AT | 3.3 W | - | 400 W | Active | AEC-Q101 | - | Details | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ-AT | Zener | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 33 V | 33 V | Unidirectional | 1 Channel | No | 36.7V | 400W | 7.5A | 53.3V | - | 53.3 V | 33V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ100A-AT/TR13 Yageo | 27 |
| - | - | DO-214AC-2 | - | - | - | YAGEO | 111 V | 5000 | 2.5 A | YAGEO | + 150 C | - | - | - 65 C | - | SMAJ100A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 100 V | 100 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 162 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ350CA-AT/TR13 Yageo | 43 |
| - | - | DO-214AC-2 | - | - | - | YAGEO | 391 V | 5000 | 700 mA | YAGEO | + 150 C | - | - | - 65 C | - | SMAJ350CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 350 V | 350 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 567 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ220CA/TR13 Yageo | 4505 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | YAGEO | 246 V | 5000 | 1.1 A | YAGEO | + 150 C | - | YAGEO | - 65 C | Tape & Reel (TR) | SMAJ220CA | 3.3 W | - | 400 W | Active | - | - | Details | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 220 V | 220 V | Bidirectional | 1 Channel | No | 246V | 400W | 1.1A | 356V | - | 356 V | 220V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ170A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | - | YAGEO | 189 V | 500 | 2.2 A | YAGEO | + 150 C | - | - | - 65 C | - | SMBJ170A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | - | MouseReel | SMBJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 170 V | 170 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 275 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB39CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | - | YAGEO | 37.1 V | 500 | 11.3 A | YAGEO | + 150 C | - | - | - 65 C | - | P6SMB39CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 33.3 V | 33.3 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 53.9 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ11CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | - | - | YAGEO | 12.2 V | 1000 | 22 A | YAGEO | + 150 C | - | - | - 65 C | - | SMAJ11CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 11 V | 11 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ5.0CA-AT/TR13 Yageo | 3323 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | YAGEO | 6.4 V | 5000 | 43.5 A | YAGEO | + 150 C | - | YAGEO | - 65 C | - | SMAJ5.0CA-AT | 3.3 W | 400W | 400 W | Active | AEC-Q101 | 5V | Details | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ-AT | Zener | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 5 V | 5 V | Bidirectional | 1 Channel | No | 6.4V | 400W | 43.5A | 9.2V | - | 9.2 V | 5V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB480CA/TR13 Yageo | In Stock | - | - | - | DO-214AA-2 | - | Nylon | Straight | YAGEO | 456 V | 3000 | 900 mA | YAGEO | + 150 C | 250 | - | - 65 C | - | P6SMB480CA | 5 W | - | 600 W | - | - | - | Details | 0.003280 oz | 30 to 14, 30 AWG | - | MouseReel | P6SMB | Housing | - | 1 | Receptacle | TVS Diodes / ESD Suppression Diodes | 5.0800 mm | SMD/SMT | 2 POS | Natural | 408 V | 408 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 658 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | 15.5 mm | ||
![]() P6SMB24A/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | - | YAGEO | 22.8 V | 500 | 18.4 A | YAGEO | + 150 C | - | - | - 65 C | - | P6SMB24A | 5 W | - | 600 W | - | - | - | Details | 0.003280 oz | - | - | MouseReel | P6SMB | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 20.5 V | 20.5 V | Unidirectional | 1 Channel | - | - | - | - | - | Coax Connectors | 33.2 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - |