- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Termination Style | Number of Outputs | Output Voltage | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Number of Regulators | Min Input Voltage | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Max Input Voltage | Unidirectional Channels | Dropout Voltage | Product Type | Capacitance @ Frequency | Min Current Limit | Product Category | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA47A/TR13 Yageo | 11 |
| - | - | - | SOD-523 | - | - | YAGEO | 44.7 V | 5000 | 6.3 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA47A | 3.3 W | 400 W | - | - | Details | - | - | - | - | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 40.2 V | 40.2 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 64.8 V | - | - | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMBJ43A-AT/TR7 Yageo | In Stock | - | - | - | - | DO-214AA-2 | - | - | YAGEO | 47.6 V | 500 | 8.7 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ43A-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | - | - | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 43 V | 43 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 69.4 V | - | - | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMCJ51CA-AT/TR13 Yageo | 40 |
| - | - | - | DO-214AB-2 | - | - | YAGEO | 56.7 V | 3000 | 18.2 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ51CA-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | Details | 0.009065 oz | - | - | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 51 V | 51 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 82.4 V | - | - | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMCJ250A/TR13 Yageo | 749 |
| - | - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | YAGEO | 279 V | 3000 | - | YAGEO | + 150 C | YAGEO | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ250A | - | 1.5 kW | Active | - | Details | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | - | 250 V | Unidirectional | 1 Channel | - | - | - | - | No | 279V | 1500W (1.5kW) | 3.7A | 405V | - | - | 405 V | 250V | - | 1 | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMCJ8.0A-AT/TR7 Yageo | 40 |
| - | - | - | SOD-523 | - | - | YAGEO | 8.89 V | 500 | - | YAGEO | + 150 C | - | - 55 C | - | SMCJ8.0A-AT | - | 1.5 kW | - | AEC-Q101 | Details | - | - | - | 150 V | - | - | MouseReel | SMCJ-AT | 1 % | 100 ppm/°C | - | 25.5 kΩ | 155 °C | -55 °C | Thin Film | - | TVS Diodes / ESD Suppression Diodes | 250 mW | - | SMD/SMT | - | - | - | 8 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 13.6 V | - | - | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | 650 µm | - | - | ||
![]() SMCJ190CA-AT/TR13 Yageo | 40 |
| - | - | - | DO-214AB-2 | - | - | YAGEO | 211 V | 3000 | 4.8 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ190CA-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | Details | 0.009065 oz | - | - | 150 V | - | - | MouseReel | SMCJ-AT | 1 % | 25 ppm/°C | - | 442 kΩ | 155 °C | -55 °C | Thin Film | - | TVS Diodes / ESD Suppression Diodes | 250 mW | - | SMD/SMT | - | - | 190 V | 190 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 308 V | - | - | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | 650 µm | - | - | ||
![]() SMCJ220A/TR13 Yageo | 627 |
| - | - | Surface Mount | DO-214AB-2 | - | DO-214AB (SMC) | YAGEO | 246 V | 3000 | 4.2 A | YAGEO | + 150 C | YAGEO | - 65 C | - | SMCJ220A | 6.5 W | 1.5 kW | Active | - | Details | 0.009065 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 220 V | 220 V | Unidirectional | 1 Channel | - | - | - | - | No | 246V | 1500W (1.5kW) | 4.2A | 356V | - | - | 356 V | 220V | - | 1 | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMCJ12CA-AT/TR13 Yageo | In Stock | - | - | - | - | DO-214AB-2 | - | - | YAGEO | 13.3 V | 3000 | 75.4 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ12CA-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | Details | 0.009065 oz | - | - | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 12 V | 12 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 19.9 V | - | - | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMDJ78A/TR7 Yageo | In Stock | - | - | - | - | SOD-523 | - | - | YAGEO | 86.7 V | 500 | - | YAGEO | + 150 C | - | - 55 C | - | SMDJ78A | - | 3 kW | - | - | Details | - | - | - | - | - | - | MouseReel | SMDJ | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | - | 78 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 126 V | - | - | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMDJ110CA/TR13 Yageo | 20 |
| - | Surface Mount | - | SOD-523 | 4 | - | YAGEO | 122 V | 3000 | 16.9 A | YAGEO | + 150 C | - | - 65 C | - | SMDJ110CA | 6.5 W | 3 kW | - | - | Compliant | - | - | - | - | No | - | MouseReel | SMDJ | - | - | - | - | 125 °C | -40 °C | - | - | TVS Diodes / ESD Suppression Diodes | - | 245 mW | SMD/SMT | - | - | 110 V | 110 V | Bidirectional | 1 Channel | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | 177 V | - | - | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | No | - | ||
![]() 5KP85CA-AT/B Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFC-133L Yageo | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE12A-AT/B Yageo | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | ||
![]() P4KE12A-AT/TR13 Yageo | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | ||
![]() P4KE110A-AT/TR13 Yageo | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | ||
![]() P4KE100A-AT/B Yageo | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | ||
![]() 5KP90A-AT/TR13 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE30CA-AT/TR13 Yageo | 15 |
| - | - | - | SOD-523 | - | - | - | 28.5 V | - | 14.7 A | - | + 150 C | - | - 55 C | - | - | - | 600 W | - | - | - | - | 30 kV | 30 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 25.6 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 41.4 V | - | - | - | - | TVS Diodes | - | - | - | - | - | - | ||
![]() 5KP6.5CA-AT/TR13 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE56CA-AT/TR13 Yageo | 15 |
| - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | - | - | - | 125 °C | 0 °C | - | - | - | - | - | - | 1 | 3.3 V | - | - | - | - | - | - | 12 µA | 300 mA | - | - | - | - | - | 1 | 4.3 V | - | - | 20 V | - | 500 mV | TVS Diodes | - | 320 mA | - | - | - | Contains Lead |