- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ78A-AT/TR7 Yageo | 33 |
| - | - | - | - | YAGEO | - | 1000 | - | YAGEO | - | - | - | - | SMAJ78A-AT | - | - | - | - | AEC-Q101 | - | Details | - | - | MouseReel | SMAJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ180CA-AT/TR7 Yageo | 46 |
| - | - | DO-214AC-2 | - | YAGEO | 201 V | 1000 | 1.4 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ180CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 180 V | 180 V | Bidirectional | 1 Channel | - | - | - | - | - | 292 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ220CA/TR13 Yageo | 3346 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 246 V | 3000 | 1.7 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMBJ220CA | 5 W | - | 600 W | Active | - | - | Details | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 220 V | 220 V | Bidirectional | 1 Channel | No | 246V | 600W | 1.7A | 356V | 356 V | 220V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ160CA/TR13 Yageo | 33 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 178 V | 5000 | 1.5 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMAJ160CA | 3.3 W | - | 400 W | Active | - | - | Details | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | 160 V | Bidirectional | 1 Channel | No | 178V | 400W | 1.5A | 259V | 259 V | 160V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ120CA/TR13 Yageo | 10807 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 133 V | 3000 | 7.8 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ120CA | 6.5 W | - | 1.5 kW | Active | - | - | Details | 0.009065 oz | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 120 V | 120 V | Bidirectional | 1 Channel | No | 133V | 1500W (1.5kW) | 7.8A | 193V | 193 V | 120V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ22A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 24.4 V | 500 | 16.9 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ22A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 22 V | 22 V | Bidirectional | 1 Channel | - | - | - | - | - | 35.5 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ400CA-AT/TR13 Yageo | 46 |
| - | - | DO-214AC-2 | - | YAGEO | 447 V | 5000 | 600 mA | YAGEO | + 150 C | - | - 65 C | - | SMAJ400CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 400 V | 400 V | Bidirectional | 1 Channel | - | - | - | - | - | 648 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ300A/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 335 V | 1000 | 800 mA | YAGEO | + 150 C | - | - 65 C | - | SMAJ300A | 3.3 W | - | 400 W | - | - | - | Details | 0.002258 oz | - | MouseReel | SMAJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 300 V | 300 V | Unidirectional | 1 Channel | - | - | - | - | - | 486 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ10A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 11.1 V | 500 | - | YAGEO | + 150 C | - | - 55 C | - | SMCJ10A-AT | - | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | MouseReel | SMCJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | 10 V | Unidirectional | 1 Channel | - | - | - | - | - | 17 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ18CA-AT/TR13 Yageo | 4314 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 20 V | 5000 | 13.7 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ18CA-AT | 3.3 W | 400W | 400 W | Active | AEC-Q101 | 18V | Details | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | SMAJ-AT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 18 V | 18 V | Bidirectional | 1 Channel | No | 20V | 400W | 13.7A | 29.2V | 29.2 V | 18V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() SMDJ17CA/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 18.9 V | 500 | 108.7 A | YAGEO | + 150 C | - | - 65 C | - | SMDJ17CA | 6.5 W | - | 3 kW | - | - | - | Details | - | - | MouseReel | SMDJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 17 V | 17 V | Bidirectional | 1 Channel | - | - | - | - | - | 27.6 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ64CA-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 71.1 V | 500 | - | YAGEO | + 150 C | - | - 55 C | - | SMCJ64CA-AT | - | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | MouseReel | SMCJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | 64 V | Bidirectional | 1 Channel | - | - | - | - | - | 103 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ110CA/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 122 V | 500 | 8.5 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ110CA | 6.5 W | - | 1.5 kW | - | - | - | Details | 0.009065 oz | - | MouseReel | SMCJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 110 V | 110 V | Bidirectional | 1 Channel | - | - | - | - | - | 177 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ26A/TR7 Yageo | 453 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 28.9 V | 500 | 35.7 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMCJ26A | 6.5 W | - | 1.5 kW | Active | - | - | Details | 0.009065 oz | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 26 V | 26 V | Unidirectional | 1 Channel | No | 28.9V | 1500W (1.5kW) | 35.7A | 42.1V | 42.1 V | 26V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ6.5CA-AT/TR13 Yageo | 46 |
| - | - | DO-214AB-2 | - | YAGEO | 7.22 V | 3000 | 134 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ6.5CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | 0.009065 oz | - | MouseReel | SMCJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6.5 V | 6.5 V | Bidirectional | 1 Channel | - | - | - | - | - | 11.2 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ350A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 391 V | 3000 | 2.6 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ350A-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | 0.009065 oz | - | MouseReel | SMCJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 350 V | 350 V | Unidirectional | 1 Channel | - | - | - | - | - | 567 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ210CA/TR13 Yageo | 33 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 237 V | 5000 | 1.2 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ210CA | 3.3 W | - | 400 W | Active | - | - | Details | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 210 V | 210 V | Bidirectional | 1 Channel | No | 237V | 400W | 1.2A | 340V | 340 V | 210V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ130CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 144 V | 500 | 7.2 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ130CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | 0.009065 oz | - | MouseReel | SMCJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 130 V | 130 V | Bidirectional | 1 Channel | - | - | - | - | - | 209 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ51A/TR13 Yageo | 2590 | - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 56.7 V | 3000 | 18.2 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMCJ51A | 6.5 W | 1.5kW | 1.5 kW | Active | - | 51V | Details | 0.009065 oz | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 51 V | 51 V | Unidirectional | 1 Channel | No | 56.7V | 1500W (1.5kW) | 18.2A | 82.4V | 82.4 V | 51V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ400A-AT/TR7 Yageo | 46 |
| - | - | DO-214AC-2 | - | YAGEO | 447 V | 1000 | 600 mA | YAGEO | + 150 C | - | - 65 C | - | SMAJ400A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 400 V | 400 V | Unidirectional | 1 Channel | - | - | - | - | - | 648 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes |