- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Supplier Package | SwitchingFrequency | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Resistor Type | Pin Count | Termination Style | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Output Current | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Topology | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Screening Level | Resistance Tolerance | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ13CA/TR7 Yageo | 16 |
| - | - | DO-214AB-2 | - | YAGEO | 14.4 V | - | 500 | 69.8 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMCJ13CA | 6.5 W | - | 1.5 kW | - | - | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 13 V | 13 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 21.5 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ130A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 144 V | - | 3000 | 7.2 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMCJ130A-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 130 V | 130 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 209 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ20A-AT/TR13 Yageo | 2653 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 22.2 V | - | 3000 | 46.3 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | - | SMCJ20A-AT | 6.5 W | - | 1.5 kW | Active | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ-AT | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 20 V | 20 V | Unidirectional | 1 Channel | - | No | 22.2V | 1500W (1.5kW) | 46.3A | - | 32.4V | 32.4 V | 20V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ190A/TR7 Yageo | 16 |
| - | - | DO-214AB-2 | - | YAGEO | 211 V | - | 500 | 4.8 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMCJ190A | 6.5 W | - | 1.5 kW | - | - | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 190 V | 190 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 308 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ16CA-AT/TR13 Yageo | 33 |
| - | - | DO-214AB-2 | - | YAGEO | 17.8 V | - | 3000 | 57.7 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMCJ16CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 16 V | 16 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 26 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ14A-AT/TR7 Yageo | 16 |
| - | - | DO-214AB-2 | - | YAGEO | 15.6 V | 10% | 500 | 64.7 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMCJ14A-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | - | - | 470 pF | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 14 V | 14 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 23.2 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | 1.6 mm | 1.6 x 0.81 x 0.94 mm | ||
![]() SMDJ28CA/TR13 Yageo | 30000 | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | YAGEO | 31.1 V | - | 3000 | 66.1 A | YAGEO | 16 V | + 150 C | YAGEO | - 65 C | Surface Mount | Tape & Reel (TR) | SMDJ28CA | 6.5 W | - | 3 kW | Active | - | - | Details | QFN | 1000 kHz | - | - | -40 to 125 °C | MouseReel | SMDJ | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | 45 | SMD/SMT | 1 | 0.5 to 5.5 V | Adjustable | 4, 16 V | 28 V | Bidirectional | 1 Channel | 10 | No | 31.1V | 3000W (3kW) | 66.1A | Step Down | 45.4V | 45.4 V | 28V | - | TVS Diodes | 1 | - | Extended Industrial | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ10CA-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 11.1 V | - | 500 | - | YAGEO | - | + 150 C | - | - 55 C | - | - | SMCJ10CA-AT | - | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | - | 10 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 17 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ300CA/TR13 Yageo | 714 | - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 335 V | - | 3000 | 3.1 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | - | SMCJ300CA | 6.5 W | 1.5kW | 1.5 kW | Active | - | 300V | Details | - | - | 0.009065 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 300 V | 300 V | Bidirectional | 1 Channel | - | No | 335V | 1500W (1.5kW) | 3.1A | - | 486V | 486 V | 300V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ26CA/TR7 Yageo | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | YAGEO | 28.9 V | - | 500 | 71.3 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMDJ26CA | 6.5 W | - | 3 kW | Active | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | ± 300ppm/°C | Zener | 360 mOhm | General Purpose | - | TVS Diodes / ESD Suppression Diodes | 125 mW | - | - | SMD/SMT | - | - | - | 26 V | 26 V | Bidirectional | 1 Channel | - | No | 28.9V | 3000W (3kW) | 71.3A | - | 42.1V | 42.1 V | 26V | - | TVS Diodes | 1 | - | - | ± 5% | ESD Suppressors / TVS Diodes | 1.6 mm | 0.8 mm | ||
![]() SMCJ210CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 237 V | - | 500 | 4.4 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMCJ210CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 210 V | 210 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 340 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ400A/TR13 Yageo | 6514 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 447 V | - | 3000 | 900 mA | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMBJ400A | 5 W | - | 600 W | Active | - | - | Details | - | - | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 400 V | 400 V | Bidirectional | 1 Channel | - | No | 447V | 600W | 900mA | - | 648V | 648 V | 400V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ6.5A-AT/TR7 Yageo | 33 |
| - | - | DO-214AA-2 | - | YAGEO | 7.22 V | - | 500 | 53.6 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMBJ6.5A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | - | 0.003280 oz | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 6.5 V | 6.5 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 11.2 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ12CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 13.3 V | - | 500 | 30.2 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMBJ12CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | - | 0.003280 oz | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 12 V | 12 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 19.9 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ170A/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 189 V | - | 500 | 2.2 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMBJ170A | 5 W | - | 600 W | - | - | - | Details | - | - | 0.003280 oz | - | - | MouseReel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 170 V | 170 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 275 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ5.0CA/TR7 Yageo | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | YAGEO | 6.4 V | - | 500 | 326.1 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | - | SMDJ5.0CA | 6.5 W | - | 3 kW | Active | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 5 V | 5 V | Bidirectional | 1 Channel | - | No | 6.4V | 3000W (3kW) | 326.1A | - | 9.2V | 9.2 V | 5V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ78CA/TR13 Yageo | 4028 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 86.7 V | - | 5000 | 3.2 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ78CA | 3.3 W | - | 400 W | Active | - | - | Details | - | - | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 78 V | 78 V | Bidirectional | 1 Channel | - | No | 86.7V | 400W | 3.2A | - | 126V | 126 V | 78V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ17CA/TR13 Yageo | 46 |
| - | - | - | - | YAGEO | 18.9 V | - | 3000 | 108.7 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMDJ17CA | 6.5 W | - | 3 kW | - | - | - | Details | - | - | - | - | - | MouseReel | SMDJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 17 V | 17 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 27.6 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ6.5A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 7.22 V | - | 3000 | 134 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMCJ6.5A-AT | 6.5 W | - | 1.5 kW | - | AEC-Q200 | - | Details | - | - | 0.009065 oz | 75 V | - | MouseReel | SMCJ-AT | 200 ppm/°C | - | 47 Ohm | - | - | TVS Diodes / ESD Suppression Diodes | 0.1 W | General Purpose | - | SMD/SMT | - | - | - | 6.5 V | 6.5 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 11.2 V | - | - | TVS Diodes | - | - | - | 1 | ESD Suppressors / TVS Diodes | 1.6 mm | 0.8 mm | ||
![]() SMDJ22CA/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 24.4 V | - | 500 | 84.5 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMDJ22CA | 6.5 W | - | 3 kW | - | - | - | Details | - | - | - | - | - | MouseReel | SMDJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | - | 22 V | 22 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 35.5 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - |