- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base/Housing Material | Body Orientation | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | For Use With | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Resistor Type | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Resistance Tolerance | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ150CA/TR7 Yageo | 16 |
| - | - | DO-214AB-2 | - | Aluminum | Straight | YAGEO | 167 V | 500 | Glenair Receptacle Circular Connectors | 6.2 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ150CA | 6.5 W | - | 1.5 kW | - | - | - | Details | 0.009065 oz | - | - | MouseReel | SMCJ | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 150 V | 150 V | Bidirectional | 1 Channel | - | - | - | - | - | 243 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ5.0CA-AT/TR13 Yageo | 2716 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | YAGEO | 6.4 V | 3000 | - | 65.3 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMBJ5.0CA-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ-AT | - | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 5 V | 5 V | Bidirectional | 1 Channel | No | 6.4V | 600W | 65.3A | 9.2V | 9.2 V | 5V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ220CA-AT/TR13 Yageo | 33 |
| - | - | DO-214AB-2 | - | - | - | YAGEO | 246 V | 3000 | - | 4.2 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ220CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 220 V | 220 V | Bidirectional | 1 Channel | - | - | - | - | - | 356 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ40CA/TR7 Yageo | 2118 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | YAGEO | 44.4 V | 1000 | - | 6.2 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMAJ40CA | 3.3 W | - | 400 W | Active | - | - | Details | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 40 V | 40 V | Bidirectional | 1 Channel | No | 44.4V | 400W | 6.2A | 64.5V | 64.5 V | 40V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ160A/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | - | - | YAGEO | 178 V | 500 | - | 11.6 A | YAGEO | + 150 C | - | - 65 C | - | SMDJ160A | 6.5 W | - | 3 kW | - | - | - | Details | - | - | - | MouseReel | SMDJ | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 160 V | 160 V | Unidirectional | 1 Channel | - | - | - | - | - | 259 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ5.0A-AT/TR7 Yageo | 16 |
| - | - | DO-214AC-2 | - | - | - | YAGEO | 6.4 V | 1000 | - | 43.5 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ5.0A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 5 V | 5 V | Unidirectional | 1 Channel | - | - | - | - | - | 9.2 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ120A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | - | - | YAGEO | 133 V | 500 | - | 7.8 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ120A-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 120 V | 120 V | Unidirectional | 1 Channel | - | - | - | - | - | 193 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ350A/TR13 Yageo | 2019 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | YAGEO | 391 V | 3000 | - | 1.1 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMBJ350A | 5 W | - | 600 W | Active | - | - | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 350 V | 350 V | Bidirectional | 1 Channel | No | 391V | 600W | 1.1A | 567V | 567 V | 350V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ300A/TR13 Yageo | 10267 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | YAGEO | 335 V | 5000 | - | 800 mA | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMAJ300A | 3.3 W | 400W | 400 W | Active | - | 300V | Details | 0.002258 oz | 250 V | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | ± 100ppm/°C | Zener | 10 MOhm | General Purpose | TVS Diodes / ESD Suppression Diodes | 4 W | High Power | SMD/SMT | 300 V | 300 V | Unidirectional | 1 Channel | No | 335V | 400W | 800mA | 486V | 486 V | 300V | 1 | TVS Diodes | - | - | ± 1% | ESD Suppressors / TVS Diodes | 7.1 mm | 4.2 mm | ||
![]() SMAJ400CA/TR13 Yageo | 14934 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | YAGEO | 447 V | 5000 | - | 600 mA | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMAJ400CA | 3.3 W | 400W | 400 W | Active | - | 400V | Details | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 400 V | 400 V | Bidirectional | 1 Channel | No | 447V | 400W | 600mA | 648V | 648 V | 400V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ43CA/TR13 Yageo | 619 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | YAGEO | 47.8 V | 5000 | - | 5.8 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMAJ43CA | 3.3 W | 400W | 400 W | Active | - | 43V | Details | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 43 V | 43 V | Bidirectional | 1 Channel | No | 47.8V | 400W | 5.8A | 69.4V | 69.4 V | 43V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ160A-AT/TR7 Yageo | 16 |
| - | - | DO-214AC-2 | - | - | - | YAGEO | 178 V | 1000 | - | 1.5 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ160A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 160 V | 160 V | Unidirectional | 1 Channel | - | - | - | - | - | 259 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ26A/TR7 Yageo | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | YAGEO | 28.9 V | 500 | - | 71.3 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMDJ26A | 6.5 W | - | 3 kW | Active | - | - | Details | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 26 V | 26 V | Unidirectional | 1 Channel | No | 28.9V | 3000W (3kW) | 71.3A | 42.1V | 42.1 V | 26V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ51CA/TR13 Yageo | 20082 | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | YAGEO | 16.7 V | 3000 | - | 24.6 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMBJ51CA | 5 W | 600W | 600 W | Active | - | 51V | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 15 V | 15 V | Bidirectional | 1 Channel | No | 56.7V | 600W | 7.3A | 82.4V | 24.4 V | 51V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ51CA/TR13 Yageo | 33 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | YAGEO | 56.7 V | 5000 | - | 4.9 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMAJ51CA | 3.3 W | - | 400 W | Active | - | - | Details | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 51 V | 51 V | Bidirectional | 1 Channel | No | 56.7V | 400W | 4.9A | 82.4V | 82.4 V | 51V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ120CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | - | YAGEO | 133 V | 500 | - | 3.1 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ120CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | - | MouseReel | SMBJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 120 V | 120 V | Bidirectional | 1 Channel | - | - | - | - | - | 193 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ16A-AT/TR13 Yageo | 3537 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | YAGEO | 17.8 V | 5000 | - | 15.4 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ16A-AT | 3.3 W | - | 400 W | Active | AEC-Q101 | - | Details | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ-AT | - | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 16 V | 16 V | Unidirectional | 1 Channel | No | 17.8V | 400W | 15.4A | 26V | 26 V | 16V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ20A/TR13 Yageo | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | YAGEO | 22.2 V | 3000 | - | 92.6 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMDJ20A | 6.5 W | - | 3 kW | Active | - | - | Details | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 20 V | 20 V | Unidirectional | 1 Channel | No | 22.2V | 3000W (3kW) | 92.6A | 32.4V | 32.4 V | 20V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ15A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | - | YAGEO | 16.7 V | 500 | - | 24.6 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ15A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | - | MouseReel | SMBJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 15 V | 15 V | Bidirectional | 1 Channel | - | - | - | - | - | 24.4 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ24CA/TR13 Yageo | 3313 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | YAGEO | 26.7 V | 3000 | - | 77.1 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMDJ24CA | 6.5 W | - | 3 kW | Active | - | - | Details | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 24 V | 24 V | Bidirectional | 1 Channel | No | 26.7V | 3000W (3kW) | 77.1A | 38.9V | 38.9 V | 24V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - |