- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Body Material | Base Product Number | Brand | Breakdown Voltage / V | Capacitance Tolerance | Category | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Number of Inputs per Chip | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Risk Rank | RoHS | Supplier Package | Unit Weight | Wire Size | Operating Temperature | Packaging | Series | Type | Color | Applications | Capacitance | Subcategory | Reach Compliance Code | Pin Count | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Interface | Plating | Diode Type | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Logic Function | Clamping Voltage | Data Bus Width | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | ESR | Capacitance @ Frequency | Screening Level | Channel Type | Speed Grade | Cable Diameter | Stud Size | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15KPA24A/B Yageo | 42 |
| - | - | P600-2 | - | - | - | YAGEO | 26.81 V | - | Integrated Power Stage | - | 300 | - | - | YAGEO | - | - | + 175 C | - | - | - | - 55 C | Surface Mount | - | - | 15KPA24A | - | 8 W | 15 kW | - | - | - | Details | - | - | - | -40 to 125 °C | Bulk | 15KP | Integrated Power Stage | - | - | - | TVS Diodes / ESD Suppression Diodes | - | 31 | Axial | - | 24 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | 40.7 V | - | - | - | TVS Diodes | - | - | - | Extended Industrial | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 15KPA110A/B Yageo | In Stock | - | - | - | P600-2 | - | - | - | YAGEO | 122.9 V | - | - | - | 300 | YAGEO CORP | 84.5 A | YAGEO | 15KPA110A/B | - | + 175 C | - | - | - | - 55 C | - | - | - | 15KPA110A | Active | 8 W | 15 kW | - | - | 5.69 | Details | - | - | - | - | Bulk | 15KP | - | - | - | 180 pF | TVS Diodes / ESD Suppression Diodes | compliant | - | Axial | 110 V | 110 V | Unidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | 178.6 V | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | 1.6 mm | 1.6 x 0.81 x 0.9 | ||
![]() 15KPA150CA/B Yageo | 373 |
| - | Through Hole | P600, Axial | P600 | - | - | YAGEO | 187.21 V | - | - | 42.5 | 300 | - | 62.4 A | YAGEO | - | - | + 175 C | - | YAGEO | - | - 55 C | - | - | Box | 15KPA150CA | - | - | 15 kW | Active | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Bulk | 15KP | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 150 V | Bidirectional | - | 1 Channel | - | - | - | 7.8 | No | 167.6V | 15000W (15kW) | 62.4A | 241.9V | - | 241.9 V | - | 150V | - | TVS Diodes | 1 | - | - | - | N | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 15KPA17CA/B Yageo | 514 |
| - | Through Hole | P600, Axial | P600 | - | - | YAGEO | 21.22 V | 20% | - | - | 300 | - | 515.4 A | YAGEO | - | - | + 175 C | - | YAGEO | - | - 55 C | - | - | Box | 15KPA17CA | - | - | 15 kW | Active | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Bulk | 15KP | Zener | - | General Purpose | 100 uF | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 17 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 18.99V | 15000W (15kW) | 515.4A | 29.3V | - | 29.3 V | - | 17V | - | TVS Diodes | 1 | 0.1 mOhm | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | 4.3 mm | 7.3 x 4.3 x 2.9 mm | ||
![]() 20KPA132CA/B Yageo | In Stock | - | - | - | P600-2 | - | - | - | YAGEO | 147.4 V | - | - | - | 300 | - | 94.8 A | YAGEO | - | - | + 175 C | - | - | - | - 55 C | - | - | - | 20KPA132CA | - | 8 W | 20 kW | - | - | - | Details | - | - | - | - | Bulk | 15KP | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 132 V | 132 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | 213 V | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 15KPA20A/TR13 Yageo | 13 |
| - | - | P600-2 | - | Copper | - | YAGEO | 22.34 V | - | - | - | 800 | - | 440.2 A | YAGEO | - | - | + 175 C | - | - | - | - 55 C | - | - | - | 15KPA20A | - | 8 W | 15 kW | - | - | - | Details | - | - | (1/0) AWG | - | Reel | 15KP | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | 20 V | 20 V | Unidirectional | - | 1 Channel | - | Tin | - | - | - | - | - | - | - | - | 34.3 V | - | - | - | TVS Diodes | - | - | - | - | - | - | - | 8 mm | ESD Suppressors / TVS Diodes | 59.51 mm | - | ||
![]() 15KPA75A/B Yageo | 274 |
| - | Through Hole | P600, Axial | P600 | - | - | YAGEO | 93.6 V | - | - | - | 300 | - | 123.8 A | YAGEO | - | - | + 175 C | - | YAGEO | - | - 55 C | - | - | Box | 15KPA75A | - | - | 15 kW | Active | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Bulk | 15KP | Zener | - | General Purpose | 0.001 uF | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 75 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 83.8V | 15000W (15kW) | 123.8A | 122V | - | 122 V | - | 75V | 1 | TVS Diodes | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | 4.83 mm | 4.83 x 2.28 x 4.83 | ||
![]() 15KPA43A/TR13 Yageo | 42 |
| - | - | P600-2 | - | - | - | YAGEO | 48 V | - | - | - | 800 | - | 216.3 A | YAGEO | - | - | + 175 C | - | - | - | - 55 C | - | - | - | 15KPA43A | - | 8 W | 15 kW | - | - | - | Details | - | - | - | - | Reel | 15KP | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | 43 V | 43 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | 49.8 V | - | - | - | TVS Diodes | - | - | - | - | - | 10 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA132A/B Yageo | 42 |
| - | - | P600-2 | - | - | - | YAGEO | 147.4 V | - | - | - | 300 | - | 94.8 A | YAGEO | - | - | + 175 C | - | - | - | - 55 C | - | - | - | 20KPA132A | - | 8 W | 20 kW | - | MIL-PRF-55681/7 | - | Details | - | - | - | - | Bulk | 15KP | - | - | - | 430 pF | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 132 V | 132 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | 213 V | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | 2 mm | 2 x 1.25 x 1.3 | ||
![]() 1.5KE480A/B Yageo | 796 |
| - | Through Hole | DO-201-2 | DO-201 | - | - | YAGEO | 456 V | 10% | - | - | 1000 | - | 2.3 A | YAGEO | - | - | + 175 C | - | YAGEO | - | - 55 C | - | - | Box | 1.5KE480A | - | 6.5 W | 1.5 kW | Active | - | - | Details | - | 0.042329 oz | - | -55°C ~ 150°C (TJ) | Bulk | 1.5KE | Zener | - | General Purpose | 0.0047 uF | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 408 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 456V | 1500W (1.5kW) | 2.3A | 658V | - | 658 V | - | 408V | 1 | TVS Diodes | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | 2.01 mm | 2.01 x 1.25 x 0.94 mm | ||
![]() 20KPA30A/B Yageo | 42 |
| - | - | P600 | - | - | - | YAGEO | 37.41 V | - | - | - | 300 | - | 392.2 A | YAGEO | - | - | + 175 C | - | - | - | - 55 C | - | - | - | 20KPA30A | - | - | 20 kW | - | - | - | Details | - | 0.097921 oz | - | - | Bulk | 15KP | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 30 V | Unidirectional | - | 1 Channel | Ethernet/SGMII/USB/I | - | - | - | - | - | - | - | - | - | 51.5 V | 32 Bit | - | - | TVS Diodes | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA60CA/TR13 Yageo | 42 |
| - | - | P600-2 | - | - | - | YAGEO | 67 V | - | - | - | 800 | - | 207 A | YAGEO | - | - | + 175 C | - | - | - | - 55 C | - | - | - | 20KPA60CA | - | 8 W | 20 kW | - | - | - | Details | - | - | - | - | Reel | 15KP | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 60 V | 60 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | 97.6 V | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA64CA/TR13 Yageo | In Stock | - | - | - | P600-2 | - | - | - | YAGEO | 71.5 V | - | - | - | 800 | - | 194.2 A | YAGEO | - | - | + 175 C | - | - | - | - 55 C | - | - | - | 20KPA64CA | - | 8 W | 20 kW | - | - | - | Details | - | - | - | -65 to 200 °C | Reel | 15KP | - | White | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 64 V | 64 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | 104 V | - | - | - | TVS Diodes | - | - | - | - | - | - | 2.31 mm | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ30A/TR7 Yageo | 482 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | YAGEO | 33.3 V | - | - | - | 500 | - | 31 A | YAGEO | - | - | + 150 C | - | YAGEO | - | - 65 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ30A | - | - | 1.5 kW | Active | - | - | Details | - | 0.009065 oz | - | -40 to 85 °C | MouseReel | SMCJ | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 30 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 33.3V | 1500W (1.5kW) | 31A | 48.4V | - | 48.4 V | - | 30V | 1 | TVS Diodes | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA112A/B Yageo | In Stock | - | - | - | P600-2 | - | - | - | YAGEO | 125 V | - | - | - | 300 | - | 111 A | YAGEO | - | - | + 175 C | - | - | - | - 55 C | - | - | - | 20KPA112A | - | 8 W | 20 kW | - | - | - | Details | - | - | - | - | Bulk | 15KP | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 112 V | 112 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | 182 V | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ60A/TR7 Yageo | 217 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | SMCJ60 | YAGEO | 66.7 V | - | - | - | 500 | - | 15.5 A | YAGEO | - | - | + 150 C | - | YAGEO | - | - 65 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ60A | - | - | 1.5 kW | Active | - | - | Details | - | 0.009065 oz | - | -65°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | - | General Purpose | 0.01 uF | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 60 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 66.7V | 1500W (1.5kW) | 15.5A | 96.8V | - | 96.8 V | - | 60V | 1 | TVS Diodes | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | 1.6 mm | 1.6 x 0.81 x 0.94 | ||
![]() 1.5SMC550CA/TR7 Yageo | 49 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | YAGEO | 522.5 V | - | - | - | 500 | - | 2 A | YAGEO | - | - | + 150 C | - | YAGEO | - | - 65 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.5SMC550CA | - | - | 1.5 kW | Active | - | - | Details | - | 0.009065 oz | - | -65°C ~ 175°C (TJ) | MouseReel | 1.5SMC | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 467 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 522.5V | 1500W (1.5kW) | 2A | 760V | - | 760 V | - | 467V | - | TVS Diodes | 1 | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ26A/TR7 Yageo | 674 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | YAGEO | 28.9 V | - | - | - | 500 | - | 14.3 A | YAGEO | - | 2.75 V | + 150 C | 53@0.75V to 0.85V/8.2@1.1V to 1.3V/5.3@1.4V to 1.6V/4.3@1.65V to 1.95V/3.1@2.3V to 2.7V ns | YAGEO | 0.7 V | - 65 C | Surface Mount | 2 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ26A | - | - | 600 W | Active | - | - | Details | XSON | 0.003280 oz | - | -40 to 85 °C | MouseReel | SMBJ | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | 6 | SMD/SMT | - | 26 V | Bidirectional | Single 2:1 | 1 Channel | - | - | - | - | No | 28.9V | 600W | 14.3A | 42.1V | Multiplexer | 42.1 V | - | 26V | 1 | TVS Diodes | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA256CA/TR13 Yageo | 42 |
| - | - | P600-2 | - | - | - | YAGEO | 286 V | - | - | - | 800 | - | 49 A | YAGEO | - | - | + 175 C | - | - | - | - 55 C | - | - | - | 20KPA256CA | - | 8 W | 20 kW | - | MIL-PRF-55681 | - | Details | - | - | - | - | Reel | 15KP | - | - | - | 2.7 pF | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 256 V | 256 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | 412 V | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | 2.79 mm | 2.79 x 2.79 x 2.59 | ||
![]() SMBJ15CA/TR7 Yageo | 601 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | YAGEO | 16.7 V | - | - | - | 500 | - | 24.6 A | YAGEO | - | - | + 150 C | - | YAGEO | - | - 65 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ15CA | - | - | 600 W | Active | - | - | Details | - | 0.003280 oz | - | -65°C ~ 150°C (TJ) | MouseReel | SMBJ | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 15 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 16.7V | 600W | 24.6A | 24.4V | - | 24.4 V | - | 15V | - | TVS Diodes | 1 | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - |