- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Capacitance | Subcategory | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Lead Spacing | Number of Channels | Ripple Current | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | ESR | Capacitance @ Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE300CA/B Yageo | 46 |
| - | - | DO-41 | - | YAGEO | 285 V | - | 3000 | 1 A | YAGEO | + 150 C | - | - 65 C | - | P4KE300CA | 1.5 W | - | 400 W | - | - | - | Details | - | - | Bulk | P4KE | - | - | - | TVS Diodes / ESD Suppression Diodes | Axial | - | 256 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 414 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA62A/TR13 Yageo | 4516 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | YAGEO | 58.9 V | - | 5000 | 4.8 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P4SMA62A | 3.3 W | - | 400 W | Active | - | - | Details | - | -55°C ~ 150°C (TJ) | MouseReel | P4SMA | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 53 V | 53 V | Unidirectional | - | 1 Channel | - | No | 58.9V | 400W | 4.8A | 85V | 85 V | 53V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4KE22A/B Yageo | 33 |
| - | - | DO-204AL-2 | - | YAGEO | 22 V | - | 3000 | 13.4 A | YAGEO | + 150 C | - | - 65 C | - | P4KE22A | - | - | 400 W | - | - | - | Details | 0.012346 oz | - | Bulk | P4KE | - | - | - | TVS Diodes / ESD Suppression Diodes | Axial | - | 18.8 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 30.6 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA62CA/TR13 Yageo | 16 |
| - | - | SOD-523 | - | YAGEO | 58.9 V | - | 5000 | 4.8 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA62CA | 3.3 W | - | 400 W | - | - | - | Details | - | - | MouseReel | P4SMA | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 53 V | 53 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 85 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA33CA/TR13 Yageo | 46 |
| - | - | SOD-523 | - | YAGEO | 31.4 V | - | 5000 | 9 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA33CA | 3.3 W | - | 400 W | - | - | - | Details | - | - | MouseReel | P4SMA | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28.2 V | 28.2 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 45.7 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA540CA/TR13 Yageo | 16 |
| - | - | SOD-523 | - | YAGEO | 513 V | 20% | 5000 | 500 mA | YAGEO | + 150 C | - | - 65 C | - | P4SMA540CA | 3.3 W | - | 400 W | - | - | - | Details | - | - | MouseReel | P4SMA | - | - | 10000 uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 459 V | 459 V | Polar | 31.8 mm | 1 Channel | 23.3 A | - | - | - | - | - | 740 V | - | - | TVS Diodes | - | 13 mOhm | - | ESD Suppressors / TVS Diodes | ||
![]() P6SMB250CA/TR7 Yageo | 16 |
| - | - | DO-214AA-2 | - | YAGEO | 237 V | - | 500 | 1.8 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB250CA | 5 W | - | 600 W | - | - | - | Details | 0.003280 oz | - | MouseReel | P6SMB | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 214 V | 214 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 344 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA47CA/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 44.7 V | - | 1000 | 6.3 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA47CA | 3.3 W | - | 400 W | - | - | - | Details | - | - | MouseReel | P4SMA | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 40.2 V | 40.2 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 64.8 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA550CA/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 522.5 V | - | 1000 | 500 mA | YAGEO | + 150 C | - | - 65 C | - | P4SMA550CA | 3.3 W | - | 400 W | - | - | - | Details | - | - | MouseReel | P4SMA | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 467 V | 467 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 760 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4KE51CA/B Yageo | In Stock | - | - | - | DO-41 | - | YAGEO | 48.5 V | - | 3000 | 5.8 A | YAGEO | + 150 C | - | - 65 C | - | P4KE51CA | 1.5 W | - | 400 W | - | - | - | Details | - | - | Bulk | P4KE | - | - | - | TVS Diodes / ESD Suppression Diodes | Axial | - | 43.6 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 70.1 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6SMB130CA/TR7 Yageo | 16 |
| - | - | DO-214AA-2 | - | YAGEO | 124 V | - | 500 | 3.4 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB130CA | 5 W | - | 600 W | - | - | - | Details | 0.003280 oz | - | MouseReel | P6SMB | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 111 V | 111 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 179 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6SMB47A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 44.7 V | - | 500 | 9.4 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB47A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 40.2 V | 40.2 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 64.8 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA100CA/TR7 Yageo | 16 |
| - | - | SOD-523 | - | YAGEO | 95 V | - | 1000 | 3 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA100CA | 3.3 W | - | 400 W | - | - | - | Details | - | - | MouseReel | P4SMA | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 85.5 V | 85.5 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 137 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6SMB11A/TR13 Yageo | 2716 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 11 V | - | 3000 | 39.1 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB11A | - | - | 600 W | Active | - | - | Details | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | 9.4 V | Unidirectional | - | 1 Channel | - | No | 10.5V | 600W | 39.1A | 15.6V | 15.6 V | 9.4V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA220A/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 209 V | - | 1000 | 1.3 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA220A | 3.3 W | - | 400 W | - | - | - | Details | - | - | MouseReel | P4SMA | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 185 V | 185 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 328 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6SMB170A-AT/TR13 Yageo | 33 |
| - | - | DO-214AA-2 | - | YAGEO | 162 V | - | 3000 | 2.6 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB170A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 145 V | 145 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 234 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6SMB200CA/TR13 Yageo | 3346 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 200 V | - | 3000 | 2.2 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | P6SMB200CA | - | 600W | 600 W | Active | - | 171V | Details | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | 171 V | Unidirectional | - | 1 Channel | - | No | 190V | 600W | 2.2A | 274V | 274 V | 171V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA47A/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 44.7 V | - | 1000 | 6.3 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA47A | 3.3 W | - | 400 W | - | - | - | Details | - | - | MouseReel | P4SMA | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 40.2 V | 40.2 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 64.8 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4KE510A/TR13 Yageo | 33 |
| - | - | DO-41 | - | YAGEO | 485 V | - | 5000 | 570 mA | YAGEO | + 150 C | - | - 65 C | - | P4KE510A | 1.5 W | - | 400 W | - | - | - | Details | - | - | MouseReel | P4KE | - | - | - | TVS Diodes / ESD Suppression Diodes | Axial | - | 434 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 698 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4KE43CA/B Yageo | 16 |
| - | - | DO-41 | - | YAGEO | 40.9 V | - | 3000 | 6.9 A | YAGEO | + 150 C | - | - 65 C | - | P4KE43CA | 1.5 W | - | 400 W | - | - | - | Details | - | - | Bulk | P4KE | - | - | - | TVS Diodes / ESD Suppression Diodes | Axial | - | 36.8 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 59.3 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes |