- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Resistor Type | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Adjustment Type | Product Type | Number of Turns | Bidirectional Channels | Capacitance @ Frequency | Resistance Tolerance | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB33A-AT/TR13 Yageo | 2433 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 31.4 V | 3000 | 13.3 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB33A-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB-AT | - | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 28.2 V | 28.2 V | Unidirectional | 1 Channel | No | 31.4V | 600W | 13.3A | 45.7V | 45.7 V | 28.2V | 1 | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB170CA/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 162 V | 500 | 2.6 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB170CA | 5 W | - | 600 W | - | - | - | Details | 0.003280 oz | - | - | MouseReel | P6SMB | 100 ppm/°C | - | - | - | TVS Diodes / ESD Suppression Diodes | 0.06 W | - | SMD/SMT | 145 V | 145 V | Bidirectional | 1 Channel | - | - | - | - | - | 234 V | - | - | Top Adjust | TVS Diodes | 23 | - | - | 10 | ESD Suppressors / TVS Diodes | 9.7 mm | 5 mm | ||
![]() P6SMB24CA-AT/TR13 Yageo | 2433 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 22.8 V | 3000 | 18.4 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB24CA-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB-AT | - | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 20.5 V | 20.5 V | Bidirectional | 1 Channel | No | 22.8V | 600W | 18.4A | 33.2V | 33.2 V | 20.5V | - | - | TVS Diodes | - | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB180CA/TR13 Yageo | 2716 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 180 V | 3000 | 2.5 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB180CA | - | - | 600 W | Active | - | - | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 154 V | Unidirectional | 1 Channel | No | 171V | 600W | 2.5A | 246V | 246 V | 154V | - | - | TVS Diodes | - | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB30A-AT/TR7 Yageo | 16 |
| - | - | DO-214AA-2 | - | YAGEO | 28.5 V | 500 | 14.7 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB30A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 25.6 V | 25.6 V | Unidirectional | 1 Channel | - | - | - | - | - | 41.4 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB530CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 503.5 V | 500 | 800 mA | YAGEO | + 150 C | - | - 65 C | - | P6SMB530CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 450 V | 450 V | Bidirectional | 1 Channel | - | - | - | - | - | 725 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB20A/TR13 Yageo | In Stock | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 19 V | 3000 | 22 A | YAGEO | + 150 C | YAGEO | - 65 C | - | P6SMB20A | 5 W | - | 600 W | Active | - | - | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | -1,200, 0 ppm/°C | Zener | 470 | General Purpose | TVS Diodes / ESD Suppression Diodes | 0.5 W | High Reliability | SMD/SMT | 17.1 V | 17.1 V | Unidirectional | 1 Channel | No | 19V | 600W | 22A | 27.7V | 27.7 V | 17.1V | 1 | - | TVS Diodes | - | - | - | 5 | ESD Suppressors / TVS Diodes | 9 mm | - | ||
![]() P6SMB150A/TR13 Yageo | 27079 | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 150 V | 3000 | 2.9 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB150A | - | 600W | 600 W | Active | - | 128V | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 128 V | Unidirectional | 1 Channel | No | 143V | 600W | 2.9A | 207V | 207 V | 128V | 1 | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB20CA-AT/TR7 Yageo | 433 |
| - | - | DO-214AA-2 | - | YAGEO | 19 V | 500 | 22 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB20CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 17.1 V | 17.1 V | Bidirectional | 1 Channel | - | - | - | - | - | 27.7 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB130A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 124 V | 3000 | 3.4 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB130A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 111 V | 111 V | Unidirectional | 1 Channel | - | - | - | - | - | 179 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB36CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 36 V | 500 | - | YAGEO | + 150 C | - | - 65 C | - | P6SMB36CA-AT | - | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | 300 V | - | MouseReel | P6SMB-AT | ± 100ppm/°C | - | 2.2 MOhm | - | TVS Diodes / ESD Suppression Diodes | 6 W | High Power | SMD/SMT | - | 30.8 V | Unidirectional | 1 Channel | - | - | - | - | - | 49.9 V | - | - | - | TVS Diodes | - | - | - | ± 1% | ESD Suppressors / TVS Diodes | 11.6 mm | 6.85 mm | ||
![]() P6SMB47CA-AT/TR13 Yageo | 46 |
| - | - | DO-214AA-2 | - | YAGEO | 44.7 V | 3000 | 9.4 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB47CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | -65 to 200 °C | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 40.2 V | 40.2 V | Bidirectional | 1 Channel | - | - | - | - | - | 64.8 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB440CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 418 V | 500 | 1 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB440CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 376 V | 376 V | Bidirectional | 1 Channel | - | - | - | - | - | 602 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB62CA-AT/TR7 Yageo | 46 |
| - | - | DO-214AA-2 | - | YAGEO | 58.9 V | 500 | 7.2 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB62CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 53 V | 53 V | Bidirectional | 1 Channel | - | - | - | - | - | 85 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB43A-AT/TR13 Yageo | 2698 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 40.9 V | 3000 | 10.3 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB43A-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB-AT | - | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 36.8 V | 36.8 V | Unidirectional | 1 Channel | No | 40.9V | 600W | 10.3A | 59.3V | 59.3 V | 36.8V | 1 | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB15CA-AT/TR13 Yageo | 27016 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 14.3 V | 3000 | 28.8 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB15CA-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB-AT | - | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 12.8 V | 12.8 V | Bidirectional | 1 Channel | No | 14.3V | 600W | 28.8A | 21.2V | 21.2 V | 12.8V | - | - | TVS Diodes | - | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB510CA/TR13 Yageo | 2425 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 485 V | 3000 | 900 mA | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB510CA | 5 W | - | 600 W | Active | - | - | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 434 V | 434 V | Bidirectional | 1 Channel | No | 485V | 600W | 900mA | 698V | 698 V | 434V | - | - | TVS Diodes | - | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB24A-AT/TR13 Yageo | 2433 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 22.8 V | 3000 | 18.4 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB24A-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB-AT | - | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 20.5 V | 20.5 V | Unidirectional | 1 Channel | No | 22.8V | 600W | 18.4A | 33.2V | 33.2 V | 20.5V | 1 | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB300CA/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 285 V | 500 | 1.5 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB300CA | 5 W | - | 600 W | - | - | - | Details | 0.003280 oz | - | - | MouseReel | P6SMB | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 256 V | 256 V | Bidirectional | 1 Channel | - | - | - | - | - | 414 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB47CA/TR13 Yageo | 3015 | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 44.7 V | 3000 | 9.4 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB47CA | 5 W | 600W | 600 W | Active | - | 40.2V | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 40.2 V | 40.2 V | Bidirectional | 1 Channel | No | 44.7V | 600W | 9.4A | 64.8V | 64.8 V | 40.2V | - | - | TVS Diodes | - | 1 | - | - | ESD Suppressors / TVS Diodes | - | - |