- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Capacitance @ Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB75A/TR13 YAGEO | 21766 | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | YAGEO | 75 V | 3000 | 5.9 A | YAGEO | + 150 C | YAGEO | - 65 C | P6SMB7.5A | - | 600W | 600 W | Active | - | 6.4V | Details | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | 64.1 V | Unidirectional | 1 Channel | No | 71.3V | 600W | 5.9A | 103V | 103 V | 64.1V | 1 | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() P6SMB75A-AT/TR13 YAGEO | 3317 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | YAGEO | 71.3 V | 3000 | 5.9 A | YAGEO | + 150 C | YAGEO | - 65 C | P6SMB75A-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, P6SMB-AT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 64.1 V | 64.1 V | Unidirectional | 1 Channel | No | 71.3V | 600W | 5.9A | 103V | 103 V | 64.1V | 1 | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() 5KP60CA/TR13 Yageo | 41 |
| - | - | P600-2 | - | - | 66.7 V | 800 | 52.7 A | - | + 175 C | - | - 55 C | 5KP60CA | 8 W | - | 5 kW | - | - | - | Details | 0.074075 oz | - | Reel | 5KP | - | - | - | Axial | - | 60 V | Bidirectional | 1 Channel | - | - | - | - | - | 96.8 V | - | - | - | - | - | ||
![]() P4SMA150CA-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | - | 143 V | 5000 | 2 A | - | + 150 C | - | - 65 C | P4SMA150CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | MouseReel | P4SMA-AT | - | - | - | SMD/SMT | 128 V | 128 V | Bidirectional | 1 Channel | - | - | - | - | - | 207 V | - | - | TVS Diodes | - | - | ||
![]() P4KE75A/TR13 Yageo | 41 |
| - | - | DO-41 | - | - | 71.3 V | 5000 | 4 A | - | + 150 C | - | - 65 C | P4KE75A | 1.5 W | - | 400 W | - | - | - | Details | - | - | MouseReel | P4KE | - | - | - | Axial | - | 64.1 V | Unidirectional | 1 Channel | - | - | - | - | - | 103 V | - | - | - | - | - | ||
![]() P4SMA100CA-AT/TR7 Yageo | 11 |
| - | - | - | - | - | - | 1000 | - | - | - | - | - | P4SMA100CA-AT | - | - | - | - | AEC-Q101 | - | Details | - | - | MouseReel | P4SMA-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATS33A-2CF/TR13 Yageo | In Stock | - | - | - | P600-2 | - | - | 36.7 V | 800 | - | - | + 150 C | - | - 55 C | ATS33A-2CF | - | - | 10 kW | - | AEC-Q101 | - | Details | - | - | Reel | ATS-2CF | - | - | - | Axial | - | 33 V | Unidirectional | 1 Channel | - | - | - | - | - | 53 V | - | - | TVS Diodes | - | - | ||
![]() ATS36C-2CF/TR13 Yageo | 50 |
| - | - | P600-2 | - | - | 40 V | 800 | - | - | + 150 C | - | - 55 C | ATS36C-2CF | - | - | 10 kW | - | AEC-Q101 | - | Details | - | - | Reel | ATS-2CF | - | - | - | Axial | - | 36 V | Bidirectional | 1 Channel | - | - | - | - | - | 58.1 V | - | - | TVS Diodes | - | - | ||
![]() P4KE170A/B Yageo | In Stock | - | - | - | DO-41 | - | - | 162 V | 3000 | 1.8 A | - | + 150 C | - | - 65 C | P4KE170A | 1.5 W | - | 400 W | - | - | - | Details | - | - | Bulk | P4KE | - | - | - | Axial | - | 145 V | Unidirectional | 1 Channel | - | - | - | - | - | 234 V | - | - | - | - | - | ||
![]() P4SMA12CA-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | - | 11.4 V | 5000 | 24.6 A | - | + 150 C | - | - 65 C | P4SMA12CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | MouseReel | P4SMA-AT | - | - | - | SMD/SMT | 10.2 V | 10.2 V | Bidirectional | 1 Channel | - | - | - | - | - | 16.7 V | - | - | TVS Diodes | - | - | ||
![]() P4SMA82CA-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | - | 77.9 V | 5000 | - | - | + 150 C | - | - 55 C | P4SMA82CA-AT | - | - | 400 W | - | AEC-Q101 | - | Details | - | - | MouseReel | P4SMA-AT | - | - | - | SMD/SMT | - | 70.1 V | Bidirectional | 1 Channel | - | - | - | - | - | 113 V | - | - | TVS Diodes | - | - | ||
![]() P4SMA30A-AT/TR7 Yageo | 50 |
| - | - | SOD-523 | - | - | 28.5 V | 1000 | 9.9 A | - | + 150 C | - | - 65 C | P4SMA30A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | MouseReel | P4SMA-AT | - | - | - | SMD/SMT | 25.6 V | 25.6 V | Unidirectional | 1 Channel | - | - | - | - | - | 41.4 V | - | - | TVS Diodes | - | - | ||
![]() P6KE36CA/TR13 Yageo | 11 |
| - | - | DO-15-2 | - | - | 34.2 V | 4000 | 12.2 A | - | + 175 C | - | - 55 C | P6KE36CA | 5 W | - | 600 W | - | - | - | Details | 0.014110 oz | - | MouseReel | P6KE | - | - | - | Axial | - | 30.8 V | Bidirectional | 1 Channel | - | - | - | - | - | 49.9 V | - | - | - | - | - | ||
![]() P4SMA43A-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | - | 40.9 V | 5000 | 6.9 A | - | + 150 C | - | - 65 C | P4SMA43A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | MouseReel | P4SMA-AT | - | - | - | SMD/SMT | 36.8 V | 36.8 V | Unidirectional | 1 Channel | - | - | - | - | - | 59.3 V | - | - | TVS Diodes | - | - | ||
![]() SA190A/B Yageo | 41 |
| - | - | SOD-523 | - | - | 211 V | 2000 | 1.6 A | - | + 150 C | - | - 65 C | SA190A | 3 W | - | 500 W | - | - | - | Details | - | - | Bulk | SA | - | - | - | Axial | 190 V | 190 V | Unidirectional | 1 Channel | - | - | - | - | - | 308 V | - | - | - | - | - | ||
![]() P4SMA15A-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | - | 14.3 V | 5000 | 19.3 A | - | + 150 C | - | - 65 C | P4SMA15A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | MouseReel | P4SMA-AT | - | - | - | SMD/SMT | 12.8 V | 12.8 V | Unidirectional | 1 Channel | - | - | - | - | - | 21.2 V | - | - | TVS Diodes | - | - | ||
![]() P6KE300CA/TR13 Yageo | 41 |
| - | - | DO-15-2 | - | - | 285 V | 4000 | 1.5 A | - | + 175 C | - | - 55 C | P6KE300CA | 5 W | - | 600 W | - | - | - | Details | 0.014110 oz | - | MouseReel | P6KE | - | - | - | Axial | - | 256 V | Bidirectional | 1 Channel | - | - | - | - | - | 414 V | - | - | - | - | - | ||
![]() P4SMA51CA-AT/TR13 Yageo | 41 |
| - | - | SOD-523 | - | - | 48.5 V | 5000 | 5.8 A | - | + 150 C | - | - 65 C | P4SMA51CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | MouseReel | P4SMA-AT | - | - | - | SMD/SMT | 43.6 V | 43.6 V | Bidirectional | 1 Channel | - | - | - | - | - | 70.1 V | - | - | TVS Diodes | - | - | ||
![]() P4SMA30A-AT/TR13 Yageo | 41 |
| - | - | SOD-523 | - | - | 28.5 V | 5000 | 9.9 A | - | + 150 C | - | - 65 C | P4SMA30A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | MouseReel | P4SMA-AT | - | - | - | SMD/SMT | 25.6 V | 25.6 V | Unidirectional | 1 Channel | - | - | - | - | - | 41.4 V | - | - | TVS Diodes | - | - | ||
![]() P4SMA82A/TR13 Yageo | 11 |
| - | - | SOD-523 | - | - | 7.79 V | 5000 | - | - | + 150 C | - | - 55 C | P4SMA82A | - | - | 400 W | - | - | - | Details | - | - | MouseReel | P4SMA | - | - | - | SMD/SMT | - | 7.02 V | Unidirectional | 1 Channel | - | - | - | - | - | 12.1 V | - | - | TVS Diodes | - | - |