- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Risk Rank | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Reach Compliance Code | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE110CA/B Yageo | In Stock | - | - | - | DO-15-2 | - | - | 105 V | 2000 | - | 4 A | - | - | + 175 C | - | - 55 C | - | P6KE110CA | - | 5 W | - | 600 W | - | - | - | - | Details | 0.014110 oz | - | - | - | Bulk | P6KE | - | - | - | - | Axial | - | 94 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 152 V | - | - | - | - | - | - | ||
![]() P6KE540CA/TR13 Yageo | 21 |
| - | - | DO-15-2 | - | - | 513 V | 4000 | - | 800 mA | - | - | + 175 C | - | - 55 C | - | P6KE540CA | - | 5 W | - | 600 W | - | - | - | - | Details | 0.014110 oz | - | - | - | MouseReel | P6KE | - | - | - | - | Axial | - | 459 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 740 V | - | - | - | - | - | - | ||
![]() P6KE540CA/B Yageo | In Stock | - | - | - | DO-15-2 | - | - | 513 V | 2000 | - | 800 mA | - | - | + 175 C | - | - 55 C | - | P6KE540CA | - | 5 W | - | 600 W | - | - | - | - | Details | 0.014110 oz | - | - | - | Bulk | P6KE | - | - | - | - | Axial | - | 459 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 740 V | - | - | - | - | - | - | ||
![]() P4SMA75A/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | - | 71.3 V | 1000 | - | - | - | - | + 150 C | - | - 55 C | - | P4SMA75A | - | - | - | 400 W | - | - | - | - | Details | - | - | - | - | MouseReel | P4SMA | - | - | - | - | SMD/SMT | - | 64.1 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 103 V | - | - | TVS Diodes | - | - | - | ||
![]() P4KE11A/TR13 Yageo | In Stock | - | - | - | DO-41 | - | - | 10.5 V | 5000 | - | 26.3 A | - | - | + 150 C | - | - 65 C | - | P4KE11A | - | 1.5 W | - | 400 W | - | - | - | - | Details | - | - | - | - | MouseReel | P4KE | - | - | - | - | Axial | - | 9.4 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 15.6 V | - | - | - | - | - | - | ||
![]() P6SMB75CA/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | - | 71.3 V | 500 | - | - | - | - | + 150 C | - | - 55 C | - | P6SMB75CA | - | - | - | 600 W | - | - | - | - | Details | - | - | - | - | MouseReel | P6SMB | - | - | - | - | SMD/SMT | - | 64.1 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 103 V | - | - | - | - | - | - | ||
![]() P4SMA130A-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | - | 124 V | 5000 | - | 2.3 A | - | - | + 150 C | - | - 65 C | - | P4SMA130A-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | Details | - | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | SMD/SMT | 111 V | 111 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 179 V | - | - | TVS Diodes | - | - | - | ||
![]() P4SMA18A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | - | 17.1 V | 1000 | - | 16.1 A | - | - | + 150 C | - | - 65 C | - | P4SMA18A-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | Details | - | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | SMD/SMT | 15.3 V | 15.3 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 25.2 V | - | - | TVS Diodes | - | - | - | ||
![]() P4SMA75CA-AT/TR7 Yageo | 34 |
| - | - | SOD-523 | - | - | 71.3 V | 1000 | - | 4 A | - | - | + 150 C | - | - 65 C | - | P4SMA75CA-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | Details | - | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | SMD/SMT | 64.1 V | 64.1 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 103 V | - | - | TVS Diodes | - | - | - | ||
![]() P6SMB82CA/TR13 Yageo | 25 |
| - | - | DO-214AA-2 | - | - | 8.2 V | 3000 | - | 50.4 A | - | - | + 150 C | - | - 65 C | - | P6SMB82CA | - | - | - | 600 W | - | - | - | - | Details | 0.003280 oz | - | - | - | MouseReel | P6SMB | - | - | - | - | SMD/SMT | - | 7.02 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 12.1 V | - | - | - | - | - | - | ||
![]() P6SMB16A/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | 15.2 V | 500 | - | 27.1 A | - | - | + 150 C | - | - 65 C | - | P6SMB16A | - | 5 W | - | 600 W | - | - | - | - | Details | 0.003280 oz | - | - | - | MouseReel | P6SMB | - | - | - | - | SMD/SMT | 16.3 V | 16.3 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 22.5 V | - | - | - | - | - | - | ||
![]() 30KPA48CA/B Yageo | 25 |
| - | - | P600 | - | - | 59.24 V | 300 | - | 371.3 A | - | - | + 175 C | - | - 55 C | - | 30KPA48CA | - | - | - | 30 kW | - | - | - | - | Details | 0.097921 oz | - | - | - | Bulk | 30KPA | - | - | - | - | Axial | - | 48 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 81.6 V | - | - | - | - | - | - | ||
![]() SMAJ33CA-AT/TR13 YAGEO | 3858 | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | YAGEO | 36.7 V | 5000 | - | 7.5 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | SMAJ33CA-AT | - | 3.3 W | 400W | 400 W | Active | AEC-Q101 | 33V | - | Details | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, SMAJ-AT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 33 V | 33 V | Bidirectional | 1 Channel | - | No | 36.7V | 400W | 7.5A | 53.3V | 53.3 V | 33V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() SMDJ6.0CA/TR7 YAGEO | 29 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | YAGEO | 66.7 V | 500 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | Tape & Reel (TR) | SMDJ60CA | - | - | - | 3 kW | Active | - | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 60 V | Bidirectional | 1 Channel | - | No | 6.67V | 3000W (3kW) | 291.3A | 10.3V | 96.8 V | 6V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE16CA/B YAGEO | 1013 | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | YAGEO | 15.2 V | 2000 | - | 27.1 A | YAGEO | - | + 175 C | YAGEO | - 55 C | Box | P6KE16CA | - | 5 W | 600W | 600 W | Active | - | 13.6V | - | Details | 0.014110 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Bulk | P6KE | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 13.6 V | Bidirectional | 1 Channel | - | No | 15.2V | 600W | 27.1A | 22.5V | 22.5 V | 13.6V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE33A/B YAGEO | 2424 | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | YAGEO | 31.4 V | 2000 | - | 13.3 A | YAGEO | - | + 175 C | YAGEO | - 55 C | Box | P6KE33A | - | 5 W | 600W | 600 W | Active | - | 28.2V | - | Details | 0.014110 oz | - | - | -55°C ~ 150°C (TJ) | Bulk | P6KE | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 28.2 V | Unidirectional | 1 Channel | - | No | 31.4V | 600W | 13.3A | 45.7V | 45.7 V | 28.2V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE91A/B YAGEO | 49 |
| - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | YAGEO | 8.65 V | 1000 | YAGEO CORP | 113.4 A | YAGEO | 1.5KE9.1A/B | + 175 C | YAGEO | - 55 C | Box | 1.5KE9.1A | Active | 6.5 W | - | 1.5 kW | Active | - | - | 5.6 | Details | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Bulk | 1.5KE | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | compliant | Axial | - | 7.78 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 86.5V | 1500W (1.5kW) | 12.2A | 125V | 13.4 V | 77.8V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE250A/B YAGEO | 1398 | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | YAGEO | 250 V | 2000 | - | 1.8 A | YAGEO | - | + 175 C | YAGEO | - 55 C | Box | P6KE250A | - | - | 600W | 600 W | Active | - | 214V | - | Details | 0.015238 oz | - | - | -55°C ~ 150°C (TJ) | Bulk | P6KE | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 214 V | Unidirectional | 1 Channel | - | No | 237V | 600W | 1.8A | 344V | 344 V | 214V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() UBT23A05L02 YAGEO | 3583 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | YAGEO | - | 3000 | - | - | YAGEO | - | - | YAGEO | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | UBT | Steering (Rail to Rail) | HDMI, USB | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | Yes | 6V | - | 4A (8/20μs) | 15V | - | 5V (Max) | 2 | ESD Suppressors | - | 0.8pF @ 1MHz | ESD Suppressors / TVS Diodes | ||
![]() UDD32C05L01-AT YAGEO | 2652 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | YAGEO | 6 V | 15000 | - | 17 A | YAGEO | - | + 150 C | YAGEO | - 55 C | - | - | - | - | - | 350 W | Active | AEC-Q101 | - | - | Details | 0.000145 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Reel | UDD-AT | Zener | DVI, Ethernet, USB | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 5 V | Bidirectional | 1 Channel | - | No | 6V | 350W | 17A (8/20μs) | 18.3V | 18.3 V | 5V (Max) | - | ESD Suppressors | 2 | 0.8pF @ 1MHz | ESD Suppressors / TVS Diodes |