- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Operating Temperature | Packaging | Series | Type | Applications | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA100CA/B Yageo | 41 |
| - | - | SOD-523 | - | 111 V | 2000 | 3.1 A | + 150 C | - | - 65 C | - | SA100CA | 3 W | - | 500 W | - | - | - | Details | - | Bulk | SA | - | - | Axial | 100 V | 100 V | Bidirectional | 1 Channel | - | - | - | - | - | 162 V | - | - | - | - | ||
![]() SMCJ8.5A/TR13 Yageo | 2571 | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | 94.4 V | 3000 | - | + 150 C | YAGEO | - 55 C | Tape & Reel (TR) | SMCJ8.5A | - | 1.5kW | 1.5 kW | Active | - | 85V | Details | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | SMD/SMT | - | 85 V | Unidirectional | 1 Channel | No | 94.4V | 1500W (1.5kW) | 11A | 137V | 137 V | 85V | 1 | TVS Diodes | - | ||
![]() SA200CA/B Yageo | In Stock | - | - | - | SOD-523 | - | 224 V | 2000 | 1.5 A | + 150 C | - | - 65 C | - | SA200CA | 3 W | - | 500 W | - | - | - | Details | - | Bulk | SA | - | - | Axial | 200 V | 200 V | Bidirectional | 1 Channel | - | - | - | - | - | 324 V | - | - | - | - | ||
![]() SMDJ130A-AT/TR7 Yageo | 11 |
| - | - | SOD-523 | - | 144 V | 500 | 14.4 A | + 150 C | - | - 65 C | - | SMDJ130A-AT | 6.5 W | - | 3 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 130 V | 130 V | Unidirectional | 1 Channel | - | - | - | - | - | 209 V | - | - | - | - | ||
![]() SMDJ13CA-AT/TR7 Yageo | 11 |
| - | - | SOD-523 | - | 14.4 V | 500 | 139.5 A | + 150 C | - | - 65 C | - | SMDJ13CA-AT | 6.5 W | - | 3 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 13 V | 13 V | Bidirectional | 1 Channel | - | - | - | - | - | 21.5 V | - | - | - | - | ||
![]() SMDJ220CA-AT/TR7 Yageo | 11 |
| - | - | SOD-523 | - | 246 V | 500 | 8.4 A | + 150 C | - | - 65 C | - | SMDJ220CA-AT | 6.5 W | - | 3 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 220 V | 220 V | Bidirectional | 1 Channel | - | - | - | - | - | 356 V | - | - | - | - | ||
![]() SMDJ8.5A/TR7 Yageo | 11 |
| - | - | SOD-523 | - | 9.44 V | 500 | - | + 150 C | - | - 55 C | - | SMDJ8.5A | - | - | 3 kW | - | - | - | Details | - | MouseReel | SMDJ | - | - | SMD/SMT | - | 8.5 V | Unidirectional | 1 Channel | - | - | - | - | - | 14.4 V | - | - | TVS Diodes | - | ||
![]() SMDJ28A-AT/TR7 Yageo | 11 |
| - | - | - | - | 31.1 V | 500 | 66.1 A | + 150 C | - | - 65 C | - | SMDJ28A-AT | 6.5 W | - | 3 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 28 V | 28 V | Unidirectional | 1 Channel | - | - | - | - | - | 45.4 V | - | - | - | - | ||
![]() SMDJ22A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 24.4 V | 500 | 84.5 A | + 150 C | - | - 65 C | - | SMDJ22A-AT | 6.5 W | - | 3 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 22 V | 22 V | Unidirectional | 1 Channel | - | - | - | - | - | 35.5 V | - | - | - | - | ||
![]() SMDJ220A-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | 246 V | 3000 | 8.4 A | + 150 C | - | - 65 C | - | SMDJ220A-AT | 6.5 W | - | 3 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 220 V | 220 V | Unidirectional | 1 Channel | - | - | - | - | - | 356 V | - | - | - | - | ||
![]() SMDJ17A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 18.9 V | 500 | 108.7 A | + 150 C | - | - 65 C | - | SMDJ17A-AT | 6.5 W | - | 3 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 17 V | 17 V | Unidirectional | 1 Channel | - | - | - | - | - | 27.6 V | - | - | - | - | ||
![]() SMDJ51CA-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | 56.7 V | 3000 | 36.4 A | + 150 C | - | - 65 C | - | SMDJ51CA-AT | 6.5 W | - | 3 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 51 V | 51 V | Bidirectional | 1 Channel | - | - | - | - | - | 82.4 V | - | - | - | - | ||
![]() SMDJ48A-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | 53.3 V | 3000 | 38.8 A | + 150 C | - | - 65 C | - | SMDJ48A-AT | 6.5 W | - | 3 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 48 V | 48 V | Unidirectional | 1 Channel | - | - | - | - | - | 77.4 V | - | - | - | - | ||
![]() SMDJ6.0A-AT/TR13 Yageo | 41 |
| - | - | SOD-523 | - | 6.67 V | 3000 | - | + 150 C | - | - 55 C | - | SMDJ6.0A-AT | - | - | 3 kW | - | AEC-Q101 | - | Details | - | Reel | SMDJ-AT | - | - | SMD/SMT | - | 6 V | Unidirectional | 1 Channel | - | - | - | - | - | 10.3 V | - | - | TVS Diodes | - | ||
![]() SMDJ30CA-AT/TR7 Yageo | 11 |
| - | - | SOD-523 | - | 31.1 V | 500 | 66.1 A | + 150 C | - | - 65 C | - | SMDJ30CA-AT | 6.5 W | - | 3 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 30 V | 30 V | Bidirectional | 1 Channel | - | - | - | - | - | 45.4 V | - | - | - | - | ||
![]() SMDJ40A-AT/TR13 Yageo | 11 |
| - | - | SOD-523 | - | 44.4 V | 3000 | 46.5 A | + 150 C | - | - 65 C | - | SMDJ40A-AT | 6.5 W | - | 3 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 40 V | 40 V | Unidirectional | 1 Channel | - | - | - | - | - | 64.5 V | - | - | - | - | ||
![]() SMDJ70CA-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | 77.8 V | 3000 | - | + 150 C | - | - 55 C | - | SMDJ70CA-AT | - | - | 3 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | - | 70 V | Bidirectional | 1 Channel | - | - | - | - | - | 113 V | - | - | TVS Diodes | - | ||
![]() SMDJ58A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 64.4 V | 500 | 32.1 A | + 150 C | - | - 65 C | - | SMDJ58A-AT | 6.5 W | - | 3 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 58 V | 58 V | Unidirectional | 1 Channel | - | - | - | - | - | 93.6 V | - | - | - | - | ||
![]() SMDJ33CA-AT/TR7 Yageo | In Stock | - | - | - | - | - | 36.7 V | 500 | 56.3 A | + 150 C | - | - 65 C | - | SMDJ33CA-AT | 6.5 W | - | 3 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 33 V | 33 V | Bidirectional | 1 Channel | - | - | - | - | - | 53.3 V | - | - | - | - | ||
![]() SMCJ85CA-AT/TR7 Yageo | 41 |
| - | - | SOD-523 | - | 94.4 V | 500 | - | + 150 C | - | - 55 C | - | SMCJ85CA-AT | - | - | 1.5 kW | - | AEC-Q101 | - | Details | - | MouseReel | SMCJ-AT | - | - | SMD/SMT | - | 85 V | Bidirectional | 1 Channel | - | - | - | - | - | 137 V | - | - | TVS Diodes | - |