- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Base/Housing Material | Body Orientation | Brand | Breakdown Voltage / V | Contact Materials | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Termination Method | Unit Weight | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Applications | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Resistor Type | Pin Count | Termination Style | Number of Contacts | Housing Color | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Number of Ports | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Resistance Tolerance | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ130A-AT/TR7 Yageo | In Stock | - | - | - | - | DO-214AC-2 | - | - | - | - | YAGEO | 144 V | - | 5.4 | 1000 | 1.9 A | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ130A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | 0.002258 oz | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 130 V | 130 V | Unidirectional | 1 Channel | - | 78 | - | - | - | - | - | 209 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ170A-AT/TR7 Yageo | In Stock | - | - | - | - | DO-214AC-2 | - | - | - | - | YAGEO | 189 V | - | - | 1000 | 1.5 A | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ170A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | 0.002258 oz | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 170 V | 170 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 275 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ14CA-AT/TR7 Yageo | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | - | YAGEO | 15.6 V | - | - | 500 | 25.9 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ14CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 14 V | 14 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 23.2 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB110A/TR13 Yageo | 2099 |
| - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | - | YAGEO | 110 V | - | - | 3000 | 4 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB110A | - | - | 600 W | Active | - | - | Details | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | - | 94 V | Unidirectional | 1 Channel | - | - | No | 105V | 600W | 4A | 152V | 152 V | 94V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB530CA/TR13 Yageo | 1413 |
| - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | - | YAGEO | 503.5 V | - | - | 3000 | 800 mA | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB530CA | 5 W | - | 600 W | Active | - | - | Details | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 450 V | 450 V | Bidirectional | 1 Channel | - | - | No | 503.5V | 600W | 800mA | 725V | 725 V | 450V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ64CA/TR13 Yageo | 3238 | - | - | Tin | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | Polyamide 66 | Right Angle | YAGEO | 71.1 V | Brass/Phosphor Bronze | - | 5000 | 3.9 A | YAGEO | + 150 C | YAGEO | - 65 C | Cable Mount | Tape & Reel (TR) | SMAJ64CA | 3.3 W | 400W | 400 W | Active | - | 64V | Details | Screw | 0.002258 oz | - | 30 to 12, 30 AWG | -40 to 105 °C | MouseReel | SMAJ | - | Terminal Block | - | General Purpose | 1 | Plug | TVS Diodes / ESD Suppression Diodes | - | 10.1600 mm | - | - | SMD/SMT | - | Green | 64 V | 64 V | Bidirectional | 1 Channel | - | - | No | 71.1V | 400W | 3.9A | 103V | 103 V | 64V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | 15.24 mm | - | ||
![]() P6SMB33A/TR13 Yageo | 26116 |
| - | Gold | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | 5 | Nylon | Right Angle | YAGEO | 31.4 V | Copper Alloy | - | 3000 | 13.3 A | YAGEO | + 150 C | YAGEO | - 65 C | Panel Mount/Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB33A | 5 W | - | 600 W | Active | - | - | Details | Solder | 0.003280 oz | - | - | -30 to 85 °C | MouseReel | P6SMB | - | Micro USB Type AB | - | General Purpose | - | PL | TVS Diodes / ESD Suppression Diodes | - | 0.6500 mm | - | 5 | SMD/SMT | 5 POS | - | 28.2 V | 28.2 V | Unidirectional | 1 Channel | 1 | - | No | 31.4V | 600W | 13.3A | 45.7V | 45.7 V | 28.2V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | 8.3 | - | ||
![]() P6SMB16A/TR13 Yageo | 33 |
| - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | - | YAGEO | 16 V | - | - | 3000 | 27.1 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB16A | - | - | 600 W | Active | - | - | Details | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | - | 13.6 V | Unidirectional | 1 Channel | - | - | No | 15.2V | 600W | 27.1A | 22.5V | 22.5 V | 13.6V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB150CA-AT/TR7 Yageo | 16 |
| - | - | - | DO-214AA-2 | - | - | - | - | YAGEO | 143 V | - | - | 500 | 2.9 A | YAGEO | + 150 C | - | - 65 C | - | - | P6SMB150CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | - | MouseReel | P6SMB-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 128 V | 128 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 207 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB550A-AT/TR7 Yageo | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | - | YAGEO | 522.5 V | - | - | 500 | 800 mA | YAGEO | + 150 C | - | - 65 C | - | - | P6SMB550A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | - | MouseReel | P6SMB-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 467 V | 467 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 760 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB440CA-AT/TR13 Yageo | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | - | YAGEO | 418 V | - | - | 3000 | 1 A | YAGEO | + 150 C | - | - 65 C | - | - | P6SMB440CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | - | MouseReel | P6SMB-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 376 V | 376 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 602 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ33CA-AT/TR7 Yageo | 282 | - | - | - | - | DO-214AA-2 | - | - | - | - | YAGEO | 36.7 V | - | - | 500 | 11.3 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ33CA-AT | 5 W | 600W | 600 W | - | AEC-Q200 | 33V | Details | - | 0.003280 oz | - | - | - | MouseReel | SMBJ-AT | 200 ppm/°C | - | 1.21 kOhm | - | - | - | TVS Diodes / ESD Suppression Diodes | 0.05 W | - | Automotive | - | SMD/SMT | - | - | 33 V | 33 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 53.3 V | - | - | TVS Diodes | - | - | 1 | ESD Suppressors / TVS Diodes | 0.6 mm | 0.3 mm | ||
![]() P6SMB180A-AT/TR13 Yageo | 46 |
| - | - | - | DO-214AA-2 | - | - | - | - | YAGEO | 171 V | - | - | 3000 | 2.5 A | YAGEO | + 150 C | - | - 65 C | - | - | P6SMB180A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | - | MouseReel | P6SMB-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 154 V | 154 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 246 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ12CA-AT/TR7 Yageo | 33 |
| - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | - | YAGEO | 13.3 V | - | - | 1000 | 20.1 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMAJ12CA-AT | 3.3 W | - | 400 W | Active | AEC-Q101 | - | Details | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ-AT | - | Zener | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 12 V | 12 V | Bidirectional | 1 Channel | - | - | No | 13.3V | 400W | 20.1A | 19.9V | 19.9 V | 12V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ11CA/TR13 Yageo | In Stock | - | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | - | YAGEO | 12.2 V | - | - | 5000 | 22 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMAJ11CA | 3.3 W | - | 400 W | Active | - | - | Details | - | 0.002258 oz | 75 V | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | 200.0000 ppm/°C | Zener | 10 kOhm | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | 0.1 W | - | High Power | - | SMD/SMT | - | - | 11 V | 11 V | Bidirectional | 1 Channel | - | - | No | 12.2V | 400W | 22A | 18.2V | 18.2 V | 11V | - | TVS Diodes | 1 | - | 5 | ESD Suppressors / TVS Diodes | 1.6 mm | 0.8 mm | ||
![]() SMBJ110A/TR13 Yageo | 2707 | - | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | - | YAGEO | - | - | - | 3000 | 3.4 A | YAGEO | - | YAGEO | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ110A | - | 600W | - | Active | - | 110V | Details | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 122V | 600W | 3.4A | 177V | 177 V | 110V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ160A/TR13 Yageo | 16 |
| - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | - | YAGEO | 178 V | - | - | 5000 | 1.5 A | YAGEO | + 150 C | YAGEO | - 65 C | - | - | SMAJ160A | 3.3 W | - | 400 W | Active | - | - | Details | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 160 V | 160 V | Unidirectional | 1 Channel | - | - | No | 178V | 400W | 1.5A | 259V | 259 V | 160V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ14A-AT/TR7 Yageo | In Stock | - | - | - | - | DO-214AC-2 | - | - | - | - | YAGEO | 15.6 V | - | - | 1000 | 17.2 A | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ14A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | 0.002258 oz | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 14 V | 14 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 23.2 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB220CA/TR7 Yageo | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | - | YAGEO | 209 V | - | - | 500 | 1.9 A | YAGEO | + 150 C | - | - 65 C | - | - | P6SMB220CA | 5 W | - | 600 W | - | - | - | Details | - | 0.003280 oz | 200 V | - | - | MouseReel | P6SMB | ± 100ppm/°C | - | 2.2 MOhm | - | - | - | TVS Diodes / ESD Suppression Diodes | 0.25 W | - | High Power | - | SMD/SMT | - | - | 185 V | 185 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 328 V | - | - | TVS Diodes | - | - | 1 | ESD Suppressors / TVS Diodes | 3.1 mm | 1.55 mm | ||
![]() P6SMB150CA-AT/TR13 Yageo | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | - | YAGEO | 143 V | - | - | 3000 | 2.9 A | YAGEO | + 150 C | - | - 65 C | - | - | P6SMB150CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | - | MouseReel | P6SMB-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | - | 128 V | 128 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 207 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - |