- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Working Voltage | Failure Rate | Polarity | Current - Supply (Disable) (Max) | Configuration | Number of Channels | Accessory Type | Power Line Protection | Spread Spectrum Bandwidth | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Screening Level | ESD Protection | Absolute Pull Range (APR) | Features | Operating Voltage | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SJD12A20L01 Yageo | 2926 |
| - | Surface Mount | SOD-123-2 | SOD-123S | SJD12A | - | 22.2 V | - | - | 3000 | - | 6.2 A | - | + 150 C | YAGEO | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | 1 kW | Active | - | - | Details | - | - | - | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | SJDA/C | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 20 V | - | Unidirectional | - | - | 1 Channel | - | No | - | 22.2V | 1000W (1kW) | 6.2A | 32.4V | 32.4 V | 20V | - | 1 | - | - | - | - | - | - | - | 20V | - | - | - | ||
![]() P6SMB440CA/TR7 Yageo | 531 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | 440 V | - | - | 500 | - | 1 A | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB440CA | - | - | 600 W | Active | - | - | Details | - | 0.003280 oz | - | 30 kV | 30 kV | -65°C ~ 150°C (TJ) | MouseReel | P6SMB | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 376 V | - | Bidirectional | - | - | 1 Channel | - | No | - | 418V | 600W | 1A | 602V | 602 V | 376V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() SJD12A12L01 Yageo | 3461 | - | - | Surface Mount | SOD-123-2 | SOD-123S | SJD12A | - | 13.3 V | - | Uni-Directional | 3000 | - | 10.1 A | - | + 150 C | YAGEO | - 55 C | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 1000 W | 1 kW | Active | - | - | Details | SOD-123S | - | Industrial grade | 15 kV | 8 kV | -55 to 150 °C | MouseReel | SJDA/C | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | 2 | SMD/SMT | - | - | - | - | 12 V | - | Unidirectional | - | Single | 1 Channel | - | No | - | 13.3V | 1000W (1kW) | 10.1A | 19.9V | 19.9 V | 12V | 1 mA | 1 | - | - | - | Industrial | Yes | - | - | 12V | - | - | - | ||
![]() SAC12/B Yageo | In Stock | - | - | - | SOD-523 | - | - | - | 13.3 V | 50 pF | - | 2000 | - | 25 A | - | + 150 C | - | - 65 C | - | - | SAC12 | 3 W | - | 500 W | - | - | - | Details | - | - | - | - | - | - | Bulk | SAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 12 V | 12 V | - | Bidirectional | - | - | 1 Channel | - | - | - | - | - | - | - | 19 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SJD12C120L01 Yageo | In Stock | - | - | - | SOD-123 | - | - | - | 133 V | - | - | 3000 | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | 200 W | - | - | - | Details | - | - | - | - | - | - | MouseReel | SJDA/C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 120 V | - | Bidirectional | - | - | 1 Channel | - | - | - | - | - | - | - | 193 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCS08C15L07 Yageo | In Stock | - | - | - | SOIC-8 | - | - | - | 16.7 V | - | - | 2500 | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 15 kV | 8 kV | - | Reel | SCS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 15 V | - | Bidirectional | - | - | 4 Channel | - | - | - | - | - | - | - | 27 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE13CA/B Yageo | 23 |
| - | - | DO-204AL-2 | - | - | - | 13 V | - | - | 3000 | - | 22.5 A | - | + 150 C | - | - 65 C | - | - | P4KE13CA | - | - | 400 W | - | - | - | Details | - | 0.012346 oz | - | 30 kV | 30 kV | - | Bulk | P4KE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | 11.1 V | - | Bidirectional | - | - | 1 Channel | - | - | - | - | - | - | - | 18.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SJD12C90L01 Yageo | In Stock | - | - | - | SOD-123 | - | - | - | 100 V | - | - | 3000 | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | 200 W | - | - | - | Details | - | - | - | - | - | - | MouseReel | SJDA/C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 90 V | - | Bidirectional | - | - | 1 Channel | - | - | - | - | - | - | - | 146 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ28CA/TR13 Yageo | 18484 | - | - | Surface Mount | DO-214AB, SMC | SMC (DO-214AB) | SMLJ33 | YAGEO | 31.1 V | - | - | 20000 | - | 8.8 A | YAGEO | + 150 C | Micro Commercial Co | - 65 C | - | Bulk | SMAJ28CA | 3.3 W | 400W | 400 W | Active | - | 28V | Details | - | 0.002258 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | - | - | Zener | - | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | - | - | 28 V | 28 V | - | Bidirectional | - | - | 1 Channel | - | No | - | 36.7V | 3000W (3kW) | 56.2A | 53.3V | 45.4 V | 33V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ24CA/TR13 Yageo | 18319 | - | - | Surface Mount | DO-214AC | DO-214AC (SMA) | - | YAGEO | 26.7 V | - | - | 20000 | - | 10.3 A | YAGEO | + 150 C | PEI-Genesis | - 65 C | - | Bulk | SMAJ24CA | 3.3 W | 400W | 400 W | Active | - | 24V | Details | - | 0.002258 oz | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | * | - | - | - | - | Zener | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | - | - | 24 V | 24 V | - | Bidirectional | - | - | 1 Channel | - | No | - | 26.7V | 400W | 10.3A | 38.9V | 38.9 V | 24V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ36A/TR13 Yageo | 9827 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | YAGEO | 40 V | - | - | 20000 | - | 6.9 A | YAGEO | + 150 C | PEI-Genesis | - 65 C | - | Bulk | SMAJ36A | 3.3 W | 400W | 400 W | Active | - | 36V | Details | - | 0.002258 oz | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | * | - | - | - | - | Zener | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | - | - | 36 V | 36 V | - | Unidirectional | - | - | 1 Channel | - | No | - | 40V | 400W | 6.9A | 58.1V | 58.1 V | 36V | - | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ15A/TR13 Yageo | 4000 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | YAGEO | 16.7 V | - | - | 20000 | - | 16.4 A | YAGEO | + 150 C | PEI-Genesis | - 65 C | - | Bulk | SMAJ15A | 3.3 W | 400W | 400 W | Active | - | 15V | Details | - | 0.002258 oz | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | * | - | - | - | - | Zener | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | - | - | 15 V | 15 V | - | Unidirectional | - | - | 1 Channel | - | No | - | 16.7V | 400W | 16.4A | 24.4V | 24.4 V | 15V | - | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ30A/TR13 Yageo | 6329 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | YAGEO | 33.3 V | - | - | 20000 | Multiple Series | 8.3 A | YAGEO | + 150 C | Schneider Electric | - 65 C | - | Bulk | SMAJ30A | 3.3 W | 400W | 400 W | Active | - | 30V | Details | - | 0.002258 oz | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | - | - | - | - | - | Zener | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | - | - | 30 V | 30 V | - | Unidirectional | - | - | 1 Channel | Lock | No | - | 33.3V | 400W | 8.3A | 48.4V | 48.4 V | 30V | - | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ15CA/TR13 Yageo | 471 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | YAGEO | 16.7 V | - | - | 5000 | - | 16.4 A | YAGEO | + 150 C | Texas Instruments | - 65 C | - | Tray | SMAJ15CA | 3.3 W | 400W | 400 W | Active | - | 15V | Details | - | 0.002258 oz | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | * | - | - | - | - | Zener | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | - | - | 15 V | 15 V | - | Bidirectional | - | - | 1 Channel | - | No | - | 16.7V | 400W | 16.4A | 24.4V | 24.4 V | 15V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ16CA/TR13 Yageo | 3450 |
| - | Surface Mount | 4-SMD, No Lead | DO-214AC (SMA) | - | YAGEO | 17.8 V | - | - | 20000 | - | 15.4 A | YAGEO | + 150 C | Suntsu Electronics, Inc. | - 65 C | - | Bulk | SMAJ16CA | 3.3 W | 400W | 400 W | Active | - | 16V | Details | - | 0.002258 oz | - | 30 kV | 30 kV | -20°C ~ 70°C | MouseReel | STC22C | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | TCXO | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | 2.7V | 16.384 MHz | ±2.5ppm | CMOS | - | SMD/SMT | Standby (Power Down) | Crystal | 10mA | 16 V | 16 V | - | Bidirectional | - | - | 1 Channel | - | No | - | 17.8V | 400W | 15.4A | 26V | 26 V | 16V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | 0.039 (1.00mm) | - | ||
![]() SMBJ100A/TR13 Yageo | 2499 | - | - | Surface Mount | 6-SMD, No Lead | DO-214AA (SMB) | - | YAGEO | 111 V | - | - | 30000 | - | 3.7 A | YAGEO | + 150 C | Mercury United Electronics, Inc. | - 55 C | - | Strip | SMBJ100A | - | 600W | 600 W | Active | - | 100V | Details | - | - | - | 30 kV | 30 kV | -40°C ~ 85°C | MouseReel | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | TCXO | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | 2.5V | 133 MHz | ±1ppm | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 22mA | - | 100 V | - | Unidirectional | 18mA (Typ) | - | 1 Channel | - | No | - | 111V | 600W | 3.7A | 162V | 162 V | 100V | - | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | 0.067 (1.70mm) | - | ||
![]() SMAJ20CA/TR13 Yageo | 583 | - | - | Surface Mount | DO-214AC | DO-214AC (SMA) | CIR03 | YAGEO | 22.2 V | - | - | 20000 | - | 12.3 A | YAGEO | + 150 C | ITT Cannon, LLC | - 65 C | - | Bulk | SMAJ20CA | 3.3 W | 400W | 400 W | Active | - | 20V | Details | - | 0.002258 oz | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | * | - | - | - | - | Zener | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | - | - | 20 V | 20 V | - | Bidirectional | - | - | 1 Channel | - | No | - | 22.2V | 400W | 12.3A | 32.4V | 32.4 V | 20V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ48CA/TR13 Yageo | 629 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | CIR01 | YAGEO | 53.3 V | - | - | 20000 | - | 5.2 A | YAGEO | + 150 C | ITT Cannon, LLC | - 65 C | - | Bulk | SMAJ48CA | 3.3 W | 400W | 400 W | Active | - | 48V | Details | - | 0.002258 oz | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | * | - | - | - | - | Zener | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | - | - | 48 V | 48 V | - | Bidirectional | - | - | 1 Channel | - | No | - | 53.3V | 400W | 5.2A | 77.4V | 77.4 V | 48V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ150A/TR13 Yageo | 1875 | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | YAGEO | 167 V | - | - | 30000 | - | 2.5 A | YAGEO | + 150 C | PEI-Genesis | - 65 C | - | Bulk | SMBJ150A | 5 W | 600W | 600 W | Active | - | 150V | Details | - | 0.003280 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | * | - | - | - | - | Zener | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | - | - | 150 V | 150 V | - | Bidirectional | - | - | 1 Channel | - | No | - | 167V | 600W | 2.5A | 243V | 243 V | 150V | - | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ15CA/TR13 Yageo | 2357 | - | - | Surface Mount | 0402 (1005 Metric) | 402 | - | YAGEO | 16.7 V | - | - | 30000 | - | 24.6 A | YAGEO | + 150 C | Kamaya Inc. | - 65 C | - | Tape & Reel (TR) | SMBJ15CA | 5 W | - | 600 W | Active | - | - | Details | - | 0.003280 oz | - | 30 kV | 30 kV | -55°C ~ 155°C | MouseReel | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | Zener | 12.7 kOhms | Thick Film | General Purpose | 0.1W, 1/10W | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | - | - | 15 V | 15 V | - | Bidirectional | - | - | 1 Channel | - | No | - | 16.7V | 600W | 24.6A | 24.4V | 24.4 V | 15V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | 0.016 (0.40mm) | - |