- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Applications | Fastening Type | Subcategory | Contact Type | Technology | Orientation | Shielding | Ingress Protection | Base Part Number | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Working Voltage | Polarity | Note | Number of Channels | Number of Circuits | Shell Size, MIL | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Includes | Capacitance @ Frequency | Voltage - Clamping | Voltage - Working | Features | Operating Voltage | Product Category | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ6.0CA/TR13 YAGEO | 22050 |
| - | Surface Mount | DO-214AC, SMA | - | - | - | DO-214AC (SMA) | - | - | YAGEO | 6.67 V | - | - | 20000 | 38.8 A | - | YAGEO | + 150 C | YAGEO | - 65 C | - | SMAJ6.0CA | 3.3 W | 400W | 400 W | Active | - | 60V | Details | 0.002258 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | - | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | 60 V | Bidirectional | - | 1 Channel | - | - | No | 6.67V | 400W | 38.8A | 10.3V | 10.3 V | 6V | - | TVS Diodes | 1 | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() UET14A05L03-BK YAGEO | 3857 | - | - | Surface Mount | TO-253-4, TO-253AA | - | - | - | SOT-143 | - | - | YAGEO | 6 V | 0.8 pF | - | 15000 | 3 A | - | YAGEO | + 150 C | YAGEO | - 55 C | Tape & Reel (TR) | - | - | - | 45 W | Active | - | - | Details | - | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | UET14A05L03-BK | - | - | - | Steering (Rail to Rail) | - | Ethernet, USB | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | 5 V | Unidirectional | - | 2 Channel | - | - | Yes | 6V | - | 3A (8/20μs) | 15V (Typ) | 15 V | 5V (Max) | 2 | ESD Suppressors | - | - | 0.8pF @ 1MHz | - | - | - | 5V | ESD Suppressors / TVS Diodes | - | ||
![]() SET23A05L02 YAGEO | 982 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23 | - | - | YAGEO | 6 V | - | - | 15000 | 15 A | - | YAGEO | + 150 C | YAGEO | - 55 C | Tape & Reel (TR) | - | - | - | 225 W | Active | - | - | Details | - | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | SET23AXXL02 | - | - | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | 5 V | Unidirectional | - | 1 Channel | - | - | No | 6V | - | 1A (8/20μs) | 20V | 20 V | 5V (Max) | 2 | ESD Suppressors | - | - | 220pF @ 1MHz | - | - | - | 5V | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB56CA/TR7 Yageo | 535 |
| - | Panel Mount | DO-214AA, SMB | Flange | Circular | Aluminum Alloy | DO-214AA (SMB) | -- | - | YAGEO | 56 V | - | 22D | 500 | 7.9 A | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB56CA | - | 600W | 600 W | Active | - | 47.8V | Details | 0.003280 oz | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series I, LJT | Active | -- | Receptacle Housing | For Female Sockets | 13 | General Purpose | Bayonet Lock | TVS Diodes / ESD Suppression Diodes | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | Cadmium over Nickel | 11-35 | SMD/SMT | Olive Drab | 47.8 V | Bidirectional | Contacts Not Included | 1 Channel | - | -- | No | 53.2V | 600W | 7.9A | 77V | 77 V | 47.8V | - | TVS Diodes | 1 | -- | - | - | - | -- | - | ESD Suppressors / TVS Diodes | -- | ||
![]() SMAJ51CA/TR7 Yageo | 406 |
| - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | 10-MSOP | - | - | YAGEO | 56.7 V | - | - | 1000 | 4.9 A | - | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ51CA | - | - | 400 W | Active | - | - | Details | 0.002258 oz | - | - | -65°C ~ 150°C (TJ) | Tube | -- | Active | -- | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | External Switch | - | - | - | LTC4368 | - | - | SMD/SMT | - | 51 V | Bidirectional | - | 1 Channel | 1 | - | No | 56.7V | 400W | 4.9A | 82.4V | 82.4 V | 51V | - | TVS Diodes | 1 | - | - | Adjustable | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ5.0A/TR7 Yageo | 310 |
| - | Free Hanging (In-Line) | DO-214AA, SMB | -- | Circular | Aluminum Alloy | DO-214AA (SMB) | -- | - | YAGEO | 6.4 V | - | 22D | 500 | 65.3 A | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ5.0A | - | - | 600 W | Active | - | - | Details | 0.003280 oz | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series I, LJT | Active | -- | Plug Housing | For Female Sockets | 13 | General Purpose | Bayonet Lock | TVS Diodes / ESD Suppression Diodes | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | Electroless Nickel | 11-35 | SMD/SMT | Silver | 5 V | Bidirectional | Contacts Not Included | 1 Channel | - | -- | No | 6.4V | 600W | 65.3A | 9.2V | 9.2 V | 5V | 1 | TVS Diodes | - | -- | - | - | - | Cable Clamp, Coupling Nut, Ground | - | ESD Suppressors / TVS Diodes | -- | ||
![]() SMAJ110A/TR7 Yageo | 726 |
| - | Panel Mount | DO-214AC, SMA | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | DO-214AC (SMA) | -- | - | YAGEO | 122 V | - | 8 Coax | 1000 | 2.3 A | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ110A | - | - | 400 W | Active | - | - | Details | 0.002258 oz | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series I, LJT | Active | - | Receptacle Housing | For Female Sockets | 4 (Coax) | General Purpose | Bayonet Lock | TVS Diodes / ESD Suppression Diodes | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | Cadmium over Nickel | 21-75 | SMD/SMT | Olive Drab | 110 V | Bidirectional | Contacts Not Included | 1 Channel | - | -- | No | 122V | 400W | 2.3A | 177V | 177 V | 110V | 1 | TVS Diodes | - | -- | - | - | - | -- | - | ESD Suppressors / TVS Diodes | -- | ||
![]() SMAJ15CA/TR7 Yageo | 749 |
| - | Free Hanging (In-Line) | DO-214AC, SMA | -- | Circular | Aluminum Alloy | DO-214AC (SMA) | -- | - | YAGEO | 16.7 V | - | 22D | 1000 | 16.4 A | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ15CA | - | - | 400 W | Active | - | - | Details | 0.002258 oz | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series I, LJT | Active | -- | Plug Housing | For Female Sockets | 37 | General Purpose | Bayonet Lock | TVS Diodes / ESD Suppression Diodes | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | Electroless Nickel | 15-35 | SMD/SMT | Silver | 15 V | Bidirectional | Contacts Not Included | 1 Channel | - | -- | No | 16.7V | 400W | 16.4A | 24.4V | 24.4 V | 15V | - | TVS Diodes | 1 | -- | - | - | - | Coupling Nut, Ground | - | ESD Suppressors / TVS Diodes | -- | ||
![]() SMBJ15A/TR7 Yageo | 22 |
| - | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | - | - | - | 12-MSOP-EP | - | - | YAGEO | 16.7 V | - | - | 500 | 24.6 A | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ15A | - | - | 600 W | Active | - | - | Details | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | Tube | -- | Active | -- | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | External Switch | - | - | - | LTC7860 | - | - | SMD/SMT | - | 15 V | Bidirectional | - | 1 Channel | 1 | - | No | 16.7V | 600W | 24.6A | 24.4V | 24.4 V | 15V | 1 | TVS Diodes | - | - | - | Adjustable | 60V | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ58CA/TR7 Yageo | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SOIC | - | - | YAGEO | 64.4 V | - | - | 1000 | 4.3 A | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ58CA | - | - | 400 W | Active | - | - | Details | 0.002258 oz | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | -- | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | External Switch | - | - | - | LT4356 | - | - | SMD/SMT | - | 58 V | Bidirectional | - | 1 Channel | 1 | - | No | 64.4V | 400W | 4.3A | 93.6V | 93.6 V | 58V | - | TVS Diodes | 1 | - | - | 27V Adj | 4 ~ 80V | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ11CA/TR7 Yageo | 2994 |
| - | Surface Mount | 12-WFDFN Exposed Pad | - | - | - | 12-DFN (4x3) | - | - | YAGEO | 12.2 V | - | - | 1000 | 22 A | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ11CA | - | 400W | 400 W | Active | - | 11V | Details | 0.002258 oz | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | -- | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | External Switch | - | - | - | LT4356 | - | - | SMD/SMT | - | 11 V | Bidirectional | - | 1 Channel | 1 | - | No | 12.2V | 400W | 22A | 18.2V | 18.2 V | 11V | - | TVS Diodes | 1 | - | - | 27V Adj | 4 ~ 80V | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ130CA/TR7 Yageo | 441 |
| - | Surface Mount | 10-WFDFN Exposed Pad | - | - | - | 10-DFN (3x3) | - | - | YAGEO | 144 V | - | - | 500 | 2.9 A | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ130CA | - | - | 600 W | Active | - | - | Details | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | Tube | -- | Active | -- | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | External Switch | - | - | - | LTC4380 | - | - | SMD/SMT | - | 130 V | Bidirectional | - | 1 Channel | 1 | - | No | 144V | 600W | 2.9A | 209V | 209 V | 130V | - | TVS Diodes | 1 | - | - | Vcc + 13.5V | 4 ~ 72V | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA440A/TR7 Yageo | 766 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SO | - | - | YAGEO | 418 V | - | - | 1000 | 700 mA | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P4SMA440A | 3.3 W | - | 400 W | Active | - | - | Details | 0.002258 oz | - | - | -65°C ~ 150°C (TJ) | Tube | -- | Active | -- | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | External Switch | - | - | - | LTC4364 | - | - | SMD/SMT | - | 376 V | Unidirectional | - | 1 Channel | 1 | - | No | 418V | 400W | 700mA | 602V | 602 V | 376V | 1 | TVS Diodes | - | - | - | Adjustable | 4 ~ 80V | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 1.5KE18CA/TR13 Yageo | 989 |
| - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | - | - | - | TSOT-23-8 | - | 1.5KE18 | YAGEO | 17.1 V | - | - | 1200 | 60.3 A | -- | YAGEO | + 175 C | YAGEO | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.5KE18CA | - | - | 1.5 kW | Active | - | - | Details | 0.042329 oz | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | -- | Active | -- | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | External Switch | - | - | - | LTC4366 | - | - | SMD/SMT | - | 15.3 V | Bidirectional | - | 1 Channel | 1 | - | No | 17.1V | 1500W (1.5kW) | 60.3A | 25.5V | 25.2 V | 15.3V | - | TVS Diodes | 1 | - | - | Adjustable | 9V | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB120CA/TR7 Yageo | 806 |
| - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | 10-MSOP | - | - | YAGEO | 120 V | - | - | 500 | 3.7 A | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB120CA | - | - | 600 W | Active | - | - | Details | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | Tube | -- | Active | -- | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | External Switch | - | - | - | LTC4380 | - | - | SMD/SMT | - | 102 V | Bidirectional | - | 1 Channel | 1 | - | No | 114V | 600W | 3.7A | 165V | 165 V | 102V | - | TVS Diodes | 1 | - | - | Vcc + 13.5V | 4 ~ 72V | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB510A/TR7 Yageo | 423 |
| - | Surface Mount | 12-WFDFN Exposed Pad | - | - | - | 12-DFN (4x3) | - | - | YAGEO | 510 V | - | - | 500 | 900 mA | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB510A | - | - | 600 W | Active | - | - | Details | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | -- | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | External Switch | - | - | - | LT4356 | - | - | SMD/SMT | - | 434 V | Bidirectional | - | 1 Channel | 1 | - | No | 485V | 600W | 900mA | 698V | 698 V | 434V | 1 | TVS Diodes | - | - | - | 27V Adj | 4 ~ 80V | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ36A/TR7 Yageo | 395 |
| - | Surface Mount | 12-WFDFN Exposed Pad | - | - | - | 12-DFN (4x3) | - | - | YAGEO | 40 V | - | - | 1000 | 6.9 A | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ36A | 3.3 W | - | 400 W | Active | - | - | Details | 0.002258 oz | 30 kV | 30 kV | -65°C ~ 150°C (TJ) | Tube | -- | Active | -- | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | External Switch | - | - | - | LT4363 | - | - | SMD/SMT | - | 36 V | Unidirectional | - | 1 Channel | 1 | - | No | 40V | 400W | 6.9A | 58.1V | 58.1 V | 36V | 1 | TVS Diodes | - | - | - | 27V Adj | 4 ~ 80V | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB440A/TR7 Yageo | 290 |
| - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | 10-MSOP | - | - | YAGEO | 440 V | - | - | 500 | 1 A | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB440A | - | - | 600 W | Active | - | - | Details | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | Tube | -- | Active | -- | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | External Switch | - | - | - | LTC4380 | - | - | SMD/SMT | - | 376 V | Bidirectional | - | 1 Channel | 1 | - | No | 418V | 600W | 1A | 602V | 602 V | 376V | 1 | TVS Diodes | - | - | - | Vcc + 13.5V | 4 ~ 72V | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ400A/TR7 Yageo | 834 |
| - | Surface Mount | 14-WFDFN Exposed Pad | - | - | - | 14-DFN (4x3) | - | - | YAGEO | 447 V | - | - | 1000 | 600 mA | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ400A | - | - | 400 W | Active | - | - | Details | 0.002258 oz | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | -- | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | External Switch | - | - | - | LTC4364 | - | - | SMD/SMT | - | 400 V | Bidirectional | - | 1 Channel | 1 | - | No | 447V | 400W | 600mA | 648V | 648 V | 400V | 1 | TVS Diodes | - | - | - | Adjustable | 4 ~ 80V | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ58A/TR7 Yageo | 323 |
| - | Surface Mount | 12-WFDFN Exposed Pad | - | - | - | 12-DFN (4x3) | - | - | YAGEO | 64.4 V | - | - | 1000 | 4.3 A | -- | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ58A | - | - | 400 W | Active | - | - | Details | 0.002258 oz | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | -- | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | External Switch | - | - | - | LT4356 | - | - | SMD/SMT | - | 58 V | Bidirectional | - | 1 Channel | 1 | - | No | 64.4V | 400W | 4.3A | 93.6V | 93.6 V | 58V | 1 | TVS Diodes | - | - | - | 27V Adj | 4 ~ 80V | - | - | ESD Suppressors / TVS Diodes | - |