- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Frequency Aging | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Standard Frequency | Supplier Package | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Resistor Type | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Lead Spacing | Number of Channels | Ripple Current | Load Capacitance | Frequency Tolerance | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | ESR | Capacitance @ Frequency | Series Resistance | Resistance Tolerance | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ440CA/TR13 Yageo | 78 | - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 492 V | - | 3000 | - | 2.1 A | YAGEO | + 150 C | YAGEO | - 65 C | - | - | Tape & Reel (TR) | SMCJ440CA | 6.5 W | 1.5kW | 1.5 kW | Active | - | 440V | Details | - | - | 0.009065 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 440 V | 440 V | Bidirectional | - | 1 Channel | - | - | - | No | 492V | 1500W (1.5kW) | 2.1A | 713V | 713 V | 440V | - | TVS Diodes | 1 | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ12CA/TR13 Yageo | 24032 | - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 13.3 V | - | 3000 | - | 75.4 A | YAGEO | + 150 C | YAGEO | - 65 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ12CA | 6.5 W | 1.5kW | 1.5 kW | Active | - | 12V | Details | - | - | 0.009065 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 12 V | 12 V | Bidirectional | - | 1 Channel | - | - | - | No | 13.3V | 1500W (1.5kW) | 75.4A | 19.9V | 19.9 V | 12V | - | TVS Diodes | 1 | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ26A/TR13 Yageo | 448 | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 28.9 V | - | 3000 | - | 14.3 A | YAGEO | + 150 C | YAGEO | - 65 C | - | - | Tape & Reel (TR) | SMBJ26A | 5 W | 600W | 600 W | Active | - | 26V | Details | - | - | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 26 V | 26 V | Bidirectional | - | 1 Channel | - | - | - | No | 28.9V | 600W | 14.3A | 42.1V | 42.1 V | 26V | 1 | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ64CA-AT/TR7 Yageo | 16 |
| - | - | SOD-523 | - | YAGEO | 71.1 V | - | 1000 | - | - | YAGEO | + 150 C | - | - 55 C | - | - | - | SMAJ64CA-AT | - | - | 400 W | - | AEC-Q101 | - | Details | - | - | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | 64 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 103 V | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ160CA-AT/TR7 Yageo | 33 |
| - | - | DO-214AB-2 | - | YAGEO | 178 V | - | 500 | - | 5.8 A | YAGEO | + 150 C | - | - 65 C | - | - | - | SMCJ160CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 160 V | 160 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 259 V | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ64A-AT/TR7 Yageo | 46 |
| - | - | SOD-523 | - | YAGEO | 71.1 V | - | 500 | - | - | YAGEO | + 150 C | - | - 55 C | - | - | - | SMBJ64A-AT | - | - | 600 W | - | AEC-Q101 | - | Details | - | - | - | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | - | 64 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 103 V | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ11CA/TR7 Yageo | 46 |
| - | - | DO-214AB-2 | - | YAGEO | 12.2 V | - | 500 | - | 82.5 A | YAGEO | + 150 C | - | - 65 C | - | - | - | SMCJ11CA | 6.5 W | - | 1.5 kW | - | - | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 11 V | 11 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ400A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 447 V | - | 5000 | - | 600 mA | YAGEO | + 150 C | - | - 65 C | - | - | - | SMAJ400A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | 0.002258 oz | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 400 V | 400 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 648 V | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ14CA/TR7 Yageo | 33 |
| - | - | DO-214AB-2 | - | YAGEO | 15.6 V | - | 500 | - | 64.7 A | YAGEO | + 150 C | - | - 65 C | - | - | - | SMCJ14CA | 6.5 W | - | 1.5 kW | - | - | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 14 V | 14 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 23.2 V | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ15CA-AT/TR7 Yageo | 46 |
| - | - | DO-214AB-2 | - | YAGEO | 16.7 V | - | 500 | - | 61.5 A | YAGEO | + 150 C | - | - 65 C | - | - | - | SMCJ15CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 15 V | 15 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 24.4 V | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ350CA-AT/TR13 Yageo | 33 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 391 V | - | 3000 | - | 2.6 A | YAGEO | + 150 C | YAGEO | - 65 C | - | - | Tape & Reel (TR) | SMCJ350CA-AT | 6.5 W | - | 1.5 kW | Active | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ-AT | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 350 V | 350 V | Bidirectional | - | 1 Channel | - | - | - | No | 391V | 1500W (1.5kW) | 2.6A | 567V | 567 V | 350V | - | TVS Diodes | 1 | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ51A/TR7 Yageo | 16 |
| - | - | DO-214AA-2 | - | YAGEO | 16.7 V | - | 500 | - | 24.6 A | YAGEO | + 150 C | - | - 65 C | - | - | - | SMBJ51A | 5 W | - | 600 W | - | - | - | Details | - | - | 0.003280 oz | - | - | MouseReel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 15 V | 15 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 24.4 V | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ43CA/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 47.8 V | - | 500 | - | 21.7 A | YAGEO | + 150 C | - | - 65 C | - | - | - | SMCJ43CA | 6.5 W | - | 1.5 kW | - | - | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 43 V | 43 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 69.4 V | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ45CA/TR7 Yageo | 466 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 50 V | - | 500 | - | 8.3 A | YAGEO | + 150 C | YAGEO | - 65 C | - | - | - | SMBJ45CA | 5 W | - | 600 W | Active | - | - | Details | - | - | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 45 V | 45 V | Bidirectional | - | 1 Channel | - | - | - | No | 50V | 600W | 8.3A | 72.7V | 72.7 V | 45V | - | TVS Diodes | 1 | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ43A/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 47.8 V | 20% | 500 | - | 21.7 A | YAGEO | + 150 C | - | - 65 C | - | - | - | SMCJ43A | 6.5 W | - | 1.5 kW | - | - | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ | - | - | - | - | 180 uF | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 43 V | 43 V | Polar | 10 mm | 1 Channel | 1360 mA | - | - | - | - | - | - | - | 69.4 V | - | - | TVS Diodes | - | 480 mOhm | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ20CA/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 22.2 V | - | 500 | - | 46.3 A | YAGEO | + 150 C | - | - 65 C | - | - | - | SMCJ20CA | 6.5 W | - | 1.5 kW | - | - | - | Details | - | - | 0.009065 oz | 50 V | - | MouseReel | SMCJ | 100.0000 ppm/°C | - | 22 Ohm | - | - | TVS Diodes / ESD Suppression Diodes | 0.0625 W | High Power | - | - | SMD/SMT | 20 V | 20 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 32.4 V | - | - | TVS Diodes | - | - | - | - | 1 | ESD Suppressors / TVS Diodes | 1 mm | 0.5 mm | ||
![]() SMCJ14A/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 15.6 V | - | 500 | - | 64.7 A | YAGEO | + 150 C | - | - 65 C | - | - | - | SMCJ14A | 6.5 W | - | 1.5 kW | - | - | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 14 V | 14 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 23.2 V | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ36CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 40 V | - | 500 | - | 25.9 A | YAGEO | + 150 C | - | - 65 C | - | - | - | SMCJ36CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 36 V | 36 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 58.1 V | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ210CA/TR13 Yageo | 2680 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 237 V | - | 3000 | ±2(1st) ppm/Year | 4.4 A | YAGEO | + 150 C | YAGEO | - 65 C | Fundamental | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ210CA | 6.5 W | - | 1.5 kW | Active | - | - | Details | 48 MHz | CSMD | 0.009065 oz | - | -40 to 105 °C | MouseReel | SMCJ | - | Crystal | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | 20 ppm | 4 | SMD/SMT | 210 V | 210 V | Bidirectional | - | 1 Channel | - | 7 pF | 10 ppm | No | 237V | 1500W (1.5kW) | 4.4A | 340V | 340 V | 210V | - | TVS Diodes | 1 | - | - | 35 Ohm | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ45A-AT/TR7 Yageo | 16 |
| - | - | DO-214AB-2 | - | YAGEO | 50 V | - | 500 | - | 20.6 A | YAGEO | + 150 C | - | - 65 C | - | - | - | SMCJ45A-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 45 V | 45 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 72.7 V | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - |