- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Capacitance @ Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ5.0A-AT/TR13 Yageo | 749 |
| - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 6.4 V | 3000 | 163 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ5.0A-AT | 6.5 W | 1.5 kW | Active | AEC-Q101 | Details | 0.009065 oz | -55°C ~ 150°C (TJ) | MouseReel | SMCJ-AT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | 5 V | Unidirectional | 1 Channel | No | 6.4V | 1500W (1.5kW) | 163A | 9.2V | 9.2 V | 5V | 1 | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ200A/TR13 Yageo | 2394 |
| - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 224 V | 3000 | 4.6 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMCJ200A | 6.5 W | 1.5 kW | Active | - | Details | 0.009065 oz | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 200 V | 200 V | Unidirectional | 1 Channel | No | 224V | 1500W (1.5kW) | 4.6A | 324V | 324 V | 200V | 1 | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ15A/TR7 Yageo | 38 |
| - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 16.7 V | 500 | 61.5 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMCJ15A | 6.5 W | 1.5 kW | Active | - | Non-Compliant | 0.009065 oz | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 15 V | 15 V | Unidirectional | 1 Channel | No | 16.7V | 1500W (1.5kW) | 61.5A | 24.4V | 24.4 V | 15V | 1 | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMDJ190A/TR13 Yageo | In Stock | - | - | - | - | SOD-523 | - | YAGEO | 211 V | 3000 | - | YAGEO | + 150 C | - | - 55 C | - | SMDJ190A | - | 3 kW | - | - | Non-Compliant | - | - | MouseReel | SMDJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | 190 V | Unidirectional | 1 Channel | - | - | - | - | - | 308 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() 3KP20A/B Yageo | In Stock | - | - | - | - | P600-2 | - | YAGEO | 22.2 V | 300 | 92.6 A | YAGEO | + 175 C | - | - 55 C | - | 3KP20A | 7 W | 3 kW | - | - | Details | - | - | Bulk | 3KP | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 20 V | 20 V | Unidirectional | 1 Channel | - | - | - | - | - | 32.4 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() 3KP30CA/B Yageo | In Stock | - | - | - | - | P600-2 | - | YAGEO | 33.3 V | 300 | 62 A | YAGEO | + 175 C | - | - 55 C | - | 3KP30CA | 7 W | 3 kW | - | - | Details | - | - | Bulk | 3KP | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 30 V | 30 V | Bidirectional | 1 Channel | - | - | - | - | - | 48.4 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ28A-AT/TR13 Yageo | 2206 |
| - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 31.1 V | 3000 | 13.3 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ28A-AT | 5 W | 600 W | Active | AEC-Q101 | Details | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | SMBJ-AT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28 V | 28 V | Bidirectional | 1 Channel | No | 31.1V | 600W | 13.3A | 45.4V | 45.4 V | 28V | 1 | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ16CA-AT/TR7 Yageo | 30 |
| - | - | - | DO-214AA-2 | - | YAGEO | 17.8 V | 500 | 23.1 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ16CA-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 16 V | 16 V | Bidirectional | 1 Channel | - | - | - | - | - | 26 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() P6SMB220CA-AT/TR13 Yageo | In Stock | - | - | - | - | DO-214AA-2 | - | YAGEO | 209 V | 3000 | 1.9 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB220CA-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 185 V | 185 V | Bidirectional | 1 Channel | - | - | - | - | - | 328 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ120CA-AT/TR13 Yageo | In Stock | - | - | - | - | DO-214AC-2 | - | YAGEO | 133 V | 5000 | 2.1 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ120CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Non-Compliant | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 120 V | 120 V | Bidirectional | 1 Channel | - | - | - | - | - | 193 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ54CA-AT/TR13 Yageo | In Stock | - | - | - | - | DO-214AC-2 | - | YAGEO | 60 V | 5000 | 4.6 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ54CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 54 V | 54 V | Bidirectional | 1 Channel | - | - | - | - | - | 87.1 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ20CA-AT/TR13 Yageo | In Stock | - | - | - | - | DO-214AC-2 | - | YAGEO | 22.2 V | 5000 | 12.3 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ20CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 20 V | 20 V | Bidirectional | 1 Channel | - | - | - | - | - | 32.4 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() P6SMB300A/TR7 Yageo | 21 |
| - | Cable | - | DO-214AA-2 | - | YAGEO | 285 V | 500 | 1.5 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB300A | 5 W | 600 W | - | - | Compliant | 0.003280 oz | - | MouseReel | P6SMB | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 256 V | 256 V | Unidirectional | 1 Channel | - | - | - | - | - | 414 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() P6SMB51CA-AT/TR7 Yageo | 21 |
| - | - | - | DO-214AA-2 | - | YAGEO | 48.5 V | 500 | 8.7 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB51CA-AT | 5 W | 600 W | - | AEC-Q101 | Non-Compliant | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 43.6 V | 43.6 V | Bidirectional | 1 Channel | - | - | - | - | - | 70.1 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ300CA-AT/TR7 Yageo | In Stock | - | - | - | - | DO-214AC-2 | - | YAGEO | 335 V | 1000 | 800 mA | YAGEO | + 150 C | - | - 65 C | - | SMAJ300CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 300 V | 300 V | Bidirectional | 1 Channel | - | - | - | - | - | 486 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA550A/TR13 Yageo | In Stock | - | - | - | - | SOD-523 | - | YAGEO | 522.5 V | 5000 | 500 mA | YAGEO | + 150 C | - | - 65 C | - | P4SMA550A | 3.3 W | 400 W | - | - | Details | - | - | MouseReel | P4SMA | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 467 V | 467 V | Unidirectional | 1 Channel | - | - | - | - | - | 760 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() 30KPA51CA/TR13 Yageo | 38 |
| - | - | - | P600-2 | - | YAGEO | 57 V | 800 | 350.7 A | YAGEO | + 175 C | - | - 55 C | - | 30KPA51CA | 8 W | 30 kW | - | - | Details | - | - | Reel | 30KPA | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 51 V | 51 V | Bidirectional | 1 Channel | - | - | - | - | - | 86.4 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMDJ5.0A/TR7 Yageo | 21 |
| - | - | - | SOD-523 | - | YAGEO | 6.4 V | 500 | 326.1 A | YAGEO | + 150 C | - | - 65 C | - | SMDJ5.0A | 6.5 W | 3 kW | - | - | Details | - | - | MouseReel | SMDJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | 5 V | Unidirectional | 1 Channel | - | - | - | - | - | 9.2 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ51CA-AT/TR13 Yageo | In Stock | - | - | - | - | DO-214AA-2 | - | YAGEO | 16.7 V | 3000 | 24.6 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ51CA-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 15 V | 15 V | Bidirectional | 1 Channel | - | - | - | - | - | 24.4 V | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ48A-AT/TR13 Yageo | 2438 |
| - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 53.3 V | 3000 | 7.8 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ48A-AT | 5 W | 600 W | Active | AEC-Q101 | Details | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | SMBJ-AT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 48 V | 48 V | Bidirectional | 1 Channel | No | 53.3V | 600W | 7.8A | 77.4V | 77.4 V | 48V | 1 | TVS Diodes | - | ESD Suppressors / TVS Diodes |