- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Termination Style | Lead Pitch | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Working Voltage | Polarity | Number of Channels | Max Supply Voltage | Ripple Current | Min Supply Voltage | Life (Hours) | Impedance | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Product Category | Diameter | Height | Height Seated (Max) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ43A-AT/TR7 Yageo | In Stock | - | - | - | - | DO-214AA-2 | - | - | YAGEO | 47.6 V | 500 | - | 8.7 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ43A-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 43 V | - | 43 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | 69.4 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() SMCJ51CA-AT/TR13 Yageo | 21 |
| - | - | - | DO-214AB-2 | - | - | YAGEO | 56.7 V | 3000 | - | 18.2 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ51CA-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | Details | 0.009065 oz | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 51 V | - | 51 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | 82.4 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() SMCJ250A/TR13 Yageo | 694 |
| - | - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | YAGEO | 279 V | 3000 | - | - | YAGEO | + 150 C | YAGEO | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ250A | - | 1.5 kW | Active | - | Details | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | - | 250 V | Unidirectional | 1 Channel | - | - | - | - | - | No | 279V | 1500W (1.5kW) | 3.7A | 405V | 405 V | 250V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() SMCJ8.0A-AT/TR7 Yageo | 21 |
| - | - | - | SOD-523 | - | - | YAGEO | 8.89 V | 500 | - | - | YAGEO | + 150 C | - | - 55 C | - | SMCJ8.0A-AT | - | 1.5 kW | - | AEC-Q101 | Details | - | 150 V | - | - | MouseReel | SMCJ-AT | 1 % | - | 100 ppm/°C | - | 25.5 kΩ | 155 °C | -55 °C | Thin Film | - | - | TVS Diodes / ESD Suppression Diodes | 250 mW | - | SMD/SMT | - | - | - | 8 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | 13.6 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | 650 µm | - | - | - | ||
![]() SMCJ190CA-AT/TR13 Yageo | 21 |
| - | - | - | DO-214AB-2 | - | - | YAGEO | 211 V | 3000 | - | 4.8 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ190CA-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | Details | 0.009065 oz | 150 V | - | - | MouseReel | SMCJ-AT | 1 % | - | 25 ppm/°C | - | 442 kΩ | 155 °C | -55 °C | Thin Film | - | - | TVS Diodes / ESD Suppression Diodes | 250 mW | - | SMD/SMT | - | 190 V | - | 190 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | 308 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | 650 µm | - | - | - | ||
![]() SMCJ220A/TR13 Yageo | 438 |
| - | - | Surface Mount | DO-214AB-2 | - | DO-214AB (SMC) | YAGEO | 246 V | 3000 | - | 4.2 A | YAGEO | + 150 C | YAGEO | - 65 C | - | SMCJ220A | 6.5 W | 1.5 kW | Active | - | Details | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 220 V | - | 220 V | Unidirectional | 1 Channel | - | - | - | - | - | No | 246V | 1500W (1.5kW) | 4.2A | 356V | 356 V | 220V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() SMCJ12CA-AT/TR13 Yageo | In Stock | - | - | - | - | DO-214AB-2 | - | - | YAGEO | 13.3 V | 3000 | - | 75.4 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ12CA-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | Details | 0.009065 oz | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 12 V | - | 12 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | 19.9 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() SMDJ78A/TR7 Yageo | In Stock | - | - | - | - | SOD-523 | - | - | YAGEO | 86.7 V | 500 | - | - | YAGEO | + 150 C | - | - 55 C | - | SMDJ78A | - | 3 kW | - | - | Details | - | - | - | - | MouseReel | SMDJ | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | - | 78 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | 126 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() SMDJ110CA/TR13 Yageo | 30 |
| - | Surface Mount | - | SOD-523 | 4 | - | YAGEO | 122 V | 3000 | - | 16.9 A | YAGEO | + 150 C | - | - 65 C | - | SMDJ110CA | 6.5 W | 3 kW | - | - | Compliant | - | - | No | - | MouseReel | SMDJ | - | - | - | - | - | 125 °C | -40 °C | - | - | - | TVS Diodes / ESD Suppression Diodes | - | 245 mW | SMD/SMT | - | 110 V | - | 110 V | Bidirectional | 1 Channel | 5.5 V | - | 1 V | - | - | - | - | - | - | - | 177 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | No | - | ||
![]() SMAJ120CA/TR7 Yageo | In Stock | - | - | Through Hole | - | DO-214AC-2 | - | - | YAGEO | 133 V | 1000 | - | 2.1 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ120CA | 3.3 W | 400 W | - | - | Compliant | 0.002258 oz | 450 V | - | - | MouseReel | SMAJ | 20 % | Snap in | - | - | - | 85 °C | -40 °C | - | - | 470 µF | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 10.0076 mm | 120 V | 210 mΩ | 120 V | Polar | 1 Channel | - | 3.15 A | - | 10000 hours | 290 mΩ | - | - | - | - | - | 193 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | 35 mm | 50 mm | 51.9938 mm | - | - | ||
![]() SMAJ78CA-AT/TR7 Yageo | 21 |
| - | - | - | SOD-523 | - | - | YAGEO | 86.7 V | 1000 | - | - | YAGEO | + 150 C | - | - 55 C | - | SMAJ78CA-AT | - | 400 W | - | AEC-Q101 | Details | - | 150 V | - | - | MouseReel | SMAJ-AT | 0.5 % | - | 50 ppm/°C | - | 123 Ω | 155 °C | -55 °C | Thin Film | - | - | TVS Diodes / ESD Suppression Diodes | 500 mW | - | SMD/SMT | - | - | - | 78 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | 126 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | 650 µm | - | - | - | ||
![]() SMBJ350CA/TR7 Yageo | 21 |
| - | - | - | DO-214AA-2 | - | - | YAGEO | 391 V | 500 | PVC | 1.1 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ350CA | 5 W | 600 W | - | - | Non-Compliant | 0.003280 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 350 V | - | 350 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | 567 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() SMBJ210CA/TR7 Yageo | 30 |
| - | - | - | DO-214AA-2 | - | - | YAGEO | 237 V | 500 | - | 1.8 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ210CA | 5 W | 600 W | - | - | Compliant | 0.003280 oz | - | - | - | MouseReel | SMBJ | 1 % | - | - | - | 82.5 kΩ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | 250 mW | - | SMD/SMT | - | 210 V | - | 210 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | 340 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | Lead Free | ||
![]() SMAJ13CA-AT/TR13 Yageo | 3818 |
| - | - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | YAGEO | 14.4 V | 5000 | - | 18.6 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ13CA-AT | 3.3 W | 400 W | Active | AEC-Q101 | Details | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ-AT | - | - | - | Zener | - | - | - | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 13 V | - | 13 V | Bidirectional | 1 Channel | - | - | - | - | - | No | 14.4V | 400W | 18.6A | 21.5V | 21.5 V | 13V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() SMAJ13CA/TR7 Yageo | 38 |
| - | - | Surface Mount | DO-214AC-2 | - | DO-214AC (SMA) | YAGEO | 14.4 V | 1000 | - | 18.6 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMAJ13CA | 3.3 W | 400 W | Active | - | Details | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 13 V | - | 13 V | Bidirectional | 1 Channel | - | - | - | - | - | No | 14.4V | 400W | 18.6A | 21.5V | 21.5 V | 13V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() P6SMB220A/TR7 Yageo | 21 |
| - | - | - | DO-214AA-2 | - | - | YAGEO | 209 V | 500 | - | 1.9 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB220A | 5 W | 600 W | - | - | Details | 0.003280 oz | - | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 185 V | - | 185 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | 328 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() SMAJ160CA/TR7 Yageo | In Stock | - | - | - | - | DO-214AC-2 | - | - | YAGEO | 178 V | 1000 | - | 1.5 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ160CA | 3.3 W | 400 W | - | - | Non-Compliant | 0.002258 oz | - | - | - | MouseReel | SMAJ | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 160 V | - | 160 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | 259 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() SMAJ220A-AT/TR7 Yageo | In Stock | - | - | - | - | DO-214AC-2 | - | - | YAGEO | 246 V | 1000 | - | 1.1 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ220A-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | 0.002258 oz | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 220 V | - | 220 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | - | 356 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() SMDJ48A/TR7 Yageo | 38 |
| - | - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | YAGEO | 53.3 V | 500 | - | 38.8 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMDJ48A | 6.5 W | 3 kW | Active | - | Details | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | - | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 48 V | - | 48 V | Unidirectional | 1 Channel | - | - | - | - | - | No | 53.3V | 3000W (3kW) | 38.8A | 77.4V | 77.4 V | 48V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() SMCJ210A/TR13 Yageo | 2430 |
| - | - | Surface Mount | DO-214AB-2 | - | DO-214AB (SMC) | YAGEO | 237 V | 3000 | - | 4.4 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ210A | 6.5 W | 1.5 kW | Active | - | Details | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 210 V | - | 210 V | Unidirectional | 1 Channel | - | - | - | - | - | No | 237V | 1500W (1.5kW) | 4.4A | 340V | 340 V | 210V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - |