- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Body Orientation | Brand | Breakdown Voltage / V | Capacitance Tolerance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insert Arrangement | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Risk Rank | RoHS | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Applications | Gender | Capacitance | Subcategory | Power Rating | Resistor Type | Reach Compliance Code | Termination Style | Contact Gender | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Interface | Ripple Current | Diode Type | Power Line Protection | Manufacturer Size Code | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | ESR | Capacitance @ Frequency | Resistance Tolerance | Product Category | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ30CA/TR7 Yageo | 290 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | YAGEO | 33.3 V | - | - | 500 | - | - | 62 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMDJ30CA | - | - | 3kW | 3 kW | Active | - | 30V | - | Details | - | 0.009065 oz | - | -65°C ~ 150°C (TJ) | MouseReel | SMDJ | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 30 V | Unidirectional | 1 Channel | - | - | - | No | - | 33.3V | 3000W (3kW) | 62A | 48.4V | 48.4 V | 30V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() 20KPA232A/TR13 Yageo | 42 |
| - | - | P600-2 | - | - | - | YAGEO | 259.1 V | - | - | 800 | - | - | 54 A | YAGEO | - | + 175 C | - | - 55 C | - | - | 20KPA232A | - | 8 W | - | 20 kW | - | - | - | - | Details | - | - | - | - | Reel | 15KP | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 232 V | 232 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 374 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() 20KPA40CA/TR13 Yageo | 13 |
| - | - | P600-2 | - | - | - | YAGEO | 44.7 V | - | - | 800 | - | - | 297.9 A | YAGEO | - | + 175 C | - | - 55 C | - | - | 20KPA40CA | - | 8 W | - | 20 kW | - | - | - | - | Details | - | - | - | - | Reel | 15KP | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 40 V | 40 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 67.8 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() 20KPA96A/B Yageo | In Stock | - | - | - | P600-2 | - | - | - | YAGEO | 107.2 V | - | - | 300 | YAGEO CORP | - | 130.3 A | YAGEO | 20KPA96A/B | + 175 C | - | - 55 C | - | - | 20KPA96A | Active | 8 W | - | 20 kW | - | MIL-PRF-55681/8 | - | 5.7 | Details | - | - | - | - | Bulk | 20KP | - | - | - | - | - | 200 pF | TVS Diodes / ESD Suppression Diodes | - | - | compliant | SMD/SMT | - | 96 V | 96 V | Unidirectional | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 155 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | 3.2 mm | 3.2 x 1.6 x 1.3 | ||
![]() SMCJ24A/TR7 Yageo | 426 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | YAGEO | 26.7 V | - | - | 500 | - | - | 38.6 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ24A | - | - | - | 1.5 kW | Active | - | - | - | Details | - | 0.009065 oz | - | -65°C ~ 150°C (TJ) | MouseReel | SMCJ | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 24 V | Unidirectional | 1 Channel | - | - | - | No | - | 26.7V | 1500W (1.5kW) | 38.6A | 38.9V | 38.9 V | 24V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMBJ130A/TR7 Yageo | 1239 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | YAGEO | 144 V | - | - | 500 | - | - | 2.9 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ130A | - | - | - | 600 W | Active | - | - | - | Details | - | 0.003280 oz | - | -65°C ~ 150°C (TJ) | MouseReel | SMBJ | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 130 V | Bidirectional | 1 Channel | - | - | - | No | - | 144V | 600W | 2.9A | 209V | 209 V | 130V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMCJ40CA/TR7 Yageo | 238 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | SMCJ40 | - | YAGEO | 44.4 V | 5% | - | 500 | - | - | 23.3 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ40CA | - | - | - | 1.5 kW | Active | - | - | - | Details | - | 0.009065 oz | - | -65°C ~ 150°C (TJ) | MouseReel | SMCJ | - | Zener | - | General Purpose | - | 0.01 uF | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 40 V | Unidirectional | 1 Channel | - | - | - | No | - | 44.4V | 1500W (1.5kW) | 23.3A | 64.5V | 64.5 V | 40V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | 3.2 mm | 1.6 mm | ||
![]() P6SMB36A-AT/TR7 Yageo | 442 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | YAGEO | 34.2 V | 20% | - | 500 | - | - | 12.2 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB36A-AT | - | - | 600W | 600 W | Active | AEC-Q101 | 30.8V | - | Details | - | 0.003280 oz | - | -65°C ~ 150°C (TJ) | MouseReel | P6SMB-AT | - | Zener | - | General Purpose | - | 100 uF | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 30.8 V | Unidirectional | 1 Channel | - | 1800 mA | - | No | B | 34.2V | 600W | 12.2A | 49.9V | 49.9 V | 30.8V | 1 | TVS Diodes | - | 40 mOhm | - | - | ESD Suppressors / TVS Diodes | - | 3.5 mm | 2.8 mm | ||
![]() SMBJ78CA-AT/TR7 Yageo | 46 |
| - | - | DO-214AA-2 | - | - | - | YAGEO | 86.7 V | - | - | 500 | - | - | 4.8 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMBJ78CA-AT | - | 5 W | - | 600 W | - | AEC-Q101 | - | - | Details | - | 0.003280 oz | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 78 V | 78 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 126 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMCJ33A/TR7 Yageo | 46 |
| - | - | DO-214AB-2 | - | - | - | YAGEO | 36.7 V | - | - | 500 | - | - | 28.2 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMCJ33A | - | 6.5 W | - | 1.5 kW | - | - | - | - | Details | - | 0.009065 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 33 V | 33 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 53.3 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMDJ120CA/TR13 Yageo | 16 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | YAGEO | 133 V | - | - | 3000 | - | - | 15.5 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | - | SMDJ120CA | - | 6.5 W | - | 3 kW | Active | - | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 120 V | 120 V | Bidirectional | 1 Channel | - | - | - | No | - | 133V | 3000W (3kW) | 15.5A | 193V | 193 V | 120V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMCJ110CA/TR13 Yageo | 2624 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | YAGEO | 122 V | - | - | 3000 | - | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ110CA | - | - | - | 1.5 kW | Active | - | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 110 V | Bidirectional | 1 Channel | Serial I2C/I2S/SPI/U | - | - | No | - | 122V | 1500W (1.5kW) | 8.5A | 177V | 177 V | 110V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMBJ64A/TR7 Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | - | - | 500 | - | - | - | YAGEO | - | - | - | - | - | - | SMBJ64A | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | SMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMCJ11A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | - | Straight | YAGEO | 12.2 V | - | Beryllium Copper | 500 | - | 12-8 | - | YAGEO | - | + 150 C | - | - 55 C | Jam Nut | - | SMCJ11A-AT | - | - | - | 1.5 kW | - | AEC-Q101 | - | - | Details | Crimp | - | - | -55 to 175 °C | MouseReel | SMCJ-AT | - | - | - | - | Receptacle | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | SKT | - | 11 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | No | 35.69 mm | - | ||
![]() SMDJ16A/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | - | - | YAGEO | 17.8 V | - | - | 500 | - | - | 115.4 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMDJ16A | - | 6.5 W | - | 3 kW | - | - | - | - | Details | - | - | - | - | MouseReel | SMDJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 16 V | 16 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 26 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMDJ16CA/TR7 Yageo | 33 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | YAGEO | 17.8 V | - | - | 500 | - | - | 115.4 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMDJ16CA | - | 6.5 W | - | 3 kW | Active | - | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 16 V | 16 V | Bidirectional | 1 Channel | - | - | - | No | - | 17.8V | 3000W (3kW) | 115.4A | 26V | 26 V | 16V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMDJ24A/TR13 Yageo | 3500 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | YAGEO | 26.7 V | - | - | 3000 | - | - | 77.1 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | - | SMDJ24A | - | 6.5 W | - | 3 kW | Active | - | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 24 V | 24 V | Unidirectional | 1 Channel | - | - | - | No | - | 26.7V | 3000W (3kW) | 77.1A | 38.9V | 38.9 V | 24V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMCJ180A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AB-2 | - | - | - | YAGEO | 201 V | - | - | 3000 | - | - | 5.1 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMCJ180A-AT | - | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | - | Details | - | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 180 V | 180 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 292 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMCJ64A-AT/TR7 Yageo | 16 |
| - | - | DO-214AB-2 | - | - | - | YAGEO | 71.1 V | - | - | 500 | - | - | 14.6 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMCJ64A-AT | - | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | - | Details | - | 0.009065 oz | 300 V | - | MouseReel | SMCJ-AT | ± 100ppm/°C | - | 910 kOhm | - | - | - | TVS Diodes / ESD Suppression Diodes | 6 W | High Power | - | SMD/SMT | - | 64 V | 64 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 103 V | - | - | TVS Diodes | - | - | - | ± 1% | ESD Suppressors / TVS Diodes | - | 11.6 mm | 6.85 mm | ||
![]() SMCJ51CA/TR7 Yageo | 16 |
| - | - | DO-214AB-2 | - | - | - | YAGEO | 56.7 V | - | - | 500 | - | - | 18.2 A | YAGEO | - | + 150 C | - | - 65 C | - | - | SMCJ51CA | - | 6.5 W | - | 1.5 kW | - | - | - | - | Details | - | 0.009065 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 51 V | 51 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 82.4 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - |