- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Supply Voltage-Nom (Vsup) | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Connector Type | Type | Applications | Capacitance | Subcategory | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Voltage | Speed | Number of Poles | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Organization | Unidirectional Channels | Product Type | Bidirectional Channels | Memory Density | Capacitance @ Frequency | Rated Voltage | Rated Current (Power) | Product Category | Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA51CA/TR13 Yageo | 6027 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | YAGEO | 48.5 V | 5000 | 5.8 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P4SMA51CA | 3.3 W | 400 W | Active | - | Details | - | - | -55°C ~ 150°C (TJ) | MouseReel | P4SMA | - | - | - | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 43.6 V | 43.6 V | Bidirectional | 1 Channel | - | - | - | No | 48.5V | 400W | 5.8A | 70.1V | 70.1 V | 43.6V | - | - | TVS Diodes | 1 | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB180CA/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 171 V | 500 | 2.5 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB180CA | 5 W | 600 W | - | - | Details | - | 0.003280 oz | - | MouseReel | P6SMB | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 154 V | 154 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | 246 V | - | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB160CA/TR7 Yageo | 40 |
| - | - | DO-214AA-2 | - | YAGEO | 152 V | 500 | 2.8 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB160CA | 5 W | 600 W | - | - | Details | - | 0.003280 oz | - | MouseReel | P6SMB | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 136 V | 136 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | 219 V | - | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB15CA/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 14.3 V | 500 | 28.8 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB15CA | 5 W | 600 W | - | - | Details | - | 0.003280 oz | - | MouseReel | P6SMB | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 12.8 V | 12.8 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | 21.2 V | - | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA13A/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 12.4 V | 1000 | 22.5 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA13A | 3.3 W | 400 W | - | - | Details | 1.70V - 1.95V | - | - | MouseReel | P4SMA | - | - | - | QspiNAND Flash | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 11.1 V | 11.1 V | Unidirectional | 1 Channel | - | 104MHz | - | - | - | - | - | - | 18.2 V | - | High Quality Single Level Cell (SLC) Technology Standard Serial Interface with x1/x2/x4 Bus Width | - | TVS Diodes | - | 1Gb | - | - | - | ESD Suppressors / TVS Diodes | 40ºC ~ 85ºC / -40ºC ~ 105ºC | ||
![]() P4KE10A/TR13 Yageo | 27 |
| - | - | DO-41 | - | YAGEO | 9.5 V | 5000 | 28.3 A | YAGEO | + 150 C | - | - 65 C | - | P4KE10A | 1.5 W | 400 W | - | - | Details | - | - | - | MouseReel | P4KE | - | - | PCB Terminal Blocks with Wire | - | - | - | TVS Diodes / ESD Suppression Diodes | Axial | - | 8.55 V | Unidirectional | 1 Channel | - | - | 16 | - | - | - | - | - | 14.5 V | - | - | - | TVS Diodes | - | - | - | 300V | 17.5A | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA33A/TR7 Yageo | 20 |
| - | - | SOD-523 | - | YAGEO | 31.4 V | 1000 | 9 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA33A | 3.3 W | 400 W | - | - | Details | - | - | - | MouseReel | P4SMA | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28.2 V | 28.2 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | 45.7 V | - | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA400CA/TR13 Yageo | 5362 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | YAGEO | 380 V | 5000 | 800 mA | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P4SMA400CA | 3.3 W | 400 W | Active | - | Details | - | - | -55°C ~ 150°C (TJ) | MouseReel | P4SMA | - | - | - | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 342 V | 342 V | Bidirectional | 1 Channel | - | - | - | No | 380V | 400W | 750mA | 548V | 548 V | 342V | - | - | TVS Diodes | 1 | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ150CA-AT/TR13 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 167 V | 5000 | 1.6 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMAJ150CA-AT | 3.3 W | 400 W | - | AEC-Q101 | NO | - | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 150 V | 150 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | 243 V | - | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ17CA-AT/TR13 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 18.9 V | 5000 | 14.5 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMAJ17CA-AT | 3.3 W | 400 W | - | AEC-Q101 | NO | - | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 17 V | 17 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | 27.6 V | - | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ48A-AT/TR13 Yageo | 5455 |
| - | Terminal: ¼in Triple Quick-Connect, w/Stud Can | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 53.3 V | 5000 | 5.2 A | BARKER MICROFARADS INC | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ48A-AT | 3.3 W | 400 W | Active | AEC-Q101 | Y | - | 0.002258 oz | -55°C ~ 150°C (TJ) | 2.906in x 1.906in Oval Case | SMAJ-AT | - | ±10% | - | Zener | Automotive | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 48 V | 48 V | Unidirectional | 1 Channel | 440VAC | - | - | No | 53.3V | 400W | 5.2A | 77.4V | 77.4 V | 48V | - | 1 | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ22A-AT/TR13 Yageo | 5540 |
| - | Term: ¼in Solder Lug Quick-Connect, w/Resistor | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 24.4 V | 5000 | 11.3 A | BARKER MICROFARADS INC | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ22A-AT | 3.3 W | 400 W | Active | AEC-Q101 | Y | - | 0.002258 oz | -55°C ~ 150°C (TJ) | 2.906in x 1.906in Oval Case | SMAJ-AT | - | ±10% | - | Zener | Automotive | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 22 V | 22 V | Unidirectional | 1 Channel | 440VAC | - | - | No | 24.4V | 400W | 11.3A | 35.5V | 35.5 V | 22V | - | 1 | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ200A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 224 V | 5000 | 1.2 A | AUTEC POWER SYSTEMS | + 150 C | - | - 65 C | - | SMAJ200A-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | - | 0.002258 oz | - | MouseReel | SMAJ-AT | 79x41x82mm | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 200 V | 200 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | 324 V | - | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ120A-AT/TR13 Yageo | 40 |
| - | - | DO-214AC-2 | - | YAGEO | 133 V | 5000 | 2.1 A | DALE RESISTOR | + 150 C | - | - 65 C | - | SMAJ120A-AT | 3.3 W | 400 W | - | AEC-Q101 | NO | - | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 120 V | 120 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | 193 V | - | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ190A/TR13 Yageo | 5988 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 211 V | 5000 | 1.3 A | DALE RESISTOR | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ190A | 3.3 W | 400 W | Active | - | NO | - | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | - | - | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 190 V | 190 V | Unidirectional | 1 Channel | - | - | - | No | 211V | 400W | 1.3A | 308V | 308 V | 190V | - | 1 | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ210CA-AT/TR13 Yageo | 7 |
| - | - | DO-214AC-2 | - | YAGEO | 237 V | 5000 | 1.2 A | AUTEC POWER SYSTEMS | + 150 C | - | - 65 C | - | SMAJ210CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | - | 0.002258 oz | - | MouseReel | SMAJ-AT | 79x41x82mm | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 210 V | 210 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | 340 V | - | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ180A-AT/TR13 Yageo | 7 |
| - | - | DO-214AC-2 | - | YAGEO | 201 V | 5000 | 1.4 A | AUTEC POWER SYSTEMS | + 150 C | - | - 65 C | - | SMAJ180A-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | - | 0.002258 oz | - | MouseReel | SMAJ-AT | 79x41x82mm | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 180 V | 180 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | 292 V | - | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ45A/TR7 Yageo | 7 |
| - | Terminal: ¼in QUAD Quick Connect, w/Stud Can | DO-214AA-2 | - | YAGEO | 50 V | 500 | 8.3 A | BARKER MICROFARADS INC | + 150 C | - | - 65 C | - | SMBJ45A | 5 W | 600 W | - | - | Y | - | 0.003280 oz | - | 1.75in Round Case | SMBJ | - | ±10% | - | - | - | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 45 V | 45 V | Bidirectional | 1 Channel | 440VAC | - | - | - | - | - | - | - | 72.7 V | - | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ58CA-AT/TR7 Yageo | In Stock | - | - | Terminal: ¼in QUAD Quick Connect, Ground Lug | DO-214AA-2 | - | YAGEO | 64.4 V | 500 | 6.5 A | BARKER MICROFARADS INC | + 150 C | - | - 65 C | - | SMBJ58CA-AT | 5 W | 600 W | - | AEC-Q101 | Y | - | 0.003280 oz | - | 1.75in Round Case | SMBJ-AT | - | ±10% | - | - | - | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 58 V | 58 V | Bidirectional | 1 Channel | 440VAC | - | - | - | - | - | - | - | 93.6 V | - | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ350A-AT/TR7 Yageo | In Stock | - | - | Terminal: ¼in Combos: 2, 3 or 4, no accessories | DO-214AC-2 | - | YAGEO | 391 V | 1000 | 700 mA | BARKER MICROFARADS INC | + 150 C | - | - 65 C | - | SMAJ350A-AT | 3.3 W | 400 W | - | AEC-Q101 | Y | - | 0.002258 oz | - | 1.75in Round Case | SMAJ-AT | - | ±10% | - | - | - | 256uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 350 V | 350 V | Unidirectional | 1 Channel | 440VAC | - | - | - | - | - | - | - | 567 V | - | - | - | TVS Diodes | - | - | - | - | - | ESD Suppressors / TVS Diodes | - |