- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Packaging | Series | Subcategory | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20KPA160A/TR13 Yageo | In Stock | - | - | P600-2 | YAGEO | 178.7 V | 800 | 78.3 A | YAGEO | + 175 C | - 55 C | 20KPA160A | 8 W | 20 kW | Details | - | Reel | 15KP | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | 160 V | Unidirectional | 1 Channel | 258 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 20KPA180A/TR13 Yageo | 11 |
| - | P600-2 | YAGEO | 201.1 V | 800 | 69.4 A | YAGEO | + 175 C | - 55 C | 20KPA180A | 8 W | 20 kW | Details | - | Reel | 15KP | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 180 V | 180 V | Unidirectional | 1 Channel | 291 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 20KPA172CA/TR13 Yageo | In Stock | - | - | P600-2 | YAGEO | 192.1 V | 800 | 72.9 A | YAGEO | + 175 C | - 55 C | 20KPA172CA | 8 W | 20 kW | Details | - | Reel | 15KP | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 172 V | 172 V | Bidirectional | 1 Channel | 277 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 20KPA44CA/B Yageo | 50 |
| - | P600-2 | YAGEO | 49.1 V | 300 | 277.9 A | YAGEO | + 175 C | - 55 C | 20KPA44CA | 8 W | 20 kW | Details | - | Bulk | 15KP | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 44 V | 44 V | Bidirectional | 1 Channel | 72.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 20KPA144CA/TR13 Yageo | In Stock | - | - | P600-2 | YAGEO | 160.8 V | 800 | 87.1 A | YAGEO | + 175 C | - 55 C | 20KPA144CA | 8 W | 20 kW | Details | - | Reel | 15KP | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 144 V | 144 V | Bidirectional | 1 Channel | 232 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 20KPA60CA/B Yageo | In Stock | - | - | P600-2 | YAGEO | 67 V | 300 | 207 A | YAGEO | + 175 C | - 55 C | 20KPA60CA | 8 W | 20 kW | Details | - | Bulk | 15KP | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 60 V | 60 V | Bidirectional | 1 Channel | 97.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 20KPA144A/TR13 Yageo | 50 |
| - | P600-2 | YAGEO | 160.8 V | 800 | 87.1 A | YAGEO | + 175 C | - 55 C | 20KPA144A | 8 W | 20 kW | Details | - | Reel | 15KP | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 144 V | 144 V | Unidirectional | 1 Channel | 232 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 30KPA168CA/TR13 Yageo | In Stock | - | - | P600-2 | YAGEO | 187.7 V | 800 | 111.2 A | YAGEO | + 175 C | - 55 C | 30KPA168CA | 8 W | 30 kW | Details | - | Reel | 30KPA | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 168 V | 168 V | Bidirectional | 1 Channel | 272.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 30KPA180CA/TR13 Yageo | 50 |
| - | P600-2 | YAGEO | 201.1 V | 800 | 104.3 A | YAGEO | + 175 C | - 55 C | 30KPA180CA | 8 W | 30 kW | Details | - | Reel | 30KPA | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 180 V | 180 V | Bidirectional | 1 Channel | 290.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 30KPA30CA/B Yageo | In Stock | - | - | P600-2 | YAGEO | 33.51 V | 300 | 548.9 A | YAGEO | + 175 C | - 55 C | 30KPA30CA | 8 W | 30 kW | Details | - | Bulk | 30KPA | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 30 V | 30 V | Bidirectional | 1 Channel | 55.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 30KPA70A/B Yageo | 50 |
| - | P600 | YAGEO | 86.43 V | 300 | 278 A | YAGEO | + 175 C | - 55 C | 30KPA70A | - | 30 kW | Details | 0.097921 oz | Bulk | 30KPA | TVS Diodes / ESD Suppression Diodes | Axial | - | 70 V | Unidirectional | 1 Channel | 109 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 30KPA258CA/B Yageo | In Stock | - | - | P600-2 | YAGEO | 288.2 V | 300 | 72.8 A | YAGEO | + 175 C | - 55 C | 30KPA258CA | 8 W | 30 kW | Details | - | Bulk | 30KPA | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 258 V | 258 V | Bidirectional | 1 Channel | 416.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 30KPA240A/TR13 Yageo | In Stock | - | - | P600-2 | YAGEO | 268.1 V | 800 | 78.3 A | YAGEO | + 175 C | - 55 C | 30KPA240A | 8 W | 30 kW | Details | - | Reel | 30KPA | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 240 V | 240 V | Unidirectional | 1 Channel | 387 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 30KPA66CA/B Yageo | 11 |
| - | P600-2 | YAGEO | 73.7 V | 300 | 283.3 A | YAGEO | + 175 C | - 55 C | 30KPA66CA | 8 W | 30 kW | Details | - | Bulk | 30KPA | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 66 V | 66 V | Bidirectional | 1 Channel | 107 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP8.0A/B Yageo | In Stock | - | - | - | YAGEO | 8.89 V | 300 | 220.6 A | YAGEO | + 175 C | - 55 C | 3KP8.0A | 7 W | 3 kW | Details | - | Bulk | 3KP | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8 V | 8 V | Unidirectional | 1 Channel | 13.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE350A-AT/B Yageo | 42 |
| - | - | - | - | - | - | VITRAMON | - | - | - | - | - | YES | - | - | P4KE-AT | - | - | - | - | - | - | - | TVS Diodes | - | ||
![]() 3KP90A-AT/TR13 Yageo | 33 |
| - | - | - | - | - | - | VITRAMON | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA-042L Yageo | 5 |
| - | - | - | - | - | - | VITRAMON | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP51CA-AT/TR13 Yageo | 42 |
| - | - | - | - | - | - | VITRAMON | - | - | - | - | - | YES | - | - | 5KP-AT | - | - | - | - | - | - | - | - | - | ||
![]() HFA-015L Yageo | In Stock | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - |