- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KP110CA-AT/B Yageo | 25 |
| - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP200CA/B Yageo | 214 |
| - | - | P600-2 | - | YAGEO | 224 V | 300 | 15.5 A | YAGEO | + 175 C | - | - 55 C | - | 5KP200CA | 8 W | 5 kW | - | - | Details | 0.074075 oz | - | Bulk | 5KP | - | - | TVS Diodes / ESD Suppression Diodes | Axial | - | 200 V | Bidirectional | 1 Channel | - | - | - | - | - | 329.2 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() 30KPA168CA/B Yageo | 21 |
| - | - | P600-2 | - | YAGEO | 187.7 V | 300 | 111.2 A | YAGEO | + 175 C | - | - 55 C | - | 30KPA168CA | 8 W | 30 kW | - | - | Details | - | - | Bulk | 30KPA | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 168 V | 168 V | Bidirectional | 1 Channel | - | - | - | - | - | 272.4 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() 15KPA64A/B Yageo | In Stock | - | - | - | - | - | YAGEO | 79.87 V | 300 | 144.9 A | YAGEO | + 175 C | - | - 55 C | - | 15KPA64A | - | 15 kW | - | - | Details | - | - | Bulk | 15KP | - | - | TVS Diodes / ESD Suppression Diodes | Axial | - | 64 V | Unidirectional | 1 Channel | - | - | - | - | - | 104.2 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() 3KP160CA/TR13 Yageo | 21 |
| - | - | - | - | YAGEO | 178 V | 800 | 11.6 A | YAGEO | + 175 C | - | - 55 C | - | 3KP160CA | 7 W | 3 kW | - | - | Details | - | - | MouseReel | 3KP | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | 160 V | Bidirectional | 1 Channel | - | - | - | - | - | 259 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() 5.0SMDJ250A/TR7 Yageo | In Stock | - | - | - | - | - | YAGEO | - | 500 | - | YAGEO | + 150 C | - | - 65 C | - | 5.0SMDJ250A | 6.5 W | 5 kW | - | - | Details | - | - | MouseReel | 5.0SMDJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | - | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMDJ11CA/TR13 Yageo | In Stock | - | - | - | - | - | YAGEO | 12.2 V | 3000 | 164.8 A | YAGEO | + 150 C | - | - 65 C | - | SMDJ11CA | 6.5 W | 3 kW | - | - | Details | - | - | MouseReel | SMDJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 11 V | 11 V | Bidirectional | 1 Channel | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMDJ18A/TR7 Yageo | In Stock | - | - | - | - | - | YAGEO | 20 V | 500 | 102.7 A | YAGEO | + 150 C | - | - 65 C | - | SMDJ18A | 6.5 W | 3 kW | - | - | Details | - | - | MouseReel | SMDJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 18 V | 18 V | Unidirectional | 1 Channel | - | - | - | - | - | 29.2 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMDJ64CA/TR13 Yageo | 2719 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | YAGEO | 71.1 V | 3000 | 29.1 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMDJ64CA | 6.5 W | 3 kW | Active | - | Details | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 64 V | 64 V | Bidirectional | 1 Channel | No | 71.1V | 3000W (3kW) | 29.1A | 103V | 103 V | 64V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ220A-AT/TR13 Yageo | 45 |
| - | - | DO-214AB-2 | - | YAGEO | 246 V | 3000 | 4.2 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ220A-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | Details | 0.009065 oz | - | MouseReel | SMCJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 220 V | 220 V | Unidirectional | 1 Channel | - | - | - | - | - | 356 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA400A/TR7 Yageo | 443 |
| - | - | - | - | YAGEO | 380 V | 1000 | 800 mA | YAGEO | + 150 C | - | - 65 C | - | P4SMA400A | 3.3 W | 400 W | - | - | Details | - | - | MouseReel | P4SMA | - | - | TVS Diodes / ESD Suppression Diodes | - | 342 V | 342 V | Unidirectional | 1 Channel | - | - | - | - | - | 548 V | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA440A/TR13 Yageo | 4027 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | YAGEO | 418 V | 5000 | 700 mA | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P4SMA440A | 3.3 W | 400 W | Active | - | Details | - | -55°C ~ 150°C (TJ) | MouseReel | P4SMA | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | 376 V | 376 V | Unidirectional | 1 Channel | No | 418V | 400W | 680mA | 602V | 602 V | 376V | 1 | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA62A/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 58.9 V | 1000 | 4.8 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA62A | 3.3 W | 400 W | - | - | Details | - | - | MouseReel | P4SMA | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 53 V | 53 V | Unidirectional | 1 Channel | - | - | - | - | - | 85 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA480A/TR13 Yageo | In Stock | - | - | - | - | - | YAGEO | - | 5000 | - | YAGEO | - | - | - | - | P4SMA480A | - | - | - | - | Details | - | - | MouseReel | P4SMA | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ200A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 224 V | 1000 | 1.2 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ200A-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 200 V | 200 V | Unidirectional | 1 Channel | - | - | - | - | - | 324 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ220CA-AT/TR7 Yageo | 5 |
| - | - | DO-214AA-2 | - | YAGEO | 246 V | 500 | 1.7 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ220CA-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 220 V | 220 V | Bidirectional | 1 Channel | - | - | - | - | - | 356 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ16CA/TR7 Yageo | 30 |
| - | - | DO-214AC-2 | - | YAGEO | 17.8 V | 1000 | 15.4 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ16CA | 3.3 W | 400 W | - | - | Details | 0.002258 oz | - | MouseReel | SMAJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 16 V | 16 V | Bidirectional | 1 Channel | - | - | - | - | - | 26 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6SMB130A/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 124 V | 500 | 3.4 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB130A | 5 W | 600 W | - | - | Details | 0.003280 oz | - | MouseReel | P6SMB | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 111 V | 111 V | Unidirectional | 1 Channel | - | - | - | - | - | 179 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ220A-AT/TR7 Yageo | 43 |
| - | - | DO-214AB-2 | - | YAGEO | 246 V | 500 | 4.2 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ220A-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | Details | 0.009065 oz | - | MouseReel | SMCJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 220 V | 220 V | Unidirectional | 1 Channel | - | - | - | - | - | 356 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ18A-AT/TR7 Yageo | 5 |
| - | - | DO-214AC-2 | - | YAGEO | 20 V | 1000 | 13.7 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ18A-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 18 V | 18 V | Unidirectional | 1 Channel | - | - | - | - | - | 29.2 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes |