- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Frequency Aging | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Risk Rank | RoHS | Standard Frequency | Supplier Package | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Resistor Type | Reach Compliance Code | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Lead Spacing | Number of Channels | Load Capacitance | Diode Type | Frequency Tolerance | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Series Resistance | Resistance Tolerance | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP200CA/TR13 Yageo | 13 |
| - | Through Hole | P600-2 | P600 | YAGEO | 224 V | 10% | 800 | - | - | 15.5 A | YAGEO | - | + 175 C | YAGEO | - 55 C | - | - | Tape & Reel (TR) | 5KP200CA | - | 8 W | - | 5 kW | Active | - | - | - | Details | - | - | 0.074075 oz | - | -55°C ~ 150°C (TJ) | Reel | 5KP | - | Zener | - | General Purpose | 2.2 uF | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | Axial | - | 200 V | Bidirectional | 22.5 mm | 1 Channel | - | - | - | No | 224V | 5000W (5kW) | 15.5A | 329.2V | 329.2 V | 200V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | 26.5 mm | 26.5 x 8.5 x 16.5 mm | ||
![]() 5KP30A/TR13 Yageo | 13 |
| - | - | P600-2 | - | YAGEO | 33.3 V | - | 800 | - | - | 105.4 A | YAGEO | - | + 175 C | - | - 55 C | - | - | - | 5KP30A | - | 8 W | - | 5 kW | - | - | - | - | Details | - | - | 0.074075 oz | - | - | Reel | 5KP | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | Axial | - | 30 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 48.4 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 5KP6.5CA/TR13 Yageo | 13 |
| - | - | P600-2 | - | YAGEO | 7.22 V | - | 800 | - | - | 455.4 A | YAGEO | - | + 175 C | - | - 55 C | - | - | - | 5KP6.5CA | - | 8 W | - | 5 kW | - | - | - | - | Details | - | - | 0.074075 oz | - | - | Reel | 5KP | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | Axial | - | 6.5 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 11.2 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 5KP6.5CA/B Yageo | 706 |
| - | Through Hole | P600, Axial | P600 | YAGEO | 7.98 V | - | 300 | - | - | 455.4 A | YAGEO | - | + 175 C | YAGEO | - 55 C | - | - | Box | 5KP6.5CA | - | - | - | 5 kW | Active | - | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | 5KP | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | Axial | - | 6.5 V | Bidirectional | - | 1 Channel | - | - | - | No | 7.22V | 5000W (5kW) | 455.4A | 11.2V | 11.2 V | 6.5V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 5KP51A/TR13 Yageo | In Stock | - | - | - | P600-2 | - | YAGEO | 56.7 V | - | 800 | - | YAGEO CORP | 61.9 A | YAGEO | 5KP51A/TR13 | + 175 C | - | - 55 C | - | - | - | 5KP51A | Active | 8 W | - | 5 kW | - | - | - | 5.61 | Details | - | - | 0.074075 oz | - | - | Reel | 5KP | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | compliant | - | - | Axial | - | 51 V | Unidirectional | - | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 82.4 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4KE480A/TR13 Yageo | In Stock | - | - | - | DO-41 | - | YAGEO | 456 V | - | 5000 | - | - | 610 mA | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4KE480A | - | 1.5 W | - | 400 W | - | - | - | - | Details | - | - | - | - | - | MouseReel | P4KE | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | Axial | - | 408 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 658 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4KE170CA/TR13 Yageo | In Stock | - | - | - | DO-41 | - | YAGEO | 162 V | - | 5000 | - | - | 1.8 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4KE170CA | - | 1.5 W | - | 400 W | - | AEC-Q200 | - | - | Details | - | - | - | 200 V | - | MouseReel | P4KE | 100 ppm/°C | - | 3.9 kOhm | - | - | TVS Diodes / ESD Suppression Diodes | 0.5 W | General Purpose | - | - | - | Axial | - | 145 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 234 V | - | - | TVS Diodes | - | - | - | 1 | ESD Suppressors / TVS Diodes | 3.1 mm | 2.6 mm | ||
![]() P4KE43CA/TR13 Yageo | In Stock | - | - | - | DO-41 | - | YAGEO | 40.9 V | - | 5000 | - | - | 6.9 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4KE43CA | - | 1.5 W | - | 400 W | - | - | - | - | Details | - | - | - | - | - | MouseReel | P4KE | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | Axial | - | 36.8 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 59.3 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4KE220A/B Yageo | In Stock | - | - | - | DO-41 | - | YAGEO | 209 V | - | 3000 | - | - | 1.3 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4KE220A | - | 1.5 W | - | 400 W | - | - | - | - | Details | - | - | - | - | - | Bulk | P4KE | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | Axial | - | 185 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 328 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMA10CA/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 9.5 V | - | 5000 | - | - | - | YAGEO | - | + 150 C | - | - 55 C | - | - | - | P4SMA10CA | - | - | - | 400 W | - | - | - | - | Details | - | - | - | - | - | MouseReel | P4SMA | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | - | 8.55 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 14.5 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMA120CA/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 114 V | - | 1000 | - | - | 2.5 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4SMA120CA | - | 3.3 W | - | 400 W | - | - | - | - | Details | - | - | - | - | - | MouseReel | P4SMA | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | 102 V | 102 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 165 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4KE530CA/B Yageo | In Stock | - | - | - | DO-41 | - | YAGEO | 503.5 V | - | 3000 | - | - | 550 mA | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4KE530CA | - | 1.5 W | - | 400 W | - | - | - | - | Details | - | - | - | - | - | Bulk | P4KE | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | Axial | - | 450 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 725 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4KE24A/B Yageo | 46 |
| - | - | DO-41 | - | YAGEO | 22.8 V | - | 3000 | - | - | 12.3 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4KE24A | - | 1.5 W | - | 400 W | - | - | - | - | Details | - | - | - | - | - | Bulk | P4KE | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | Axial | - | 20.5 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 33.2 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4KE220A/TR13 Yageo | In Stock | - | - | - | DO-41 | - | YAGEO | 209 V | - | 5000 | - | - | 1.3 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4KE220A | - | 1.5 W | - | 400 W | - | - | - | - | Details | - | - | - | - | - | MouseReel | P4KE | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | Axial | - | 185 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 328 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMA170CA/TR7 Yageo | 33 |
| - | - | SOD-523 | - | YAGEO | 162 V | - | 1000 | ±3(1st) ppm/Year | - | 1.8 A | YAGEO | - | + 150 C | - | - 65 C | Fundamental | Surface Mount | - | P4SMA170CA | - | 3.3 W | - | 400 W | - | - | - | - | Details | 27 MHz | CSMD | - | - | -40 to 85 °C | MouseReel | P4SMA | - | Crystal | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | 30 ppm | 2 | SMD/SMT | 145 V | 145 V | Bidirectional | - | 1 Channel | 18 pF | - | ±30 ppm | - | - | - | - | - | 234 V | - | - | TVS Diodes | - | - | 80 Ohm | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMA350A/TR13 Yageo | 3918 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | YAGEO | 332 V | - | 5000 | - | - | 900 mA | YAGEO | - | + 150 C | YAGEO | - 65 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P4SMA350A | - | 3.3 W | - | 400 W | Active | - | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | P4SMA | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | 300 V | 300 V | Unidirectional | - | 1 Channel | - | - | - | No | 332V | 400W | 850mA | 482V | 482 V | 300V | 1 | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB220CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 209 V | - | 500 | - | - | 1.9 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P6SMB220CA-AT | - | 5 W | - | 600 W | - | AEC-Q200 | - | - | Details | - | - | 0.003280 oz | 200 V | - | MouseReel | P6SMB-AT | 100 ppm/°C | - | 4.7 MOhm | - | - | TVS Diodes / ESD Suppression Diodes | 0.25 W | General Purpose | - | - | - | SMD/SMT | 185 V | 185 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 328 V | - | - | TVS Diodes | - | - | - | 5 | ESD Suppressors / TVS Diodes | 3.1 mm | 1.55 mm | ||
![]() P4SMA11A/TR7 Yageo | 16 |
| - | - | SOD-523 | - | YAGEO | 10.5 V | - | 1000 | - | - | 26.3 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4SMA11A | - | 3.3 W | - | 400 W | - | - | - | - | Details | - | - | - | - | - | MouseReel | P4SMA | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | 9.4 V | 9.4 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 15.6 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB36CA-AT/TR13 Yageo | 133 | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 34.2 V | - | 3000 | - | - | 12.2 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB36CA-AT | - | 5 W | 600W | 600 W | Active | AEC-Q200 | 30.8V | - | Details | - | - | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB-AT | ± 110ppm/°C | Zener | 15 mOhm | Automotive | - | TVS Diodes / ESD Suppression Diodes | 4 W | - | - | - | - | SMD/SMT | 30.8 V | 30.8 V | Bidirectional | - | 1 Channel | - | - | - | No | 34.2V | 600W | 12.2A | 49.9V | 49.9 V | 30.8V | - | TVS Diodes | 1 | - | - | ± 1% | ESD Suppressors / TVS Diodes | 6.35 mm | 3.18 mm | ||
![]() P4KE250A/TR13 Yageo | 16 |
| - | - | DO-41 | - | YAGEO | 237 V | - | 5000 | - | - | 1.2 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4KE250A | - | 1.5 W | - | 400 W | - | - | - | - | Details | - | - | - | - | - | MouseReel | P4KE | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | Axial | - | 214 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 344 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - |