- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Body Material | Brand | Breakdown Voltage / V | Category | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Tab Size | Typical Antenna Gain | Unit Weight | Wire Size | Operating Temperature | Packaging | Series | Connector Type | Type | Applications | Gender | Subcategory | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Diode Type | Cable Length | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Ethernet | GPIO | Product Category | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE30A/B Yageo | In Stock | - | - | - | DO-41 | - | - | YAGEO | 28.5 V | - | 3000 | - | 9.9 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4KE30A | - | 1.5 W | 400 W | - | - | - | - | Details | - | - | - | - | - | - | Bulk | P4KE | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 25.6 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 41.4 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA180A/TR13 Yageo | 2707 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | YAGEO | 171 V | - | 5000 | - | 1.7 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P4SMA180A | - | 3.3 W | 400 W | Active | - | - | - | Details | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | P4SMA | - | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 154 V | 154 V | Unidirectional | 1 Channel | - | - | No | 171V | 400W | 1.7A | 246V | 246 V | 154V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4KE62A/B Yageo | 46 |
| - | - | DO-204AL-2 | - | - | YAGEO | 62 V | - | 3000 | - | 4.8 A | YAGEO | - | + 150 C | - | - 65 C | - | Adhesive Mount | - | P4KE62A | - | - | 400 W | - | - | - | - | Details | - | - | 3/6.7 dBi | 0.012346 oz | - | - | Bulk | P4KE | U.FL | Embedded Wi-Fi Dual Band Antenna | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 53 V | Unidirectional | 1 Channel | - | 0.1 m | - | - | - | - | - | 85 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB12CA-AT/TR13 Yageo | 46 |
| - | - | DO-214AA-2 | - | - | YAGEO | 11.4 V | - | 3000 | - | 36.5 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P6SMB12CA-AT | - | 5 W | 600 W | - | AEC-Q101 | - | - | Details | - | - | - | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 10.2 V | 10.2 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 16.7 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA170A/TR7 Yageo | 16 |
| - | - | SOD-523 | - | - | YAGEO | 162 V | - | 1000 | - | 1.8 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4SMA170A | - | 3.3 W | 400 W | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | P4SMA | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 145 V | 145 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 234 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() HFA-300L Yageo | In Stock | - | - | - | - | - | - | YAGEO | 330 V | Power Management Tools | 80 | YAGEO CORP | 3 kA | YAGEO | HFA-300L | + 175 C | - | - 55 C | 1 | - | - | - | Active | - | 3 kW | - | - | 10 | 5.77 | Details | Yes | - | - | - | - | - | Bulk | HGA-L | - | Reference Board | - | - | TVS Diodes / ESD Suppression Diodes | 265 | compliant | SMD/SMT | 300 V | 300 V | Bidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 470 V | - | - | TVS Diodes | - | - | No | No | ESD Suppressors / TVS Diodes | - | ||
![]() P4KE24CA/TR13 Yageo | In Stock | - | - | - | DO-41 | - | - | YAGEO | 22.8 V | - | 5000 | - | 12.3 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4KE24CA | - | 1.5 W | 400 W | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | P4KE | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 20.5 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 33.2 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA20A/TR7 Yageo | 16 |
| - | - | SOD-523 | - | - | YAGEO | 19 V | - | 1000 | - | 14.8 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4SMA20A | - | 3.3 W | 400 W | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | P4SMA | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 17.1 V | 17.1 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 27.7 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA150A/TR13 Yageo | 46 |
| - | - | DO-214AC-2 | - | - | YAGEO | 150 V | - | 5000 | - | 2 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4SMA150A | - | - | 400 W | - | - | - | - | Details | - | - | - | 0.002258 oz | - | - | MouseReel | P4SMA | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 128 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 207 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB56CA-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | - | YAGEO | 53.2 V | - | 500 | - | - | YAGEO | - | + 150 C | - | - 55 C | - | - | - | P6SMB56CA-AT | - | - | 600 W | - | AEC-Q101 | - | - | Details | - | - | - | - | - | - | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 47.8 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 77 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4KE39A/TR13 Yageo | In Stock | - | - | - | DO-41 | - | - | YAGEO | 37.1 V | - | 5000 | - | 7.6 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4KE39A | - | 1.5 W | 400 W | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | P4KE | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 33.3 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 53.9 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB250CA-AT/TR13 Yageo | 16 |
| - | - | DO-214AA-2 | - | - | YAGEO | 237 V | - | 3000 | - | 1.8 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P6SMB250CA-AT | - | 5 W | 600 W | - | AEC-Q101 | - | - | Details | - | - | - | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 214 V | 214 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 344 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB39CA/TR13 Yageo | In Stock | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | YAGEO | 39 V | - | 3000 | - | 11.3 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | - | Tape & Reel (TR) | P6SMB39CA | - | - | 600 W | Active | - | - | - | Details | - | - | - | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | - | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 33.3 V | Unidirectional | 1 Channel | - | - | No | 37.1V | 600W | 11.3A | 53.9V | 53.9 V | 33.3V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4KE47A/TR13 Yageo | 33 |
| - | - | DO-41 | - | - | YAGEO | 44.7 V | - | 5000 | - | 6.3 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4KE47A | - | 1.5 W | 400 W | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | P4KE | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 40.2 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 64.8 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4KE300A/TR13 Yageo | 16 |
| - | - | DO-41 | - | - | YAGEO | 285 V | - | 5000 | - | 1 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4KE300A | - | 1.5 W | 400 W | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | P4KE | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 256 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 414 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4KE480A/B Yageo | 16 |
| - | - | DO-41 | - | - | YAGEO | 456 V | - | 3000 | - | 610 mA | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4KE480A | - | 1.5 W | 400 W | - | - | - | - | Details | - | - | - | - | - | - | Bulk | P4KE | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 408 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 658 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA100CA/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | - | YAGEO | 95 V | - | 5000 | - | 3 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4SMA100CA | - | 3.3 W | 400 W | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | P4SMA | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 85.5 V | 85.5 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 137 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB68A-AT/TR7 Yageo | 46 |
| - | - | DO-214AA-2 | - | - | YAGEO | 64.6 V | - | 500 | - | 6.6 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P6SMB68A-AT | - | 5 W | 600 W | - | AEC-Q101 | - | - | Details | - | - | - | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 58.1 V | 58.1 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 92 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB100A/TR13 Yageo | 2518 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | Brass | YAGEO | 100 V | - | 3000 | - | 4.5 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB100A | - | - | 600 W | Active | - | - | - | Details | - | 5.14 mm² | - | 0.003280 oz | 13.5, 17 AWG | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | - | Quick Disconnect Terminal | General Purpose | Plug | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 85.5 V | Unidirectional | 1 Channel | - | - | No | 95V | 600W | 4.5A | 137V | 137 V | 85.5V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | 27.9 mm | ||
![]() P4SMA110A/TR7 Yageo | 16 |
| - | - | SOD-523 | - | - | YAGEO | 105 V | - | 1000 | - | 2.7 A | YAGEO | - | + 150 C | - | - 65 C | - | - | - | P4SMA110A | - | 3.3 W | 400 W | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | P4SMA | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 94 V | 94 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 152 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - |