- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Body Material | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | For Use With | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Color | Applications | Subcategory | Power Rating | Resistor Type | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Resistance Tolerance | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB16CA/TR13 Yageo | 668 | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | YAGEO | 16 V | 3000 | - | 27.1 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB16CA | - | 600W | 600 W | Active | - | 13.6V | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | - | Zener | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 13.6 V | Unidirectional | 1 Channel | No | 15.2V | 600W | 27.1A | 22.5V | 22.5 V | 13.6V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4KE18A/TR13 Yageo | In Stock | - | - | - | DO-41 | - | - | YAGEO | 17.1 V | 5000 | - | 16.1 A | YAGEO | + 150 C | - | - 65 C | - | P4KE18A | 1.5 W | - | 400 W | - | - | - | Details | - | - | - | MouseReel | P4KE | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 15.3 V | Unidirectional | 1 Channel | - | - | - | - | - | 25.2 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMA250CA/TR7 Yageo | 46 |
| - | - | SOD-523 | - | Stainless Steel | YAGEO | 237 V | 1000 | 2M801, 2M803, 2M804 Series Connectors | 1.2 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA250CA | 3.3 W | - | 400 W | - | - | - | Details | - | - | - | MouseReel | P4SMA | - | Strain Relief Clamp | - | Black | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 214 V | 214 V | Bidirectional | 1 Channel | - | - | - | - | - | 344 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SA78CA/B Yageo | 33 |
| - | - | SOD-523 | - | - | YAGEO | 86.7 V | 2000 | - | - | YAGEO | + 150 C | - | - 55 C | - | SA78CA | - | - | 500 W | - | - | - | Details | - | - | - | Bulk | SA | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 78 V | Bidirectional | 1 Channel | - | - | - | - | - | 126 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMA16CA/TR13 Yageo | 4514 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | YAGEO | 15.2 V | 5000 | - | 18.2 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P4SMA16CA | 3.3 W | - | 400 W | Active | - | - | Details | - | - | -55°C ~ 150°C (TJ) | MouseReel | P4SMA | - | Zener | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 13.6 V | 13.6 V | Bidirectional | 1 Channel | No | 15.2V | 400W | 18.2A | 22.5V | 22.5 V | 13.6V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4KE300CA/TR13 Yageo | In Stock | - | - | - | DO-41 | - | - | YAGEO | 285 V | 5000 | - | 1 A | YAGEO | + 150 C | - | - 65 C | - | P4KE300CA | 1.5 W | - | 400 W | - | - | - | Details | - | - | - | MouseReel | P4KE | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 256 V | Bidirectional | 1 Channel | - | - | - | - | - | 414 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMA56A/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | - | YAGEO | 53.2 V | 1000 | - | 5.3 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA56A | 3.3 W | - | 400 W | - | - | - | Details | - | - | - | MouseReel | P4SMA | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 47.8 V | 47.8 V | Unidirectional | 1 Channel | - | - | - | - | - | 77 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB150A-AT/TR13 Yageo | 16 |
| - | - | DO-214AA-2 | - | - | YAGEO | 143 V | 3000 | - | 2.9 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB150A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 128 V | 128 V | Unidirectional | 1 Channel | - | - | - | - | - | 207 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMA530CA/TR7 Yageo | 16 |
| - | - | SOD-523 | - | - | YAGEO | 503.5 V | 1000 | - | 600 mA | YAGEO | + 150 C | - | - 65 C | - | P4SMA530CA | 3.3 W | - | 400 W | - | - | - | Details | - | - | - | MouseReel | P4SMA | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 450 V | 450 V | Bidirectional | 1 Channel | - | - | - | - | - | 725 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB220A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | YAGEO | 209 V | 3000 | - | 1.9 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB220A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 185 V | 185 V | Unidirectional | 1 Channel | - | - | - | - | - | 328 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB440A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | YAGEO | 418 V | 500 | - | 1 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB440A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 376 V | 376 V | Unidirectional | 1 Channel | - | - | - | - | - | 602 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMA540A/TR7 Yageo | 16 |
| - | - | SOD-523 | - | - | YAGEO | 513 V | 1000 | - | 500 mA | YAGEO | + 150 C | - | - 65 C | - | P4SMA540A | 3.3 W | - | 400 W | - | - | - | Details | - | - | - | MouseReel | P4SMA | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 459 V | 459 V | Unidirectional | 1 Channel | - | - | - | - | - | 740 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ10CA-AT/TR13 Yageo | 4033 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | YAGEO | 11.1 V | 5000 | - | 23.5 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMAJ10CA-AT | 3.3 W | - | 400 W | Active | AEC-Q101 | - | Details | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ-AT | - | Zener | - | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 10 V | 10 V | Bidirectional | 1 Channel | No | 11.1V | 400W | 23.5A | 17V | 17 V | 10V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ10A-AT/TR7 Yageo | 46 |
| - | - | DO-214AC-2 | - | - | YAGEO | 11.1 V | 1000 | - | 23.5 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ10A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | 25 V | - | MouseReel | SMAJ-AT | 200 ppm/°C | - | 2.7 | - | - | TVS Diodes / ESD Suppression Diodes | 0.05 W | General Purpose | SMD/SMT | 10 V | 10 V | Unidirectional | 1 Channel | - | - | - | - | - | 17 V | - | - | TVS Diodes | - | - | 1 | ESD Suppressors / TVS Diodes | 0.6 mm | 0.3 mm | ||
![]() SMAJ45A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AC-2 | - | - | YAGEO | 50 V | 5000 | - | 5.5 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ45A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 45 V | 45 V | Unidirectional | 1 Channel | - | - | - | - | - | 72.7 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ13CA/TR13 Yageo | 4332 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | YAGEO | 14.4 V | 5000 | - | 18.6 A | YAGEO | + 150 C | YAGEO | - 65 C | - | SMAJ13CA | 3.3 W | 400W | 400 W | Active | - | 13V | Details | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 13 V | 13 V | Bidirectional | 1 Channel | No | 14.4V | 400W | 18.6A | 21.5V | 21.5 V | 13V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ210CA-AT/TR7 Yageo | 46 |
| - | - | DO-214AC-2 | - | - | YAGEO | 237 V | 1000 | - | 1.2 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ210CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 210 V | 210 V | Bidirectional | 1 Channel | - | - | - | - | - | 340 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ17A/TR13 Yageo | 4314 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | YAGEO | 18.9 V | 5000 | - | 14.5 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ17A | 3.3 W | - | 400 W | Active | - | - | Details | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 17 V | 17 V | Unidirectional | 1 Channel | No | 18.9V | 400W | 14.5A | 27.6V | 27.6 V | 17V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ180CA/TR13 Yageo | 4484 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | YAGEO | 201 V | 5000 | - | 1.4 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ180CA | 3.3 W | - | 400 W | Active | - | - | Details | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 180 V | 180 V | Bidirectional | 1 Channel | No | 201V | 400W | 1.4A | 292V | 292 V | 180V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ14A/TR7 Yageo | 16 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | YAGEO | 15.6 V | 500 | - | 25.9 A | YAGEO | + 150 C | YAGEO | - 65 C | - | SMBJ14A | 5 W | - | 600 W | Active | - | - | Details | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | - | Zener | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 14 V | 14 V | Bidirectional | 1 Channel | No | 15.6V | 600W | 25.9A | 23.2V | 23.2 V | 14V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - |