- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Body Material | Conductor Material | Body Orientation | Brand | Breakdown Voltage / V | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Risk Rank | RoHS | Termination Method | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Connector Type | Type | Resistance | Color | Applications | Gender | Capacitance | Subcategory | Power Rating | Resistor Type | Reach Compliance Code | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Plating | Diode Type | Cable Length | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Family | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Shielded | Capacitance @ Frequency | Resistance Tolerance | Cable Pitch | Stud Size | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMC440CA/TR13 Yageo | 1362 | - | - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | - | - | - | YAGEO | 418 V | - | - | 3000 | - | YAGEO CORP | 2.5 A | YAGEO | 1.5SMC440CA/TR13 | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.5SMC440CA | Active | 6.5 W | 1.5kW | 1.5 kW | Active | - | 376V | 5.69 | Details | - | 0.009065 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | 1.5SMC | 200 ppm/K | - | Zener | 2.4 Ohm | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | 0.125 W | General Purpose | compliant | SMD/SMT | - | 376 V | Bidirectional | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 418V | 1500W (1.5kW) | 2.5A | 602V | - | 602 V | 376V | - | TVS Diodes | 1 | - | - | 1 | - | - | ESD Suppressors / TVS Diodes | 2 | 1.25 | ||
![]() 20KPA144CA/B Yageo | In Stock | - | - | - | - | P600-2 | - | - | - | - | YAGEO | 160.8 V | - | - | 300 | Cables | - | 87.1 A | YAGEO | - | + 175 C | - | - | - 55 C | - | - | 20KPA144CA | - | 8 W | - | 20 kW | - | - | - | - | Details | - | - | - | - | - | - | Bulk | 15KP | - | - | Tinel Lock Adapter | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 144 V | 144 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 232 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ7.5A/TR7 Yageo | 842 |
| - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | YAGEO | 8.33 V | - | - | 1000 | - | - | 31 A | YAGEO | - | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ7.5A | - | - | - | 400 W | Active | - | - | - | Details | - | 0.002258 oz | - | - | - | -65°C ~ 150°C (TJ) | MouseReel | SMAJ | - | - | Zener | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 7.5 V | Bidirectional | 1 Channel | - | - | - | No | 8.33V | 400W | 31A | 12.9V | - | 12.9 V | 7.5V | 1 | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ30CA/TR7 Yageo | 710 |
| - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | - | YAGEO | 33.3 V | - | - | 500 | - | - | 12.4 A | YAGEO | - | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ30CA | - | - | - | 600 W | Active | - | - | - | Details | - | 0.003280 oz | - | - | - | -65°C ~ 150°C (TJ) | MouseReel | SMBJ | - | - | Zener | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 30 V | Bidirectional | 1 Channel | - | - | - | No | 33.3V | 600W | 12.4A | 48.4V | - | 48.4 V | 30V | - | TVS Diodes | 1 | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA30CA/B Yageo | In Stock | - | - | Gold Over Nickel | - | P600 | - | - | - | - | YAGEO | 37.41 V | Twinax Ribbon | - | 300 | - | - | 392.2 A | YAGEO | - | + 175 C | - | - | - 55 C | - | - | 20KPA30CA | - | - | - | 20 kW | - | - | - | - | Details | - | 0.097921 oz | - | - | 30 AWG | -20 to 80 °C | Bulk | 15KP | - | 98POS PCI Edge Card to 98POS PCI Edge Card | - | - | - | - | M-M | - | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | - | 30 V | Bidirectional | 1 Channel | - | - | 0.5 m | - | - | - | - | - | - | 51.5 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA192A/B Yageo | In Stock | - | - | - | - | P600-2 | - | Elastomer | - | - | YAGEO | 214.5 V | - | - | 300 | Cables | - | 65.4 A | YAGEO | - | + 175 C | - | - | - 55 C | - | - | 20KPA192A | - | 8 W | - | 20 kW | - | - | - | - | Details | - | - | - | - | - | - | Bulk | 15KP | - | - | Y-Transition | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 192 V | 192 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 309 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA104CA/TR13 Yageo | In Stock | - | - | - | - | P600-2 | - | - | - | - | YAGEO | 116.2 V | - | - | 800 | - | - | 120.2 A | YAGEO | - | + 175 C | - | - | - 55 C | - | - | 20KPA104CA | - | 8 W | - | 20 kW | - | - | - | - | Details | - | - | - | - | - | - | Reel | 15KP | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 104 V | 104 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 168 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB39CA/TR7 Yageo | 2940 | - | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Phosphor Bronze | - | - | YAGEO | 39 V | - | - | 500 | - | - | 11.3 A | YAGEO | - | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB39CA | - | - | 600W | 600 W | Active | - | 33.3V | - | Details | - | 0.003280 oz | - | - | 16 to 14, 16 AWG | -65°C ~ 150°C (TJ) | MouseReel | P6SMB | - | - | Spring Spade Terminal | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 33.3 V | Bidirectional | 1 Channel | Tin | - | - | No | 37.1V | 600W | 11.3A | 53.9V | - | 53.9 V | 33.3V | - | TVS Diodes | 1 | - | - | - | - | 3.5 mm | ESD Suppressors / TVS Diodes | 23.69 mm | - | ||
![]() 20KPA40A/B Yageo | 42 |
| - | - | - | P600-2 | - | - | - | - | YAGEO | 44.7 V | - | - | 300 | - | - | 297.9 A | YAGEO | - | + 175 C | - | - | - 55 C | - | - | 20KPA40A | - | 8 W | - | 20 kW | - | - | - | - | Details | - | - | - | - | - | - | Bulk | 15KP | - | - | - | - | - | - | - | 1.8 pF | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 40 V | 40 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 67.8 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | 0.6 mm | 0.6 x 0.3 x 0.3 | ||
![]() SMAJ20A/TR7 Yageo | 712 |
| - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | Tinned Copper | - | YAGEO | 22.2 V | - | - | 1000 | - | - | 12.3 A | YAGEO | - | + 150 C | - | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ20A | - | - | - | 400 W | Active | - | - | - | Details | - | 0.002258 oz | - | - | - | -20 to 80 °C | MouseReel | SMAJ | - | - | Flat Cable | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 20 V | Bidirectional | 1 Channel | - | - | 30.48, 91.44 m | No | 22.2V | 400W | 12.3A | 32.4V | - | 32.4 V | 20V | 1 | TVS Diodes | - | - | - | - | 1.27 mm | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMA400CA/TR7 Yageo | 762 |
| - | Gold | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | Straight | YAGEO | 380 V | - | Phosphor Bronze | 1000 | - | - | 800 mA | YAGEO | - | + 150 C | - | YAGEO | - 65 C | Cable Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P4SMA400CA | - | 3.3 W | - | 400 W | Active | - | - | - | Details | Crimp | 0.002258 oz | - | - | 28 to 16, 28 AWG | -55 to 105 °C | MouseReel | P4SMA | - | - | Zener | - | - | General Purpose | Receptacle | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 342 V | Bidirectional | 1 Channel | - | - | - | No | 380V | 400W | 800mA | 548V | - | 548 V | 342V | - | TVS Diodes | 1 | No | - | - | - | - | ESD Suppressors / TVS Diodes | 17.52 mm | - | ||
![]() 15KPA30CA/TR13 Yageo | 677 |
| - | - | Through Hole | P600, Axial | P600 | - | - | - | YAGEO | 33.51 V | - | - | 800 | - | - | 297.8 A | YAGEO | - | + 175 C | - | YAGEO | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 15KPA30CA | - | - | - | 15 kW | Active | - | - | - | Details | - | 0.074075 oz | - | - | - | -20 to 105 °C | Reel | 15KPA | - | - | Zener | - | 10 Color Repeat with Tan Common | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | - | 30 V | Bidirectional | 1 Channel | - | - | 30.48 m | No | 33.51V | 15000W (15kW) | 297.8A | 50.7V | - | 50.7 V | 30V | - | TVS Diodes | 1 | - | - | - | 1.27 mm | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA240A/B Yageo | In Stock | - | - | - | - | P600-2 | - | - | - | - | YAGEO | 268.1 V | - | - | 300 | - | - | 52.2 A | YAGEO | - | + 175 C | - | - | - 55 C | - | - | 20KPA240A | - | 8 W | - | 20 kW | - | - | - | - | Details | - | - | - | - | - | - | Bulk | 15KP | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 240 V | 240 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 387 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA256A/B Yageo | In Stock | - | - | - | - | P600-2 | - | - | - | - | YAGEO | 286 V | - | - | 300 | - | - | 49 A | YAGEO | - | + 175 C | - | - | - 55 C | - | - | 20KPA256A | - | 8 W | - | 20 kW | - | - | - | - | Details | - | - | - | - | - | - | Bulk | 15KP | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 256 V | 256 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | Heat Shrink Tubing | 412 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 20KPA172A/B Yageo | In Stock | - | - | - | - | P600-2 | - | - | Tinned Copper | - | YAGEO | 192.1 V | - | - | 300 | - | - | 72.9 A | YAGEO | - | + 175 C | 300 V | - | - 55 C | - | - | 20KPA172A | - | 8 W | - | 20 kW | - | - | - | - | Details | - | - | - | - | - | -20 to 80 °C | Bulk | 15KP | - | - | Flat Cable | - | Gray | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 172 V | 172 V | Unidirectional | 1 Channel | - | - | 30.48 m | - | - | - | - | - | - | 277 V | - | - | TVS Diodes | - | - | - | - | 1.27 mm | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 3KP22CA/TR13 Yageo | In Stock | - | - | - | - | P600-2 | - | - | - | - | YAGEO | 24.4 V | - | - | 800 | - | YAGEO CORP | 84.5 A | YAGEO | 3KP22CA/TR13 | + 175 C | - | - | - 55 C | - | - | 3KP22CA | Active | 7 W | - | 3 kW | - | - | - | 5.67 | Details | - | - | - | - | - | - | MouseReel | 3KP | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | compliant | SMD/SMT | 22 V | 22 V | Bidirectional | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | 35.5 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() HFD-015L Yageo | 67 |
| - | - | Through Hole | Axial, Right Angle Bend (24.15mm Center) | Axial | - | - | - | YAGEO | 17 V | - | - | 80 | - | - | 3 kA | YAGEO | - | + 125 C | - | YAGEO | - 40 C | - | Bulk | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | -40°C ~ 125°C (TJ) | Bulk | HF-L | - | - | Zener | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | - | 15 V | Bidirectional | 1 Channel | - | - | - | No | 17V | - | 16kA (8/20µs) | 85V | - | 85 V | 15V | - | TVS Diodes | 1 | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() HFB-058L Yageo | 33 |
| - | - | Through Hole | Axial, Right Angle Bend (24.15mm Center) | Axial | - | - | - | YAGEO | 64 V | - | - | 80 | - | - | 6 kA | YAGEO | - | + 125 C | - | YAGEO | - 40 C | - | Bulk | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | -40°C ~ 125°C (TJ) | Bulk | HF-L | - | - | Zener | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | - | 58 V | Bidirectional | 1 Channel | - | - | - | No | 64V | - | 6kA (8/20µs) | 110V | - | 110 V | 58V | - | TVS Diodes | 1 | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 5.0SMDJ40CA-AT/13 Yageo | 2716 |
| - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | - | - | - | YAGEO | 44.4 V | - | - | 30000 | - | - | 77.6 A | YAGEO | - | + 150 C | - | YAGEO | - 55 C | - | Tape & Reel (TR) | 5.0SMDJ40CA-AT | - | 6.5 W | - | 5 kW | Active | AEC-Q101 | - | - | Details | - | 0.009065 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | Reel | 5.0SMDJ-AT | - | - | Zener | - | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 40 V | Bidirectional | 1 Channel | - | - | - | No | 44.4V | 5000W (5kW) | 77.6A | 64.5V | - | 64.5 V | 40V | - | TVS Diodes | 1 | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ14CA-AT/TR7 Yageo | In Stock | - | - | - | - | DO-214AC-2 | - | - | - | - | YAGEO | 15.6 V | - | - | 1000 | - | - | 17.2 A | YAGEO | - | + 150 C | - | - | - 65 C | - | - | SMAJ14CA-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | Details | - | 0.002258 oz | - | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 14 V | 14 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 23.2 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - |