- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Capacitance | Subcategory | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Interface | Ripple Current | Power Line Protection | Manufacturer Size Code | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Access Time | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | ESR | Memory Density | Capacitance @ Frequency | Product Category | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE200A/TR13 Yageo | 16 |
| - | - | DO-41 | - | YAGEO | 190 V | 5000 | 1.5 A | YAGEO | + 150 C | - | - 65 C | - | P4KE200A | 1.5 W | 400 W | - | - | Details | - | - | MouseReel | P4KE | - | - | - | TVS Diodes / ESD Suppression Diodes | Axial | - | 171 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 274 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ51A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 56.7 V | 1000 | 4.9 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ51A-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 51 V | 51 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 82.4 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB39A-AT/TR13 Yageo | 2617 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 37.1 V | 3000 | 11.3 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB39A-AT | 5 W | 600 W | Active | AEC-Q101 | Details | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | P6SMB-AT | Zener | Automotive | 33 uF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 33.3 V | 33.3 V | Unidirectional | 1 Channel | - | 1.93 A | No | D | 37.1V | 600W | 11.3A | - | 53.9V | 53.9 V | 33.3V | 1 | TVS Diodes | 60 mOhm | - | - | ESD Suppressors / TVS Diodes | 7.3 x 4.3 x 2.8 | ||
![]() P6SMB33CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 31.4 V | 500 | 13.3 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB33CA-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28.2 V | 28.2 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 45.7 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ130A-AT/TR13 Yageo | 16 |
| - | - | DO-214AA-2 | - | YAGEO | 144 V | 3000 | 2.9 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ130A-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 130 V | 130 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 209 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ150CA-AT/TR7 Yageo | 16 |
| - | - | DO-214AC-2 | - | YAGEO | 167 V | 1000 | 1.6 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ150CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 150 V | 150 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 243 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB510A/TR13 Yageo | 2702 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 485 V | 3000 | 900 mA | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB510A | 5 W | 600 W | Active | - | Details | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 434 V | 434 V | Unidirectional | 1 Channel | - | - | No | - | 485V | 600W | 900mA | - | 698V | 698 V | 434V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB47A/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 44.7 V | 500 | 9.4 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB47A | 5 W | 600 W | - | - | Details | 0.003280 oz | - | MouseReel | P6SMB | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 40.2 V | 40.2 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 64.8 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ51CA/TR7 Yageo | 16 |
| - | - | DO-214AA-2 | - | YAGEO | 16.7 V | 500 | 24.6 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ51CA | 5 W | 600 W | - | - | Details | 0.003280 oz | - | MouseReel | SMBJ | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 15 V | 15 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 24.4 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB120A-AT/TR13 Yageo | 33 |
| - | - | DO-214AA-2 | - | YAGEO | 114 V | 3000 | 3.7 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB120A-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 102 V | 102 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 165 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB43A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 40.9 V | 500 | 10.3 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB43A-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36.8 V | 36.8 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 59.3 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ18CA-AT/TR7 Yageo | 16 |
| - | - | DO-214AA-2 | - | YAGEO | 20 V | 500 | 20.6 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ18CA-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 18 V | 18 V | Bidirectional | 1 Channel | Parallel | - | - | - | - | - | - | 90 | - | 29.2 V | - | - | TVS Diodes | - | 32 | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ160A/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 178 V | 500 | 2.3 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ160A | 5 W | 600 W | - | - | Details | 0.003280 oz | - | MouseReel | SMBJ | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | 160 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 259 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ6.5A/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 7.22 V | 1000 | 35.7 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ6.5A | 3.3 W | 400 W | - | - | Details | 0.002258 oz | - | MouseReel | SMAJ | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6.5 V | 6.5 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 11.2 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ11CA-AT/TR13 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 12.2 V | 5000 | 22 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ11CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 11 V | 11 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB27A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 25.7 V | 500 | 16.3 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB27A-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 23.1 V | 23.1 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 37.5 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ190A-AT/TR7 Yageo | 46 |
| - | - | DO-214AC-2 | - | YAGEO | 211 V | 1000 | 1.3 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ190A-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 190 V | 190 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 308 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ210A-AT/TR13 Yageo | 16 |
| - | - | DO-214AA-2 | - | YAGEO | 237 V | 3000 | 1.8 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ210A-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 210 V | 210 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 340 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB400CA/TR7 Yageo | 33 |
| - | - | DO-214AA-2 | - | YAGEO | 380 V | 500 | 1.1 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB400CA | 5 W | 600 W | - | - | Details | 0.003280 oz | - | MouseReel | P6SMB | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 342 V | 342 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 548 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB250A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 237 V | 3000 | 1.8 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB250A-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 214 V | 214 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | - | - | 344 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - |