- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Resistor Type | Pin Count | Termination Style | Number of Outputs | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Screening Level | Channel Type | Resistance Tolerance | Supply Current | Input Voltage | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB220A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 209 V | - | 500 | 1.9 A | YAGEO | + 150 C | - | - 65 C | - | - | P6SMB220A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | - | 50 V | - | MouseReel | P6SMB-AT | 100.0000 ppm/°C | - | 82 Ohm | - | TVS Diodes / ESD Suppression Diodes | 0.0625 W | High Power | - | SMD/SMT | - | 185 V | 185 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 328 V | - | - | TVS Diodes | - | - | - | - | 1 | - | - | ESD Suppressors / TVS Diodes | 1 mm | 0.5 mm | ||
![]() P6SMB160CA-AT/TR7 Yageo | 46 |
| - | - | DO-214AA-2 | - | YAGEO | 152 V | - | 500 | 2.8 A | YAGEO | + 150 C | - | - 65 C | - | - | P6SMB160CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | - | - | - | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 136 V | 136 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 219 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ17CA/TR7 Yageo | 33 |
| - | - | DO-214AA-2 | - | YAGEO | 18.9 V | - | 500 | 21.8 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ17CA | 5 W | - | 600 W | - | - | - | Details | - | 0.003280 oz | - | - | - | - | - | MouseReel | SMBJ | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 17 V | 17 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 27.6 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ22A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 24.4 V | - | 1000 | 11.3 A | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ22A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | 0.002258 oz | - | - | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 22 V | 22 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 35.5 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ11A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 12.2 V | - | 1000 | 22 A | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ11A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | 0.002258 oz | - | - | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 11 V | 11 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB510A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 485 V | - | 3000 | 900 mA | YAGEO | + 150 C | - | - 65 C | - | - | P6SMB510A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | - | - | - | MouseReel | P6SMB-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 434 V | 434 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 698 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ130A/TR13 Yageo | 3630 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 144 V | - | 5000 | 1.9 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMAJ130A | 3.3 W | 400W | 400 W | Active | - | 130V | Details | - | 0.002258 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 130 V | 130 V | Unidirectional | 1 Channel | - | No | 144V | 400W | 1.9A | 209V | 209 V | 130V | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ54A/TR7 Yageo | 16 |
| - | - | DO-214AC-2 | - | YAGEO | 60 V | - | 1000 | 4.6 A | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ54A | 3.3 W | - | 400 W | - | - | - | Details | - | 0.002258 oz | - | - | - | - | - | MouseReel | SMAJ | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 54 V | 54 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 87.1 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ64A/TR7 Yageo | 46 |
| - | - | SOD-523 | - | YAGEO | 71.1 V | - | 1000 | 3.9 A | YAGEO | + 150 C | - | - 55 C | - | - | SMAJ64A | - | - | 400 W | - | - | - | Details | - | - | - | 30 kV | 30 kV | - | - | MouseReel | SMAJ | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 64 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 103 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ10A/TR13 Yageo | 6915 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 11.1 V | - | 5000 | 23.5 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMAJ10A | 3.3 W | 400W | 400 W | Active | - | 10V | Details | - | 0.002258 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 10 V | 10 V | Unidirectional | 1 Channel | - | No | 11.1V | 400W | 23.5A | 17V | 17 V | 10V | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ40CA/TR7 Yageo | 466 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 44.4 V | - | 500 | 9.3 A | YAGEO | + 150 C | YAGEO | - 65 C | Surface Mount | - | SMBJ40CA | 5 W | - | 600 W | Active | - | - | Details | TO-252 | 0.003280 oz | Automotive grade | - | - | - | -40 to 150 °C | MouseReel | SMBJ | - | High Side | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | 7 | SMD/SMT | 1 | 40 V | 40 V | Bidirectional | 1 Channel | - | No | 44.4V | 600W | 9.3A | 64.5V | 64.5 V | 40V | - | TVS Diodes | 1 | - | Automotive | - | - | 2.2 mA | 4.5 to 28 V | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ180A/TR13 Yageo | 3211 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 201 V | - | 5000 | 1.4 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMAJ180A | 3.3 W | - | 400 W | Active | - | - | Details | - | 0.002258 oz | - | - | - | 300 V | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | ± 100ppm/°C | Zener | 1.1 MOhm | General Purpose | TVS Diodes / ESD Suppression Diodes | 5 W | High Power | - | SMD/SMT | - | 180 V | 180 V | Unidirectional | 1 Channel | - | No | 201V | 400W | 1.4A | 292V | 292 V | 180V | 1 | TVS Diodes | - | - | - | - | ± 1% | - | - | ESD Suppressors / TVS Diodes | 11 mm | 5 mm | ||
![]() SMAJ15A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 16.7 V | - | 1000 | 16.4 A | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ15A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | 0.002258 oz | - | - | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 15 V | 15 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 24.4 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ6.5A/TR13 Yageo | 4021 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 7.22 V | 33.6 | 5000 | 35.7 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMAJ6.5A | 3.3 W | 400W | 400 W | Active | AEC-Q101 | 6.5V | Details | - | 0.002258 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 6.5 V | 6.5 V | Unidirectional | 1 Channel | 68 | No | 7.22V | 400W | 35.7A | 11.2V | 11.2 V | 6.5V | 1 | TVS Diodes | - | - | - | P Channel | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ16CA-AT/TR13 Yageo | 4033 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 17.8 V | - | 5000 | 15.4 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ16CA-AT | 3.3 W | - | 400 W | Active | AEC-Q101 | - | Details | - | 0.002258 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ-AT | - | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 16 V | 16 V | Bidirectional | 1 Channel | - | No | 17.8V | 400W | 15.4A | 26V | 26 V | 16V | - | TVS Diodes | 1 | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ300CA-AT/TR13 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 335 V | - | 5000 | 800 mA | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ300CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | 0.002258 oz | - | - | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 300 V | 300 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 486 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ160CA-AT/TR7 Yageo | 33 |
| - | - | DO-214AA-2 | - | YAGEO | 178 V | - | 500 | 2.3 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ160CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | - | - | - | MouseReel | SMBJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 160 V | 160 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 259 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ14A/TR13 Yageo | 4201 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 15.6 V | - | 5000 | 17.2 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ14A | 3.3 W | 400W | 400 W | Active | - | 14V | Details | - | 0.002258 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 14 V | 14 V | Unidirectional | 1 Channel | - | No | 15.6V | 400W | 17.2A | 23.2V | 23.2 V | 14V | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ150A-AT/TR7 Yageo | 409 |
| - | - | DO-214AA-2 | - | YAGEO | 167 V | - | 500 | 2.5 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ150A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | - | - | - | MouseReel | SMBJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 150 V | 150 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 243 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB62A-AT/TR13 Yageo | 2716 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 58.9 V | - | 3000 | 7.2 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB62A-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB-AT | - | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 53 V | 53 V | Unidirectional | 1 Channel | - | No | 58.9V | 600W | 7.2A | 85V | 85 V | 53V | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - |