- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base/Housing Material | Body Orientation | Brand | Breakdown Voltage / V | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | For Use With | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Inductance Tolerance | RMS Current (Irms) | Capacitance @ Frequency | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ45A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | - | YAGEO | 50 V | - | 500 | - | 8.3 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ45A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 45 V | 45 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 72.7 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ6.5A/TR7 Yageo | 33 |
| - | - | DO-214AA-2 | - | - | - | YAGEO | 7.22 V | - | 500 | - | 53.6 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ6.5A | 5 W | - | 600 W | - | - | - | Details | 0.003280 oz | - | MouseReel | SMBJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6.5 V | 6.5 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 11.2 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ180CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | - | YAGEO | 201 V | 86 | 500 | - | 2.1 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ180CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 180 V | 180 V | Bidirectional | 1 Channel | 83 | - | - | - | - | - | 292 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ6.5A-AT/TR13 Yageo | In Stock | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | YAGEO | 7.22 V | - | 3000 | - | 53.6 A | YAGEO | + 150 C | YAGEO | - 65 C | - | SMBJ6.5A-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | SMBJ-AT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6.5 V | 6.5 V | Bidirectional | 1 Channel | - | No | 7.22V | 600W | 53.6A | 11.2V | 11.2 V | 6.5V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB530A-AT/TR13 Yageo | 33 |
| - | - | DO-214AA-2 | - | - | - | YAGEO | 503.5 V | - | 3000 | - | 800 mA | YAGEO | + 150 C | - | - 65 C | - | P6SMB530A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 450 V | 450 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 725 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ36CA-AT/TR7 Yageo | 16 |
| - | - | DO-214AA-2 | - | - | - | YAGEO | 40 V | - | 500 | - | 10.4 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ36CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | 36 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 58.1 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ11CA-AT/TR13 Yageo | 16 |
| - | - | DO-214AA-2 | - | Aluminum Alloy | Straight | YAGEO | 12.2 V | - | 3000 | Micro-D 83513 and D-Sub M24308 Series Connectors | 33 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ11CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 11 V | 11 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | 19.69 mm | - | ||
![]() SMBJ28A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | - | YAGEO | 31.1 V | - | 500 | - | 13.3 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ28A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28 V | 28 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 45.4 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ11A/TR13 Yageo | 2580 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | - | - | YAGEO | 12.2 V | - | 3000 | - | 82.5 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ11A | 6.5 W | - | 1.5 kW | Active | - | - | Details | 0.009065 oz | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 11 V | 11 V | Unidirectional | 1 Channel | - | No | 12.2V | 1500W (1.5kW) | 82.5A | 18.2V | 18.2 V | 11V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB43CA/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | - | YAGEO | 40.9 V | - | 500 | - | 10.3 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB43CA | 5 W | - | 600 W | - | - | - | Details | 0.003280 oz | - | MouseReel | P6SMB | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36.8 V | 36.8 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 59.3 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ100CA/TR7 Yageo | 33 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | YAGEO | - | - | 500 | - | - | YAGEO | - | YAGEO | - | Tape & Reel (TR) | SMCJ100CA | - | - | - | Active | - | - | Details | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | No | 111V | 1500W (1.5kW) | 9.3A | 162V | - | 100V | - | - | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ64A/TR13 Yageo | 1496 | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | YAGEO | 71.1 V | - | 5000 | - | - | YAGEO | + 150 C | YAGEO | - 55 C | Tape & Reel (TR) | SMAJ64A | - | 400W | 400 W | Active | - | 64V | Details | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | 64 V | Unidirectional | 1 Channel | - | No | 71.1V | 400W | 3.9A | 103V | 103 V | 64V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB400A/TR13 Yageo | 2604 | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | YAGEO | 380 V | - | 3000 | - | 1.1 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB400A | 5 W | 600W | 600 W | Active | - | 342V | Details | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 342 V | 342 V | Unidirectional | 1 Channel | - | No | 380V | 600W | 1.1A | 548V | 548 V | 342V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB56CA-AT/TR13 Yageo | 2716 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | YAGEO | 53.2 V | - | 3000 | - | 7.9 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB56CA-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | 0.003280 oz | -55°C ~ 150°C (TJ) | MouseReel | P6SMB-AT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 47.8 V | 47.8 V | Bidirectional | 1 Channel | - | No | 53.2V | 600W | 7.9A | 77V | 77 V | 47.8V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ5.0CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | - | - | YAGEO | 6.4 V | - | 1000 | - | 43.5 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ5.0CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | 0.002258 oz | - | MouseReel | SMAJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | 5 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 9.2 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ170CA/TR13 Yageo | 33 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | - | - | YAGEO | 189 V | - | 3000 | - | 5.5 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMCJ170CA | 6.5 W | - | 1.5 kW | Active | - | - | Details | 0.009065 oz | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 170 V | 170 V | Bidirectional | 1 Channel | - | No | 189V | 1500W (1.5kW) | 5.5A | 275V | 275 V | 170V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ350CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | - | - | YAGEO | 391 V | - | 500 | - | 2.6 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ350CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | 0.009065 oz | - | MouseReel | SMCJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 350 V | 350 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 567 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ8.0CA-AT/TR7 Yageo | 33 |
| - | - | SOD-523 | - | - | - | YAGEO | 8.89 V | - | 1000 | - | - | YAGEO | + 150 C | - | - 55 C | - | SMAJ8.0CA-AT | - | - | 400 W | - | AEC-Q101 | - | Details | - | - | MouseReel | SMAJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | 8 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 13.6 V | - | - | TVS Diodes | - | 20 | 29 A | - | ESD Suppressors / TVS Diodes | 13.59 mm | 13.97 mm | ||
![]() SMBJ110CA-AT/TR13 Yageo | 33 |
| - | - | SOD-523 | - | - | - | YAGEO | 122 V | - | 3000 | - | 3.4 A | YAGEO | + 150 C | - | - 55 C | - | SMBJ110CA-AT | - | - | 600 W | - | AEC-Q101 | - | Details | - | - | MouseReel | SMBJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | 110 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 177 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ54A/TR13 Yageo | 982 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | YAGEO | 60 V | - | 5000 | - | 4.6 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMAJ54A | 3.3 W | 400W | 400 W | Active | - | 54V | Details | 0.002258 oz | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 54 V | 54 V | Unidirectional | 1 Channel | - | No | 60V | 400W | 4.6A | 87.1V | 87.1 V | 54V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - |