- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Body Material | Body Orientation | Brand | Breakdown Voltage / V | Category | Factory Pack QuantityFactory Pack Quantity | For Use With | Interface Standards | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Connector Type | Type | Resistance | Color | Applications | Gender | Capacitance | Subcategory | Power Rating | Contact Type | Resistor Type | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Family | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Memory Density | Capacitance @ Frequency | Resistance Tolerance | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ11A/TR7 Yageo | In Stock | - | - | - | - | SOD-523 | - | - | - | YAGEO | 12.2 V | - | 500 | - | - | - | YAGEO | + 150 C | - | - 55 C | - | - | SMBJ11A | - | - | 600 W | - | - | - | Details | - | - | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 11 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ78A-AT/TR7 Yageo | 46 |
| - | - | - | SOD-523 | - | - | - | YAGEO | 86.7 V | - | 500 | - | - | - | YAGEO | + 150 C | - | - 55 C | - | - | SMBJ78A-AT | - | - | 600 W | - | AEC-Q101 | - | Details | - | - | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 78 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 126 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ15CA/TR7 Yageo | In Stock | - | - | - | - | DO-214AB-2 | - | - | - | YAGEO | 16.7 V | - | 500 | - | - | 61.5 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ15CA | 6.5 W | - | 1.5 kW | - | - | - | Details | - | 0.009065 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 15 V | 15 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 24.4 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ210CA-AT/TR13 Yageo | 33 |
| - | - | - | DO-214AA-2 | - | - | - | YAGEO | 237 V | - | 3000 | - | - | 1.8 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ210CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | 300 V | - | MouseReel | SMBJ-AT | ± 100ppm/°C | - | - | 1.1 kOhm | - | - | - | - | TVS Diodes / ESD Suppression Diodes | 5 W | - | High Power | SMD/SMT | 210 V | 210 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 340 V | - | - | TVS Diodes | - | - | - | ± 1% | ESD Suppressors / TVS Diodes | 11 mm | 5 mm | ||
![]() SMBJ100A-AT/TR13 Yageo | 2033 |
| - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | YAGEO | 111 V | - | 3000 | - | - | 3.7 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ100A-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | - | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ-AT | - | - | Zener | - | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 100 V | 100 V | Bidirectional | 1 Channel | No | 111V | 600W | 3.7A | 162V | - | 162 V | 100V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ16CA/TR7 Yageo | In Stock | - | - | - | - | DO-214AB-2 | - | - | - | YAGEO | 17.8 V | - | 500 | - | - | 57.7 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ16CA | 6.5 W | - | 1.5 kW | - | - | - | Details | - | 0.009065 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 16 V | 16 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 26 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ150A-AT/TR13 Yageo | In Stock | - | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | YAGEO | 167 V | - | 3000 | - | - | 2.5 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMBJ150A-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | - | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ-AT | - | - | Zener | - | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 150 V | 150 V | Bidirectional | 1 Channel | No | 167V | 600W | 2.5A | 243V | - | 243 V | 150V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ14CA-AT/TR13 Yageo | 2442 |
| - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | - | YAGEO | 15.6 V | - | 3000 | - | - | 25.9 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ14CA-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | - | 0.003280 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ-AT | - | - | Zener | - | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 14 V | 14 V | Bidirectional | 1 Channel | No | 15.6V | 600W | 25.9A | 23.2V | - | 23.2 V | 14V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ17CA/TR13 Yageo | 2032 | - | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | XLPO (Cross-Linked Polyolefin) | - | YAGEO | 18.9 V | - | 3000 | Cables | - | 21.8 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMBJ17CA | 5 W | 600W | 600 W | Active | - | 17V | Details | - | 0.003280 oz | - | -55 to 125 °C | MouseReel | SMBJ | - | - | Heat Shrinkable Tubing | - | Black | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 17 V | 17 V | Bidirectional | 1 Channel | No | 18.9V | 600W | 21.8A | 27.6V | HTAT | 27.6 V | 17V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ36A-AT/TR13 Yageo | 4480 |
| - | Gold | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | Straight | YAGEO | 40 V | - | 5000 | - | - | 6.9 A | YAGEO | + 150 C | YAGEO | - 65 C | Cable Mount | - | SMAJ36A-AT | 3.3 W | - | 400 W | Active | AEC-Q101 | - | Details | Crimp | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ-AT | - | Connector FFC-FPC | Zener | - | - | Automotive | Receptacle | - | TVS Diodes / ESD Suppression Diodes | - | Power | - | SMD/SMT | 36 V | 36 V | Unidirectional | 1 Channel | No | 40V | 400W | 6.9A | 58.1V | - | 58.1 V | 36V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ13CA-AT/TR7 Yageo | 16 |
| - | - | - | DO-214AA-2 | - | - | - | YAGEO | 14.4 V | - | 500 | - | - | 28 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ13CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 13 V | 13 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 21.5 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ13CA-AT/TR7 Yageo | 46 |
| - | - | - | DO-214AB-2 | - | - | - | YAGEO | 14.4 V | - | 500 | - | - | 69.8 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ13CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 13 V | 13 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 21.5 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ400A-AT/TR13 Yageo | In Stock | - | - | - | - | DO-214AB-2 | - | - | - | YAGEO | 447 V | Programmable Logic Tools | 3000 | - | MIPI CSI-2 | 2.3 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ400A-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | Camera Module | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 400 V | 400 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 648 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ120CA-AT/TR13 Yageo | 46 |
| - | - | - | DO-214AA-2 | - | - | - | YAGEO | 133 V | - | 3000 | - | - | 3.1 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ120CA-AT | 5 W | - | 600 W | - | MIL-PRF-123 | - | Details | - | 0.003280 oz | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | - | - | 510 pF | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 120 V | 120 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 193 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | 2.03 x 1.27 x 1.39 | ||
![]() SMCJ20A/TR7 Yageo | 16 |
| - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | - | - | YAGEO | 22.2 V | - | 500 | - | - | 46.3 A | YAGEO | + 150 C | YAGEO | - 65 C | - | - | SMCJ20A | 6.5 W | - | 1.5 kW | Active | - | - | Details | - | 0.009065 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | - | Zener | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 20 V | 20 V | Unidirectional | 1 Channel | No | 22.2V | 1500W (1.5kW) | 46.3A | 32.4V | - | 32.4 V | 20V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ54A-AT/TR7 Yageo | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | YAGEO | 60 V | - | 500 | - | - | 6.9 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ54A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 54 V | 54 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 87.1 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ78CA-AT/TR13 Yageo | 33 |
| - | - | - | SOD-523 | - | - | - | YAGEO | 86.7 V | - | 3000 | - | - | - | YAGEO | + 150 C | - | - 55 C | - | - | SMBJ78CA-AT | - | - | 600 W | - | AEC-Q101 | - | Details | - | - | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 78 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 126 V | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ64A-AT/TR7 Yageo | In Stock | - | - | - | - | DO-214AC-2 | - | - | - | YAGEO | 71.1 V | - | 1000 | - | - | 3.9 A | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ64A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | 0.002258 oz | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 64 V | 64 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 103 V | - | - | TVS Diodes | - | 64 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ45A/TR13 Yageo | 4033 |
| - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | - | YAGEO | 50 V | - | 5000 | - | - | 5.5 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ45A | 3.3 W | - | 400 W | Active | - | - | Details | - | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | - | Zener | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 45 V | 45 V | Unidirectional | 1 Channel | No | 50V | 400W | 5.5A | 72.7V | - | 72.7 V | 45V | 1 | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ45CA/TR7 Yageo | 33 |
| - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | - | - | YAGEO | 50 V | - | 500 | - | - | 20.6 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMCJ45CA | 6.5 W | - | 1.5 kW | Active | - | - | Details | - | 0.009065 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | - | Zener | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 45 V | 45 V | Bidirectional | 1 Channel | No | 50V | 1500W (1.5kW) | 20.6A | 72.7V | - | 72.7 V | 45V | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - |