- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Supplier Package | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Resistor Type | Pin Count | Termination Style | Output Voltage | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Port Size | Product Type | Bidirectional Channels | Capacitance @ Frequency | Screening Level | Resistance Tolerance | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ58CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 64.4 V | 1000 | 4.3 A | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ58CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | 0.002258 oz | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 58 V | 58 V | Bidirectional | 1 Channel | - | - | - | - | - | 93.6 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ350CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 391 V | 1000 | 700 mA | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ350CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | 0.002258 oz | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 350 V | 350 V | Bidirectional | 1 Channel | - | - | - | - | - | 567 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ78A-AT/TR13 Yageo | 16 |
| - | - | DO-214AB-2 | - | YAGEO | 86.7 V | 3000 | 1.9 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ78A-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | 0.009065 oz | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 78 V | 78 V | Unidirectional | 1 Channel | - | - | - | - | - | 126 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ64CA/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | YAGEO | 71.1 V | 1000 | 3.9 A | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ64CA | 3.3 W | - | 400 W | - | - | - | Details | - | 0.002258 oz | - | - | - | MouseReel | SMAJ | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 64 V | 64 V | Bidirectional | 1 Channel | - | - | - | - | - | 103 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ8.0CA/TR7 Yageo | 16 |
| - | - | DO-214AB-2 | - | YAGEO | 8.89 V | 500 | 110.3 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ8.0CA | 6.5 W | - | 1.5 kW | - | - | - | Details | - | 0.009065 oz | - | - | - | MouseReel | SMCJ | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 8 V | 8 V | Bidirectional | 1 Channel | - | - | - | - | - | 13.6 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ26CA-AT/TR13 Yageo | 4516 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 28.9 V | 5000 | 9.5 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ26CA-AT | 3.3 W | 400W | 400 W | Active | AEC-Q101 | 26V | Details | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ-AT | - | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 26 V | 26 V | Bidirectional | 1 Channel | No | 28.9V | 400W | 9.5A | 42.1V | 42.1 V | 26V | - | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ300A/TR13 Yageo | 2433 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 335 V | 3000 | 1.3 A | YAGEO | + 150 C | YAGEO | - 65 C | - | - | SMBJ300A | 5 W | - | 600 W | Active | - | - | Details | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 300 V | 300 V | Bidirectional | 1 Channel | No | 335V | 600W | 1.3A | 486V | 486 V | 300V | 1 | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ440CA-AT/TR13 Yageo | 33 |
| - | - | DO-214AC-2 | - | YAGEO | 492 V | 5000 | 600 mA | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ440CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | 0.002258 oz | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 440 V | 440 V | Bidirectional | 1 Channel | - | - | - | - | - | 713 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ18CA/TR13 Yageo | 2716 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 20 V | 3000 | 51.4 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMCJ18CA | 6.5 W | 1.5kW | 1.5 kW | Active | AEC-Q200 | 18V | Details | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | 200.0000 ppm/°C | Zener | 4 MOhm | General Purpose | TVS Diodes / ESD Suppression Diodes | 10.0000 W | Metal Strip | - | SMD/SMT | - | 18 V | 18 V | Bidirectional | 1 Channel | No | 20V | 1500W (1.5kW) | 51.4A | 29.2V | 29.2 V | 18V | - | - | TVS Diodes | 1 | - | - | 1 | ESD Suppressors / TVS Diodes | 7.1 mm | 4.6 mm | ||
![]() SMCJ300A-AT/TR7 Yageo | 33 |
| - | - | DO-214AB-2 | - | YAGEO | 335 V | 500 | 3.1 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ300A-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | 0.009065 oz | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 300 V | 300 V | Unidirectional | 1 Channel | - | - | - | - | - | 486 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ13CA/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 14.4 V | 500 | 28 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ13CA | 5 W | - | 600 W | - | - | - | Details | - | 0.003280 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 13 V | 13 V | Bidirectional | 1 Channel | - | - | - | - | - | 21.5 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ58CA-AT/TR13 Yageo | 4852 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 64.4 V | 3000 | 16.1 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ58CA-AT | 6.5 W | - | 1.5 kW | Active | AEC-Q101 | - | Details | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ-AT | - | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 58 V | 58 V | Bidirectional | 1 Channel | No | 64.4V | 1500W (1.5kW) | 16.1A | 93.6V | 93.6 V | 58V | - | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ220A/TR13 Yageo | 6991 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 246 V | 5000 | 1.1 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ220A | 3.3 W | - | 400 W | Active | - | - | Details | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 220 V | 220 V | Unidirectional | 1 Channel | No | 246V | 400W | 1.1A | 356V | 356 V | 220V | 1 | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ64A-AT/TR13 Yageo | 2257 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 71.1 V | 3000 | 14.6 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ64A-AT | 6.5 W | - | 1.5 kW | Active | AEC-Q101 | - | Details | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ-AT | - | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 64 V | 64 V | Unidirectional | 1 Channel | No | 71.1V | 1500W (1.5kW) | 14.6A | 103V | 103 V | 64V | 1 | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ110CA-AT/TR7 Yageo | 16 |
| - | - | DO-214AA-2 | - | YAGEO | 122 V | 500 | 3.4 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ110CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | 0.003280 oz | - | - | - | MouseReel | SMBJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 110 V | 110 V | Bidirectional | 1 Channel | - | - | - | - | - | 177 V | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ130CA/TR13 Yageo | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | YAGEO | 144 V | 30000 | 14.4 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMDJ130CA | 6.5 W | - | 3 kW | Active | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | SMDJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 130 V | 130 V | Bidirectional | 1 Channel | No | 144V | 3000W (3kW) | 14.4A | 209V | 209 V | 130V | - | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ170A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 189 V | 3000 | 5.5 A | YAGEO | + 150 C | - | - 65 C | Through Hole | - | SMCJ170A-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | CDIP | 0.009065 oz | - | - | -40 to 125 °C | MouseReel | SMCJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | 8 | SMD/SMT | 0 to 100 mV | 170 V | 170 V | Unidirectional | 1 Channel | - | - | - | - | - | 275 V | - | - | 0.13 in | TVS Diodes | - | - | Extended Industrial | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ45A/TR13 Yageo | 2617 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 50 V | 3000 | 20.6 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMCJ45A | 6.5 W | - | 1.5 kW | Active | - | - | Details | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 45 V | 45 V | Unidirectional | 1 Channel | No | 50V | 1500W (1.5kW) | 20.6A | 72.7V | 72.7 V | 45V | 1 | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ15A/TR13 Yageo | 24262 | - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 16.7 V | 3000 | 61.5 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMCJ15A | 6.5 W | 1.5kW | 1.5 kW | Active | - | 15V | Details | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 15 V | 15 V | Unidirectional | 1 Channel | No | 16.7V | 1500W (1.5kW) | 61.5A | 24.4V | 24.4 V | 15V | 1 | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ78CA/TR13 Yageo | 2716 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | YAGEO | 86.7 V | 3000 | 11.9 A | YAGEO | + 150 C | YAGEO | - 55 C | - | Tape & Reel (TR) | SMCJ78CA | - | - | 1.5 kW | Active | - | - | Details | - | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 78 V | Bidirectional | 1 Channel | No | 86.7V | 1500W (1.5kW) | 11.9A | 126V | 126 V | 78V | - | - | TVS Diodes | 1 | - | - | - | ESD Suppressors / TVS Diodes | - | - |