- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base/Housing Material | Brand | Breakdown Voltage / V | Capacitance Tolerance | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Supplier Package | Suppression Class | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Resistor Type | Pin Count | Termination Style | Number of Outputs | Operating Supply Voltage | Working Voltage | Polarity | Lead Spacing | Number of Channels | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Screening Level | Channel Type | Resistance Tolerance | Supply Current | Input Voltage | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ40CA/TR7 Yageo | 466 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | YAGEO | 44.4 V | - | - | 500 | 9.3 A | YAGEO | + 150 C | YAGEO | - 65 C | Surface Mount | - | SMBJ40CA | 5 W | - | 600 W | Active | - | - | Details | TO-252 | - | 0.003280 oz | Automotive grade | - | -40 to 150 °C | MouseReel | SMBJ | - | High Side | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | 7 | SMD/SMT | 1 | 40 V | 40 V | Bidirectional | - | 1 Channel | - | No | 44.4V | 600W | 9.3A | 64.5V | 64.5 V | 40V | - | TVS Diodes | 1 | - | Automotive | - | - | 2.2 mA | 4.5 to 28 V | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ180A/TR13 Yageo | 3211 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | YAGEO | 201 V | - | - | 5000 | 1.4 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMAJ180A | 3.3 W | - | 400 W | Active | - | - | Details | - | - | 0.002258 oz | - | 300 V | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | ± 100ppm/°C | Zener | 1.1 MOhm | General Purpose | - | TVS Diodes / ESD Suppression Diodes | 5 W | High Power | - | SMD/SMT | - | 180 V | 180 V | Unidirectional | - | 1 Channel | - | No | 201V | 400W | 1.4A | 292V | 292 V | 180V | 1 | TVS Diodes | - | - | - | - | ± 1% | - | - | ESD Suppressors / TVS Diodes | 11 mm | 5 mm | ||
![]() SMAJ15A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | - | YAGEO | 16.7 V | - | - | 1000 | 16.4 A | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ15A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | 0.002258 oz | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 15 V | 15 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 24.4 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ6.5A/TR13 Yageo | 4021 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | YAGEO | 7.22 V | - | 33.6 | 5000 | 35.7 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMAJ6.5A | 3.3 W | 400W | 400 W | Active | AEC-Q101 | 6.5V | Details | - | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 6.5 V | 6.5 V | Unidirectional | - | 1 Channel | 68 | No | 7.22V | 400W | 35.7A | 11.2V | 11.2 V | 6.5V | 1 | TVS Diodes | - | - | - | P Channel | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ16CA-AT/TR13 Yageo | 4033 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | YAGEO | 17.8 V | - | - | 5000 | 15.4 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ16CA-AT | 3.3 W | - | 400 W | Active | AEC-Q101 | - | Details | - | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ-AT | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 16 V | 16 V | Bidirectional | - | 1 Channel | - | No | 17.8V | 400W | 15.4A | 26V | 26 V | 16V | - | TVS Diodes | 1 | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ300CA-AT/TR13 Yageo | In Stock | - | - | - | DO-214AC-2 | - | - | YAGEO | 335 V | - | - | 5000 | 800 mA | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ300CA-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | 0.002258 oz | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 300 V | 300 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 486 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ160CA-AT/TR7 Yageo | 33 |
| - | - | DO-214AA-2 | - | - | YAGEO | 178 V | - | - | 500 | 2.3 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ160CA-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | - | 0.003280 oz | - | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 160 V | 160 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 259 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ14A/TR13 Yageo | 4201 | - | - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | YAGEO | 15.6 V | - | - | 5000 | 17.2 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ14A | 3.3 W | 400W | 400 W | Active | - | 14V | Details | - | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 14 V | 14 V | Unidirectional | - | 1 Channel | - | No | 15.6V | 400W | 17.2A | 23.2V | 23.2 V | 14V | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ150A-AT/TR7 Yageo | 409 |
| - | - | DO-214AA-2 | - | - | YAGEO | 167 V | - | - | 500 | 2.5 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ150A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | - | 0.003280 oz | - | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 150 V | 150 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 243 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB62A-AT/TR13 Yageo | 2716 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | YAGEO | 58.9 V | - | - | 3000 | 7.2 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P6SMB62A-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | - | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB-AT | - | Zener | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 53 V | 53 V | Unidirectional | - | 1 Channel | - | No | 58.9V | 600W | 7.2A | 85V | 85 V | 53V | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ110A-AT/TR7 Yageo | 16 |
| - | - | SOD-523 | - | Plastic | YAGEO | 122 V | - | - | 500 | 3.4 A | YAGEO | + 150 C | - | - 55 C | - | - | SMBJ110A-AT | - | - | 600 W | - | AEC-Q101 | - | Details | - | - | - | - | 230 V | - | MouseReel | SMBJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | 355, 400 W | - | - | SMD/SMT | - | - | 110 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 177 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | 199 mm | - | ||
![]() P6SMB510A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | YAGEO | 485 V | - | - | 500 | 900 mA | YAGEO | + 150 C | - | - 65 C | - | - | P6SMB510A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | - | 0.003280 oz | - | - | - | MouseReel | P6SMB-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 434 V | 434 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 698 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ150A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AB-2 | - | - | YAGEO | 167 V | - | - | 3000 | 6.2 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ150A-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 150 V | 150 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 243 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ51A/TR13 Yageo | 250 | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | YAGEO | 16.7 V | - | - | 3000 | 24.6 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMBJ51A | 5 W | 600W | 600 W | Active | - | 51V | Details | - | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 15 V | 15 V | Bidirectional | - | 1 Channel | - | No | 56.7V | 600W | 7.3A | 82.4V | 24.4 V | 51V | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ20CA-AT/TR7 Yageo | 46 |
| - | - | DO-214AC-2 | - | - | YAGEO | 22.2 V | - | - | 1000 | 12.3 A | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ20CA-AT | 3.3 W | - | 400 W | - | MIL-PRF-49470 | - | Details | - | - | 0.002258 oz | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | 3.3 uF | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 20 V | 20 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 32.4 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ51A/TR13 Yageo | 4385 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | YAGEO | 56.7 V | - | - | 5000 | 4.9 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ51A | 3.3 W | - | 400 W | Active | - | - | Details | - | - | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 51 V | 51 V | Unidirectional | - | 1 Channel | - | No | 56.7V | 400W | 4.9A | 82.4V | 82.4 V | 51V | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6SMB62A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | YAGEO | 58.9 V | - | - | 500 | 7.2 A | YAGEO | + 150 C | - | - 65 C | - | - | P6SMB62A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | - | 0.003280 oz | - | - | - | MouseReel | P6SMB-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 53 V | 53 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 85 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ6.5A-AT/TR13 Yageo | In Stock | - | - | - | DO-214AC-2 | - | - | YAGEO | 7.22 V | - | - | 5000 | 35.7 A | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ6.5A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | 0.002258 oz | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 6.5 V | 6.5 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 11.2 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ13A/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | YAGEO | 14.4 V | 20% | - | 500 | 28 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ13A | 5 W | - | 600 W | - | - | - | Details | - | Y2 | 0.003280 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | 4700 pF | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 13 V | 13 V | Bidirectional | 15 mm | 1 Channel | - | - | - | - | - | - | 21.5 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ64CA/TR13 Yageo | 606 | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | YAGEO | 71.1 V | - | - | 3000 | 5.9 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMBJ64CA | 5 W | 600W | 600 W | Active | - | 64V | Details | - | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | - | Zener | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | 64 V | 64 V | Bidirectional | - | 1 Channel | - | No | 71.1V | 600W | 5.9A | 103V | 103 V | 64V | - | TVS Diodes | 1 | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - |