- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Packaging | Series | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE16CA/B Yageo | 7 |
| - | DO-204AL-2 | 16 V | 3000 | 18.2 A | + 150 C | - 65 C | P4KE16CA | - | 400 W | - | Details | 0.012346 oz | Bulk | P4KE | Axial | - | 13.6 V | Bidirectional | 1 Channel | 22.5 V | - | ||
![]() P4SMA180CA-AT/TR7 Yageo | In Stock | - | - | - | 171 V | 1000 | 1.7 A | + 150 C | - 65 C | P4SMA180CA-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | - | 154 V | 154 V | Bidirectional | 1 Channel | 246 V | - | ||
![]() P4KE12A/B Yageo | 7 |
| - | DO-204AL-2 | 12 V | 3000 | 24.6 A | + 150 C | - 65 C | P4KE12A | - | 400 W | - | Details | 0.012346 oz | Bulk | P4KE | Axial | - | 10.2 V | Unidirectional | 1 Channel | 16.7 V | - | ||
![]() P4KE16A/B Yageo | 7 |
| - | DO-204AL-2 | 16 V | 3000 | 18.2 A | + 150 C | - 65 C | P4KE16A | - | 400 W | - | Details | 0.012346 oz | Bulk | P4KE | Axial | - | 13.6 V | Unidirectional | 1 Channel | 22.5 V | - | ||
![]() P4KE110CA/B Yageo | In Stock | - | - | DO-204AL-2 | 110 V | 3000 | 2.7 A | + 150 C | - 65 C | P4KE110CA | - | 400 W | - | Details | 0.012346 oz | Bulk | P4KE | Axial | - | 94 V | Bidirectional | 1 Channel | 152 V | - | ||
![]() P4KE170A/TR13 Yageo | 7 |
| - | DO-41 | 162 V | 5000 | 1.8 A | + 150 C | - 65 C | P4KE170A | 1.5 W | 400 W | - | Details | - | MouseReel | P4KE | Axial | - | 145 V | Unidirectional | 1 Channel | 234 V | - | ||
![]() P4SMA10CA-AT/TR13 Yageo | In Stock | - | - | SOD-523 | 9.5 V | 5000 | - | + 150 C | - 55 C | P4SMA10CA-AT | - | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | - | 8.55 V | Bidirectional | 1 Channel | 14.5 V | TVS Diodes | ||
![]() P4SMA180A-AT/TR7 Yageo | 7 |
| - | SOD-523 | 171 V | 1000 | 1.7 A | + 150 C | - 65 C | P4SMA180A-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 154 V | 154 V | Unidirectional | 1 Channel | 246 V | TVS Diodes | ||
![]() ATS30C-2CF/TR13 Yageo | In Stock | - | - | P600-2 | 33 V | 800 | - | + 150 C | - 55 C | ATS30C-2CF | - | 10 kW | AEC-Q101 | Details | - | Reel | ATS-2CF | Axial | - | 30 V | Bidirectional | 1 Channel | 50 V | TVS Diodes | ||
![]() P4SMA22CA-AT/TR13 Yageo | In Stock | - | - | SOD-523 | 20.9 V | 5000 | 13.4 A | + 150 C | - 65 C | P4SMA22CA-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 18.8 V | 18.8 V | Bidirectional | 1 Channel | 30.6 V | TVS Diodes | ||
![]() P4KE110CA/TR13 Yageo | In Stock | - | - | DO-41 | 105 V | 5000 | 2.7 A | + 150 C | - 65 C | P4KE110CA | 1.5 W | 400 W | - | Details | - | MouseReel | P4KE | Axial | - | 94 V | Bidirectional | 1 Channel | 152 V | - | ||
![]() P6KE15CA/TR13 Yageo | 15 |
| - | DO-15-2 | 14.3 V | 4000 | 28.8 A | + 175 C | - 55 C | P6KE15CA | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 12.8 V | Bidirectional | 1 Channel | 21.2 V | - | ||
![]() P4SMA47A-AT/TR13 Yageo | 7 |
| - | SOD-523 | 44.7 V | 5000 | 6.3 A | + 150 C | - 65 C | P4SMA47A-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 40.2 V | 40.2 V | Unidirectional | 1 Channel | 64.8 V | TVS Diodes | ||
![]() P4SMA250CA-AT/TR7 Yageo | In Stock | - | - | SOD-523 | 237 V | 1000 | 1.2 A | + 150 C | - 65 C | P4SMA250CA-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 214 V | 214 V | Bidirectional | 1 Channel | 344 V | TVS Diodes | ||
![]() P4KE150CA/B Yageo | 7 |
| - | DO-41 | 143 V | 3000 | 2 A | + 150 C | - 65 C | P4KE150CA | 1.5 W | 400 W | - | Details | - | Bulk | P4KE | Axial | - | 128 V | Bidirectional | 1 Channel | 207 V | - | ||
![]() P6KE600CA/B Yageo | In Stock | - | - | DO-204AC-2 | 600 V | 2000 | 750 mA | + 175 C | - 55 C | P6KE600CA | - | 600 W | - | Details | 0.015238 oz | Bulk | P6KE | Axial | - | 512 V | Unidirectional | 1 Channel | 828 V | - | ||
![]() P4KE160CA/TR13 Yageo | In Stock | - | - | DO-41 | 152 V | 5000 | 1.9 A | + 150 C | - 65 C | P4KE160CA | 1.5 W | 400 W | - | Details | - | MouseReel | P4KE | Axial | - | 136 V | Bidirectional | 1 Channel | 219 V | - | ||
![]() P4SMA130A-AT/TR7 Yageo | 7 |
| - | SOD-523 | 124 V | 1000 | 2.3 A | + 150 C | - 65 C | P4SMA130A-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 111 V | 111 V | Unidirectional | 1 Channel | 179 V | TVS Diodes | ||
![]() P4SMA18CA-AT/TR7 Yageo | 7 |
| - | SOD-523 | 17.1 V | 1000 | 16.1 A | + 150 C | - 65 C | P4SMA18CA-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 15.3 V | 15.3 V | Bidirectional | 1 Channel | 25.2 V | TVS Diodes | ||
![]() P4SMA27A-AT/TR13 Yageo | 7 |
| - | - | 25.7 V | 5000 | 10.9 A | + 150 C | - 65 C | P4SMA27A-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | - | 23.1 V | 23.1 V | Unidirectional | 1 Channel | 37.5 V | - |