- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Standard Frequency | Supplier Package | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Resistor Type | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Load Capacitance | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Screening Level | Channel Type | Resistance Tolerance | Output Level | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ26CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 28.9 V | - | 500 | 35.7 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ26CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 26 V | 26 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 42.1 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ43A-AT/TR7 Yageo | 33 |
| - | - | DO-214AB-2 | - | YAGEO | 47.8 V | - | 500 | 21.7 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ43A-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 43 V | 43 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 69.4 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ13CA/TR13 Yageo | 1708 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | YAGEO | 14.4 V | - | 3000 | 139.5 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMDJ13CA | 6.5 W | - | 3 kW | Active | - | - | Details | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 13 V | 13 V | Bidirectional | 1 Channel | - | - | No | 14.4V | 3000W (3kW) | 139.5A | 21.5V | 21.5 V | 13V | - | TVS Diodes | 1 | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ17CA-AT/TR7 Yageo | 33 |
| - | - | DO-214AB-2 | - | YAGEO | 18.9 V | - | 500 | 54.4 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ17CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 17 V | 17 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 27.6 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ440CA/TR13 Yageo | 1357 | - | - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 492 V | - | 3000 | 900 mA | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMBJ440CA | 5 W | 600W | 600 W | Active | - | 440V | Details | - | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 440 V | 440 V | Bidirectional | 1 Channel | - | - | No | 492V | 600W | 900mA | 713V | 713 V | 440V | - | TVS Diodes | 1 | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ43A/TR13 Yageo | 2716 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | YAGEO | 47.8 V | - | 3000 | 43.2 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMDJ43A | 6.5 W | - | 3 kW | Active | - | - | Details | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 43 V | 43 V | Unidirectional | 1 Channel | - | - | No | 47.8V | 3000W (3kW) | 43.2A | 69.4V | 69.4 V | 43V | 1 | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ400A/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 447 V | - | 500 | 2.3 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ400A | 6.5 W | - | 1.5 kW | - | - | - | Details | - | - | 0.009065 oz | - | 300 V | - | MouseReel | SMCJ | ± 100ppm/°C | - | 36 kOhm | - | TVS Diodes / ESD Suppression Diodes | 5 W | High Power | - | - | SMD/SMT | 400 V | 400 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 648 V | - | - | TVS Diodes | - | - | - | - | ± 1% | - | ESD Suppressors / TVS Diodes | 11 mm | 5 mm | ||
![]() SMCJ45CA-AT/TR13 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 50 V | - | 3000 | 20.6 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ45CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 45 V | 45 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 72.7 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ8.0A/TR13 Yageo | 2176 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | YAGEO | - | - | 3000 | - | YAGEO | - | YAGEO | - | - | Tape & Reel (TR) | SMBJ8.0A | - | - | - | Active | - | - | Details | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | No | 8.89V | 600W | 44.2A | 13.6V | - | 8V | 1 | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ120A/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 133 V | - | 500 | 15.5 A | YAGEO | + 150 C | - | - 65 C | - | - | SMDJ120A | 6.5 W | - | 3 kW | - | - | - | Details | - | - | - | - | - | - | MouseReel | SMDJ | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 120 V | 120 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 193 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ51A/TR13 Yageo | 2536 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | YAGEO | 56.7 V | - | 3000 | 36.4 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMDJ51A | 6.5 W | - | 3 kW | Active | - | - | Details | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 51 V | 51 V | Unidirectional | 1 Channel | - | - | No | 56.7V | 3000W (3kW) | 36.4A | 82.4V | 82.4 V | 51V | 1 | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ11A/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 12.2 V | 18 | 3000 | 164.8 A | YAGEO | + 150 C | - | - 65 C | - | - | SMDJ11A | 6.5 W | - | 3 kW | - | - | - | Details | - | - | - | - | - | - | MouseReel | SMDJ | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 11 V | 11 V | Unidirectional | 1 Channel | - | 156 | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | - | N Channel | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ33A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 36.7 V | - | 500 | 11.3 A | YAGEO | + 150 C | - | - 65 C | Surface Mount | - | SMBJ33A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 5 MHz | SMD | 0.003280 oz | Industrial grade | - | -40 to 85 °C | MouseReel | SMBJ-AT | - | Clock | - | - | TVS Diodes / ESD Suppression Diodes | - | - | 50 ppm | 4 | SMD/SMT | 4, 60 V | 33 V | Bidirectional | 1 Channel | 50 pF | - | - | - | - | - | - | 53.3 V | - | - | TVS Diodes | - | - | Industrial | - | - | HCMOS | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ54A/TR7 Yageo | 46 |
| - | - | DO-214AA-2 | - | YAGEO | 60 V | - | 500 | 6.9 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ54A | 5 W | - | 600 W | - | - | - | Details | - | - | 0.003280 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 54 V | 54 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 87.1 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ5.0CA-AT/TR13 Yageo | 33 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 6.4 V | - | 3000 | 163 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ5.0CA-AT | 6.5 W | - | 1.5 kW | Active | AEC-Q101 | - | Details | - | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ-AT | - | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 5 V | 5 V | Bidirectional | 1 Channel | - | - | No | 6.4V | 1500W (1.5kW) | 163A | 9.2V | 9.2 V | 5V | - | TVS Diodes | 1 | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ36A-AT/TR7 Yageo | 16 |
| - | - | DO-214AA-2 | - | YAGEO | 40 V | - | 500 | 10.4 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ36A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | - | 0.003280 oz | - | - | - | MouseReel | SMBJ-AT | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 36 V | 36 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 58.1 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ22A-AT/TR13 Yageo | 3817 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | YAGEO | 24.4 V | - | 3000 | 16.9 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ22A-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | - | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ-AT | - | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 22 V | 22 V | Bidirectional | 1 Channel | - | - | No | 24.4V | 600W | 16.9A | 35.5V | 35.5 V | 22V | 1 | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ30CA/TR7 Yageo | 444 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 33.3 V | - | 500 | 31 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMCJ30CA | 6.5 W | - | 1.5 kW | Active | - | - | Details | - | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 30 V | 30 V | Bidirectional | 1 Channel | - | - | No | 33.3V | 1500W (1.5kW) | 31A | 48.4V | 48.4 V | 30V | - | TVS Diodes | 1 | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ11A/TR7 Yageo | 16 |
| - | - | DO-214AB-2 | - | YAGEO | 12.2 V | - | 500 | 82.5 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ11A | 6.5 W | - | 1.5 kW | - | - | - | Details | - | - | 0.009065 oz | - | - | - | MouseReel | SMCJ | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 11 V | 11 V | Unidirectional | 1 Channel | - | - | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMDJ11CA/TR7 Yageo | 33 |
| - | - | SOD-523 | - | YAGEO | 12.2 V | - | 500 | 164.8 A | YAGEO | + 150 C | - | - 65 C | - | - | SMDJ11CA | 6.5 W | - | 3 kW | - | - | - | Details | - | - | - | - | - | - | MouseReel | SMDJ | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 11 V | 11 V | Bidirectional | 1 Channel | - | - | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - |