- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Body Material | Brand | Breakdown Voltage / V | Capacitance Tolerance | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Standard Frequency | Supplier Package | Tab Size | Unit Weight | Usage Level | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Applications | Gender | Capacitance | Subcategory | Power Rating | Resistor Type | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Lead Spacing | Number of Channels | Ripple Current | Load Capacitance | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | ESR | Capacitance @ Frequency | Screening Level | Channel Type | Resistance Tolerance | Output Level | Product Category | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ51A/TR13 Yageo | 2536 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | YAGEO | 56.7 V | - | - | 3000 | 36.4 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMDJ51A | 6.5 W | - | 3 kW | Active | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 51 V | 51 V | Unidirectional | - | 1 Channel | - | - | - | No | 56.7V | 3000W (3kW) | 36.4A | 82.4V | 82.4 V | 51V | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMDJ11A/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | - | YAGEO | 12.2 V | - | 18 | 3000 | 164.8 A | YAGEO | + 150 C | - | - 65 C | - | - | SMDJ11A | 6.5 W | - | 3 kW | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | SMDJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 11 V | 11 V | Unidirectional | - | 1 Channel | - | - | 156 | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | - | - | N Channel | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ33A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | YAGEO | 36.7 V | - | - | 500 | 11.3 A | YAGEO | + 150 C | - | - 65 C | Surface Mount | - | SMBJ33A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | 5 MHz | SMD | - | 0.003280 oz | Industrial grade | - | -40 to 85 °C | MouseReel | SMBJ-AT | - | Clock | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | 50 ppm | 4 | SMD/SMT | 4, 60 V | 33 V | Bidirectional | - | 1 Channel | - | 50 pF | - | - | - | - | - | - | 53.3 V | - | - | TVS Diodes | - | - | - | Industrial | - | - | HCMOS | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ54A/TR7 Yageo | 46 |
| - | - | DO-214AA-2 | - | - | YAGEO | 60 V | - | - | 500 | 6.9 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ54A | 5 W | - | 600 W | - | - | - | Details | - | - | - | 0.003280 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 54 V | 54 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 87.1 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ5.0CA-AT/TR13 Yageo | 33 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | - | YAGEO | 6.4 V | - | - | 3000 | 163 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ5.0CA-AT | 6.5 W | - | 1.5 kW | Active | AEC-Q101 | - | Details | - | - | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ-AT | - | Zener | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 5 V | 5 V | Bidirectional | - | 1 Channel | - | - | - | No | 6.4V | 1500W (1.5kW) | 163A | 9.2V | 9.2 V | 5V | - | TVS Diodes | 1 | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ36A-AT/TR7 Yageo | 16 |
| - | - | DO-214AA-2 | - | - | YAGEO | 40 V | - | - | 500 | 10.4 A | YAGEO | + 150 C | - | - 65 C | - | - | SMBJ36A-AT | 5 W | - | 600 W | - | AEC-Q101 | - | Details | - | - | - | 0.003280 oz | - | - | - | MouseReel | SMBJ-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 36 V | 36 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 58.1 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ22A-AT/TR13 Yageo | 3817 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | - | YAGEO | 24.4 V | - | - | 3000 | 16.9 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ22A-AT | 5 W | - | 600 W | Active | AEC-Q101 | - | Details | - | - | - | 0.003280 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ-AT | - | Zener | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 22 V | 22 V | Bidirectional | - | 1 Channel | - | - | - | No | 24.4V | 600W | 16.9A | 35.5V | 35.5 V | 22V | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ30CA/TR7 Yageo | 444 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | - | YAGEO | 33.3 V | - | - | 500 | 31 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMCJ30CA | 6.5 W | - | 1.5 kW | Active | - | - | Details | - | - | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 30 V | 30 V | Bidirectional | - | 1 Channel | - | - | - | No | 33.3V | 1500W (1.5kW) | 31A | 48.4V | 48.4 V | 30V | - | TVS Diodes | 1 | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ11A/TR7 Yageo | 16 |
| - | - | DO-214AB-2 | - | - | YAGEO | 12.2 V | - | - | 500 | 82.5 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ11A | 6.5 W | - | 1.5 kW | - | - | - | Details | - | - | - | 0.009065 oz | - | - | - | MouseReel | SMCJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 11 V | 11 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMDJ11CA/TR7 Yageo | 33 |
| - | - | SOD-523 | - | - | YAGEO | 12.2 V | - | - | 500 | 164.8 A | YAGEO | + 150 C | - | - 65 C | - | - | SMDJ11CA | 6.5 W | - | 3 kW | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | SMDJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 11 V | 11 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 18.2 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ12A/TR13 Yageo | 219 | - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | - | YAGEO | 13.3 V | - | - | 3000 | 75.4 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMCJ12A | 6.5 W | 1.5kW | 1.5 kW | Active | - | 12V | Details | - | - | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 12 V | 12 V | Unidirectional | - | 1 Channel | - | - | - | No | 13.3V | 1500W (1.5kW) | 75.4A | 19.9V | 19.9 V | 12V | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ350CA/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | - | YAGEO | 391 V | - | - | 500 | 2.6 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ350CA | 6.5 W | - | 1.5 kW | - | - | - | Details | - | - | - | 0.009065 oz | - | - | - | MouseReel | SMCJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 350 V | 350 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 567 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ58A-AT/TR7 Yageo | In Stock | - | - | - | DO-214AC-2 | - | Brass | YAGEO | 64.4 V | - | - | 1000 | 4.3 A | YAGEO | + 150 C | - | - 65 C | - | - | SMAJ58A-AT | 3.3 W | - | 400 W | - | AEC-Q101 | - | Details | - | - | 5.14 mm² | 0.002258 oz | - | 18 to 14, 18 AWG | - | MouseReel | SMAJ-AT | - | Quick Disconnect Terminal | - | - | Receptacle | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 58 V | 58 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 93.6 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | 19.58 mm | ||
![]() SMCJ150CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | - | YAGEO | 167 V | - | - | 500 | 6.2 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ150CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | - | 0.009065 oz | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 150 V | 150 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 243 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ350A/TR7 Yageo | 16 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | - | YAGEO | 391 V | - | - | 500 | 2.6 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMCJ350A | 6.5 W | - | 1.5 kW | Active | - | - | Details | - | - | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 350 V | 350 V | Unidirectional | - | 1 Channel | - | - | - | No | 391V | 1500W (1.5kW) | 2.6A | 567V | 567 V | 350V | 1 | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ14CA-AT/TR13 Yageo | In Stock | - | - | - | DO-214AB-2 | - | - | YAGEO | 15.6 V | - | - | 3000 | 64.7 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ14CA-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | - | 0.009065 oz | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 14 V | 14 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 23.2 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ10CA/TR13 Yageo | 1924 | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | YAGEO | - | 20% | - | 3000 | - | YAGEO | - | YAGEO | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ10CA | - | 1.5kW | - | Active | - | 10V | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | Zener | - | General Purpose | - | 82 uF | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | Polar | 10 mm | - | 820 mA | - | - | No | 11.1V | 1500W (1.5kW) | 88.3A | 17V | - | 10V | - | - | 1 | 1600 mOhm | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMDJ14A/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | - | YAGEO | 15.6 V | - | - | 500 | 129.3 A | YAGEO | + 150 C | - | - 65 C | - | - | SMDJ14A | 6.5 W | - | 3 kW | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | SMDJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 14 V | 14 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 23.2 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ160A-AT/TR7 Yageo | 33 |
| - | - | DO-214AB-2 | - | - | YAGEO | 178 V | - | - | 500 | 5.8 A | YAGEO | + 150 C | - | - 65 C | - | - | SMCJ160A-AT | 6.5 W | - | 1.5 kW | - | AEC-Q101 | - | Details | - | - | - | 0.009065 oz | - | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | SMD/SMT | 160 V | 160 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 259 V | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ33A/TR13 Yageo | 10752 | - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | - | YAGEO | 36.7 V | - | - | 3000 | 28.2 A | YAGEO | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMCJ33A | 6.5 W | 1.5kW | 1.5 kW | Active | - | 33V | Details | - | - | - | 0.009065 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | 100.0000 ppm/°C | Zener | 470 kOhm | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | 0.25 W | General Purpose | - | - | SMD/SMT | 33 V | 33 V | Unidirectional | - | 1 Channel | - | - | - | No | 36.7V | 1500W (1.5kW) | 28.2A | 53.3V | 53.3 V | 33V | 1 | TVS Diodes | - | - | - | - | - | 1 | - | ESD Suppressors / TVS Diodes | 3.2 |