- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Packaging | Series | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATS30A-2CF/B Yageo | In Stock | - | - | P600-2 | 33 V | 300 | - | + 150 C | - 55 C | ATS30A-2CF | - | 10 kW | AEC-Q101 | Details | - | Bulk | ATS-2CF | Axial | - | 30 V | Unidirectional | 1 Channel | 50 V | TVS Diodes | ||
![]() P4SMA36A-AT/TR7 Yageo | 7 |
| - | SOD-523 | 34.2 V | 1000 | 8.2 A | + 150 C | - 65 C | P4SMA36A-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 30.8 V | 30.8 V | Unidirectional | 1 Channel | 49.9 V | TVS Diodes | ||
![]() P4SMA56CA-AT/TR13 Yageo | 7 |
| - | SOD-523 | 53.2 V | 5000 | 5.3 A | + 150 C | - 65 C | P4SMA56CA-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 47.8 V | 47.8 V | Bidirectional | 1 Channel | 77 V | TVS Diodes | ||
![]() P6KE170A/TR13 Yageo | In Stock | - | - | DO-15-2 | 162 V | 4000 | 2.6 A | + 175 C | - 55 C | P6KE170A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 145 V | Unidirectional | 1 Channel | 234 V | - | ||
![]() P6KE33CA/TR13 Yageo | 7 |
| - | DO-15-2 | 31.4 V | 4000 | 13.3 A | + 175 C | - 55 C | P6KE33CA | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 28.2 V | Bidirectional | 1 Channel | 45.7 V | - | ||
![]() P4SMA7.5CA/TR7 Yageo | In Stock | - | - | SOD-523 | 71.3 V | 1000 | - | + 150 C | - 55 C | P4SMA7.5CA | - | 400 W | - | Details | - | MouseReel | P4SMA | SMD/SMT | - | 64.1 V | Bidirectional | 1 Channel | 103 V | TVS Diodes | ||
![]() P6KE43A/TR13 Yageo | In Stock | - | - | DO-15-2 | 40.9 V | 4000 | 10.3 A | + 175 C | - 55 C | P6KE43A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 36.8 V | Unidirectional | 1 Channel | 59.3 V | - | ||
![]() P4SMA6.8CA/TR7 Yageo | 7 |
| - | SOD-523 | 64.6 V | 1000 | - | + 150 C | - 55 C | P4SMA6.8CA | - | 400 W | - | Details | - | MouseReel | P4SMA | SMD/SMT | - | 58.1 V | Bidirectional | 1 Channel | 92 V | TVS Diodes | ||
![]() P6KE33A/TR13 Yageo | In Stock | - | - | DO-15-2 | 31.4 V | 4000 | 13.3 A | + 175 C | - 55 C | P6KE33A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 28.2 V | Unidirectional | 1 Channel | 45.7 V | - | ||
![]() P6KE600A/TR13 Yageo | In Stock | - | - | DO-15-2 | 570 V | 4000 | 750 mA | + 175 C | - 55 C | P6KE600A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 512 V | Unidirectional | 1 Channel | 828 V | - | ||
![]() P6SMB400CA-AT/TR7 Yageo | 15 |
| - | DO-214AA-2 | 380 V | 500 | 1.1 A | + 150 C | - 65 C | P6SMB400CA-AT | 5 W | 600 W | AEC-Q101 | Details | 0.003280 oz | MouseReel | P6SMB-AT | SMD/SMT | 342 V | 342 V | Bidirectional | 1 Channel | 548 V | - | ||
![]() P6KE200A/TR13 Yageo | In Stock | - | - | DO-15-2 | 190 V | 4000 | 2.2 A | + 175 C | - 55 C | P6KE200A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 171 V | Unidirectional | 1 Channel | 274 V | - | ||
![]() P4SMA43CA-AT/TR7 Yageo | In Stock | - | - | SOD-523 | 40.9 V | 1000 | 6.9 A | + 150 C | - 65 C | P4SMA43CA-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 36.8 V | 36.8 V | Bidirectional | 1 Channel | 59.3 V | TVS Diodes | ||
![]() P6KE540A/TR13 Yageo | In Stock | - | - | DO-15-2 | 513 V | 4000 | 800 mA | + 175 C | - 55 C | P6KE540A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 459 V | Unidirectional | 1 Channel | 740 V | - | ||
![]() P4SMA200CA-AT/TR13 Yageo | 7 |
| - | SOD-523 | 190 V | 5000 | 1.5 A | + 150 C | - 65 C | P4SMA200CA-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 171 V | 171 V | Bidirectional | 1 Channel | 274 V | TVS Diodes | ||
![]() P6KE530CA/B Yageo | In Stock | - | - | DO-15-2 | 503.5 V | 2000 | 800 mA | + 175 C | - 55 C | P6KE530CA | 5 W | 600 W | - | Details | 0.014110 oz | Bulk | P6KE | Axial | - | 450 V | Bidirectional | 1 Channel | 725 V | - | ||
![]() P4SMA47CA-AT/TR7 Yageo | 15 |
| - | SOD-523 | 44.7 V | 1000 | 6.3 A | + 150 C | - 65 C | P4SMA47CA-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 40.2 V | 40.2 V | Bidirectional | 1 Channel | 64.8 V | TVS Diodes | ||
![]() P6KE250A/TR13 Yageo | In Stock | - | - | DO-15-2 | 237 V | 4000 | 1.8 A | + 175 C | - 55 C | P6KE250A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 214 V | Unidirectional | 1 Channel | 344 V | - | ||
![]() P6SMB91CA-AT/TR13 Yageo | 7 |
| - | DO-214AA-2 | 86.5 V | 3000 | 4.9 A | + 150 C | - 65 C | P6SMB91CA-AT | 5 W | 600 W | AEC-Q101 | Details | 0.003280 oz | MouseReel | P6SMB-AT | SMD/SMT | 77.8 V | 77.8 V | Bidirectional | 1 Channel | 125 V | - | ||
![]() P6SMB68A/TR7 Yageo | In Stock | - | - | SOD-523 | 64.6 V | 500 | - | + 150 C | - 55 C | P6SMB68A | - | 600 W | - | Details | - | MouseReel | P6SMB | SMD/SMT | - | 58.1 V | Unidirectional | 1 Channel | 92 V | - |