- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Risk Rank | RoHS | Supplier Package | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Reach Compliance Code | Pin Count | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Test Current | Unidirectional Channels | Product Type | Capacitance @ Frequency | ESD Protection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMC16CA/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | 15.2 V | - | 500 | YAGEO CORP | 67.6 A | 1.5SMC16CA/TR7 | + 150 C | - | - 65 C | - | - | 1.5SMC16CA | Active | 6.5 W | - | 1.5 kW | - | - | - | 5.63 | Details | - | 0.009065 oz | - | MouseReel | 1.5SMC | - | - | compliant | - | SMD/SMT | - | 13.6 V | Bidirectional | - | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 22.5 V | - | - | - | - | - | - | ||
![]() P4SMA27CA-AT/TR7 Yageo | 50 |
| - | - | SOD-523 | - | 25.7 V | - | 1000 | - | 10.9 A | - | + 150 C | - | - 65 C | - | - | P4SMA27CA-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | Details | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | SMD/SMT | 23.1 V | 23.1 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 37.5 V | - | - | - | TVS Diodes | - | - | ||
![]() P4SMA39CA-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 37.1 V | - | 1000 | - | 7.6 A | - | + 150 C | - | - 65 C | - | - | P4SMA39CA-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | Details | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | SMD/SMT | 33.3 V | 33.3 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 53.9 V | - | - | - | TVS Diodes | - | - | ||
![]() P4KE82CA/B Yageo | 41 |
| - | - | DO-41 | - | 77.9 V | - | 3000 | - | 3.6 A | - | + 150 C | - | - 65 C | - | - | P4KE82CA | - | 1.5 W | - | 400 W | - | - | - | - | Details | - | - | - | Bulk | P4KE | - | - | - | - | Axial | - | 70.1 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 113 V | - | - | - | - | - | - | ||
![]() P4SMA20A-AT/TR7 Yageo | 11 |
| - | - | - | - | 19 V | - | 1000 | - | 14.8 A | - | + 150 C | - | - 65 C | - | - | P4SMA20A-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | Details | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | - | 17.1 V | 17.1 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 27.7 V | - | - | - | - | - | - | ||
![]() 1.5SMC91A/TR7 Yageo | 316 | - | - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | 91 V | Uni-Directional | 500 | YAGEO CORP | 12.2 A | 1.5SMC91A/TR7 | + 150 C | YAGEO | - 65 C | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.5SMC91A | Active | - | 1500 W | 1.5 kW | Active | - | 77.8V | 2 | Details | DO-214AB | 0.009065 oz | -65 to 150 °C | MouseReel | 1.5SMC | Zener | General Purpose | compliant | 2 | SMD/SMT | - | 77.8 V | Bidirectional | Single | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 86.5V | 1500W (1.5kW) | 12.2A | 125V | 125 V | 77.8V | 1 mA | 1 | - | - | No | ||
![]() SMAJ33A/TR7 Yageo | 341 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | 36.7 V | - | 1000 | - | 7.5 A | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ33A | - | - | - | 400 W | Active | - | - | - | Details | - | 0.002258 oz | -65°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | General Purpose | - | - | SMD/SMT | - | 33 V | Bidirectional | - | 1 Channel | - | No | 36.7V | 400W | 7.5A | 53.3V | 53.3 V | 33V | - | 1 | - | - | - | ||
![]() P4KE12CA/TR13 Yageo | 11 |
| - | - | DO-41 | - | 11.4 V | - | 5000 | - | 24.6 A | - | + 150 C | - | - 65 C | - | - | P4KE12CA | - | 1.5 W | - | 400 W | - | - | - | - | Details | - | - | - | MouseReel | P4KE | - | - | - | - | Axial | - | 10.2 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 16.7 V | - | - | - | - | - | - | ||
![]() P6KE480A/B Yageo | 1811 |
| - | - | DO-15-2 | - | 456 V | - | 2000 | - | 900 mA | - | + 175 C | - | - 55 C | - | - | P6KE480A | - | 5 W | - | 600 W | - | - | - | - | Details | - | 0.014110 oz | - | Bulk | P6KE | - | - | - | - | Axial | - | 408 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 658 V | - | - | - | - | - | - | ||
![]() P4SMA130CA-AT/TR7 Yageo | 41 |
| - | - | SOD-523 | - | 124 V | - | 1000 | - | 2.3 A | - | + 150 C | - | - 65 C | - | - | P4SMA130CA-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | Details | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | SMD/SMT | 111 V | 111 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 179 V | - | - | - | TVS Diodes | - | - | ||
![]() SA150CA/B Yageo | In Stock | - | - | - | SOD-523 | - | 167 V | - | 2000 | - | 2.1 A | - | + 150 C | - | - 65 C | - | - | SA150CA | - | 3 W | - | 500 W | - | - | - | - | Details | - | - | - | Bulk | SA | - | - | - | - | Axial | 150 V | 150 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 243 V | - | - | - | - | - | - | ||
![]() P6KE100CA/TR13 Yageo | In Stock | - | - | - | DO-15-2 | - | 95 V | - | 4000 | - | 4.5 A | - | + 175 C | - | - 55 C | - | - | P6KE100CA | - | 5 W | - | 600 W | - | - | - | - | Details | - | 0.014110 oz | - | MouseReel | P6KE | - | - | - | - | Axial | - | 85.5 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 137 V | - | - | - | - | - | - | ||
![]() P6KE12CA/TR13 Yageo | 41 |
| - | - | DO-15-2 | - | 11.4 V | - | 4000 | - | 36.5 A | - | + 175 C | - | - 55 C | - | - | P6KE12CA | - | 5 W | - | 600 W | - | - | - | - | Details | - | 0.014110 oz | - | MouseReel | P6KE | - | - | - | - | Axial | - | 10.2 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 16.7 V | - | - | - | - | - | - | ||
![]() P6KE47CA/TR13 Yageo | 3691 | - | - | - | DO-15-2 | - | 44.7 V | - | 4000 | - | 9.4 A | - | + 175 C | - | - 55 C | - | - | P6KE47CA | - | 5 W | 600W | 600 W | - | - | 40.2V | - | Details | - | 0.014110 oz | - | MouseReel | P6KE | - | - | - | - | Axial | - | 40.2 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 64.8 V | - | - | - | - | - | - | ||
![]() P4SMA22A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 20.9 V | - | 1000 | - | 13.4 A | - | + 150 C | - | - 65 C | - | - | P4SMA22A-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | Details | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | SMD/SMT | 18.8 V | 18.8 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 30.6 V | - | - | - | TVS Diodes | - | - | ||
![]() P4SMA68A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 64.6 V | - | 1000 | - | 4.5 A | - | + 150 C | - | - 65 C | - | - | P4SMA68A-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | Details | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | SMD/SMT | 58.1 V | 58.1 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 92 V | - | - | - | TVS Diodes | - | - | ||
![]() P4SMA62CA-AT/TR7 Yageo | 50 |
| - | - | SOD-523 | - | 58.9 V | - | 1000 | - | 4.8 A | - | + 150 C | - | - 65 C | - | - | P4SMA62CA-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | Details | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | SMD/SMT | 53 V | 53 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 85 V | - | - | - | TVS Diodes | - | - | ||
![]() P4SMA7.5CA/TR13 Yageo | 41 |
| - | - | SOD-523 | - | 7.13 V | - | 5000 | - | - | - | + 150 C | - | - 55 C | - | - | P4SMA7.5CA | - | - | - | 400 W | - | - | - | - | Details | - | - | - | MouseReel | P4SMA | - | - | - | - | SMD/SMT | - | 6.4 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 11.3 V | - | - | - | TVS Diodes | - | - | ||
![]() P6KE400CA/TR13 Yageo | 11 |
| - | - | DO-15-2 | - | 380 V | - | 4000 | - | 1.1 A | - | + 175 C | - | - 55 C | - | - | P6KE400CA | - | 5 W | - | 600 W | - | - | - | - | Details | - | 0.014110 oz | - | MouseReel | P6KE | - | - | - | - | Axial | - | 342 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 548 V | - | - | - | - | - | - | ||
![]() P6KE43CA/TR13 Yageo | In Stock | - | - | - | DO-15-2 | - | 40.9 V | - | 4000 | - | 10.3 A | - | + 175 C | - | - 55 C | - | - | P6KE43CA | - | 5 W | - | 600 W | - | - | - | - | Details | - | 0.014110 oz | - | MouseReel | P6KE | - | - | - | - | Axial | - | 36.8 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 59.3 V | - | - | - | - | - | - |