- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Packaging | Series | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ24A-AT/TR7 Yageo | 11 |
| - | - | 26.7 V | - | 500 | 77.1 A | + 150 C | - 65 C | SMDJ24A-AT | 6.5 W | 3 kW | AEC-Q101 | Details | - | MouseReel | SMDJ-AT | SMD/SMT | 24 V | 24 V | Unidirectional | 1 Channel | 38.9 V | - | ||
![]() SAC5.0/TR13 Yageo | In Stock | - | - | SOD-523 | 55.5 V | - | 4000 | - | + 150 C | - 55 C | SAC5.0 | - | 500 W | - | Details | - | MouseReel | SAC | Axial | - | 50 V | Unidirectional | 1 Channel | 88 V | TVS Diodes | ||
![]() SMDJ10A-AT/TR13 Yageo | In Stock | - | - | SOD-523 | 11.1 V | - | 3000 | 176.5 A | + 150 C | - 65 C | SMDJ10A-AT | 6.5 W | 3 kW | AEC-Q101 | Details | - | MouseReel | SMDJ-AT | SMD/SMT | 10 V | 10 V | Unidirectional | 1 Channel | 17 V | - | ||
![]() SA16CA/B Yageo | 11 |
| - | SOD-523 | 17.8 V | - | 2000 | 19.6 A | + 150 C | - 65 C | SA16CA | 3 W | 500 W | - | Details | - | Bulk | SA | Axial | 16 V | 16 V | Bidirectional | 1 Channel | 26 V | - | ||
![]() SAC15/TR13 Yageo | In Stock | - | - | SOD-523 | 16.7 V | - | 4000 | - | + 150 C | - 55 C | SAC15 | - | 500 W | - | Details | - | MouseReel | SAC | Axial | - | 15 V | Unidirectional | 1 Channel | 23.6 V | TVS Diodes | ||
![]() SA45A/B Yageo | In Stock | - | - | SOD-523 | 50 V | - | 2000 | 7 A | + 150 C | - 65 C | SA45A | 3 W | 500 W | - | Details | - | Bulk | SA | Axial | 45 V | 45 V | Unidirectional | 1 Channel | 72.7 V | - | ||
![]() SAC45/TR13 Yageo | In Stock | - | - | SOD-523 | 50 V | - | 4000 | - | + 150 C | - 55 C | SAC45 | - | 500 W | - | Details | - | MouseReel | SAC | Axial | - | 45 V | Unidirectional | 1 Channel | 77 V | TVS Diodes | ||
![]() SAC7.0/TR13 Yageo | 41 |
| - | SOD-523 | 8.33 V | 50 pF | 4000 | 38 A | + 150 C | - 65 C | SAC7.0 | 3 W | 500 W | - | Details | - | MouseReel | SAC | Axial | 7 V | 7 V | Bidirectional | 1 Channel | 12.6 V | - | ||
![]() SMBJ440A-AT/TR13 Yageo | In Stock | - | - | DO-214AA-2 | 492 V | - | 3000 | 900 mA | + 150 C | - 65 C | SMBJ440A-AT | 5 W | 600 W | AEC-Q101 | Details | 0.003280 oz | MouseReel | SMBJ-AT | SMD/SMT | 440 V | 440 V | Bidirectional | 1 Channel | 713 V | - | ||
![]() SMDJ120CA-AT/TR13 Yageo | In Stock | - | - | SOD-523 | 133 V | - | 3000 | 15.5 A | + 150 C | - 65 C | SMDJ120CA-AT | 6.5 W | 3 kW | AEC-Q101 | Details | - | MouseReel | SMDJ-AT | SMD/SMT | 120 V | 120 V | Bidirectional | 1 Channel | 193 V | - | ||
![]() P6KE39A/TR13 Yageo | 11 |
| - | DO-15-2 | 37.1 V | - | 4000 | 11.3 A | + 175 C | - 55 C | P6KE39A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 33.3 V | Unidirectional | 1 Channel | 53.9 V | - | ||
![]() SMDJ10A-AT/TR7 Yageo | In Stock | - | - | SOD-523 | 11.1 V | - | 500 | 176.5 A | + 150 C | - 65 C | SMDJ10A-AT | 6.5 W | 3 kW | AEC-Q101 | Details | - | MouseReel | SMDJ-AT | SMD/SMT | 10 V | 10 V | Unidirectional | 1 Channel | 17 V | - | ||
![]() SMDJ40CA-AT/TR7 Yageo | 461 |
| - | SOD-523 | 44.4 V | - | 500 | 46.5 A | + 150 C | - 65 C | SMDJ40CA-AT | 6.5 W | 3 kW | AEC-Q101 | Details | - | MouseReel | SMDJ-AT | SMD/SMT | 40 V | 40 V | Bidirectional | 1 Channel | 64.5 V | - | ||
![]() SMDJ51CA-AT/TR7 Yageo | In Stock | - | - | SOD-523 | 56.7 V | - | 500 | 36.4 A | + 150 C | - 65 C | SMDJ51CA-AT | 6.5 W | 3 kW | AEC-Q101 | Details | - | MouseReel | SMDJ-AT | SMD/SMT | 51 V | 51 V | Bidirectional | 1 Channel | 82.4 V | - | ||
![]() SMDJ8.0A-AT/TR13 Yageo | In Stock | - | - | - | - | - | 3000 | - | - | - | SMDJ8.0A-AT | - | - | AEC-Q101 | Details | - | Reel | SMDJ-AT | - | - | - | - | - | - | - | ||
![]() SMDJ78CA-AT/TR13 Yageo | In Stock | - | - | SOD-523 | 86.7 V | - | 3000 | - | + 150 C | - 55 C | SMDJ78CA-AT | - | 3 kW | AEC-Q101 | Details | - | MouseReel | SMDJ-AT | SMD/SMT | - | 78 V | Bidirectional | 1 Channel | 126 V | TVS Diodes | ||
![]() SMDJ7.5A/TR7 Yageo | 11 |
| - | SOD-523 | 8.33 V | - | 500 | - | + 150 C | - 55 C | SMDJ7.5A | - | 3 kW | - | Details | - | MouseReel | SMDJ | SMD/SMT | - | 7.5 V | Unidirectional | 1 Channel | 12.9 V | TVS Diodes | ||
![]() SMDJ5.0CA-AT/TR13 Yageo | In Stock | - | - | - | 6.4 V | - | 3000 | 326.1 A | + 150 C | - 65 C | SMDJ5.0CA-AT | 6.5 W | 3 kW | AEC-Q101 | Details | - | Reel | SMDJ-AT | SMD/SMT | 5 V | 5 V | Bidirectional | 1 Channel | 9.2 V | - | ||
![]() SMDJ20A-AT/TR13 Yageo | 50 |
| - | SOD-523 | 22.2 V | - | 3000 | 92.6 A | + 150 C | - 65 C | SMDJ20A-AT | 6.5 W | 3 kW | AEC-Q101 | Details | - | MouseReel | SMDJ-AT | SMD/SMT | 20 V | 20 V | Unidirectional | 1 Channel | 32.4 V | - | ||
![]() SMDJ14A-AT/TR7 Yageo | 41 |
| - | SOD-523 | 15.6 V | - | 500 | 129.3 A | + 150 C | - 65 C | SMDJ14A-AT | 6.5 W | 3 kW | AEC-Q101 | Details | - | MouseReel | SMDJ-AT | SMD/SMT | 14 V | 14 V | Unidirectional | 1 Channel | 23.2 V | - |