- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Terminal Finish | Applications | Subcategory | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Operating Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE30A/TR13 Yageo | 34 |
| - | - | DO-15-2 | - | - | 28.5 V | 4000 | - | 14.7 A | - | - | + 175 C | - | - 55 C | - | - | P6KE30A | - | 5 W | - | 600 W | - | - | - | - | - | Details | - | 0.014110 oz | - | - | - | MouseReel | P6KE | - | - | - | - | - | - | Axial | - | 25.6 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 41.4 V | - | - | - | - | - | - | - | ||
![]() P6KE530CA/TR13 Yageo | In Stock | - | - | - | DO-15-2 | - | - | 503.5 V | 4000 | - | 800 mA | - | - | + 175 C | - | - 55 C | - | - | P6KE530CA | - | 5 W | - | 600 W | - | - | - | - | - | Details | - | 0.014110 oz | - | - | - | MouseReel | P6KE | - | - | - | - | - | - | Axial | - | 450 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 725 V | - | - | - | - | - | - | - | ||
![]() SA120A/B Yageo | In Stock | - | - | - | SOD-523 | - | - | 133 V | 2000 | - | 2.6 A | - | - | + 150 C | - | - 65 C | - | - | SA120A | - | 3 W | - | 500 W | - | - | - | - | - | Details | - | - | - | - | - | Bulk | SA | - | - | - | - | - | - | Axial | 120 V | 120 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 193 V | - | - | - | - | - | - | - | ||
![]() P6KE350CA/TR13 Yageo | In Stock | - | - | - | DO-15-2 | - | - | 332 V | 4000 | - | 1.3 A | - | - | + 175 C | - | - 55 C | - | - | P6KE350CA | - | 5 W | - | 600 W | - | - | - | - | - | Details | - | 0.014110 oz | - | - | - | MouseReel | P6KE | - | - | - | - | - | - | Axial | - | 300 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 482 V | - | - | - | - | - | - | - | ||
![]() SA22CA/B Yageo | 25 |
| - | - | SOD-523 | - | - | 24.4 V | 2000 | - | 14.4 A | - | - | + 150 C | - | - 65 C | - | - | SA22CA | - | 3 W | - | 500 W | - | - | - | - | - | Details | - | - | - | - | - | Bulk | SA | - | - | - | - | - | - | Axial | 22 V | 22 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 35.5 V | - | - | - | - | - | - | - | ||
![]() P6SMB91CA/TR7 Yageo | 34 |
| - | - | SOD-523 | - | - | 86.5 V | 500 | - | - | - | - | + 150 C | - | - 55 C | - | - | P6SMB91CA | - | - | - | 600 W | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | P6SMB | - | - | - | - | - | - | SMD/SMT | - | 77.8 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 125 V | - | - | - | - | - | - | - | ||
![]() P6SMB91CA-AT/TR7 Yageo | 18 |
| - | - | DO-214AA-2 | - | - | 86.5 V | 500 | - | 4.9 A | - | - | + 150 C | - | - 65 C | - | - | P6SMB91CA-AT | - | 5 W | - | 600 W | - | AEC-Q101 | - | - | - | Details | - | 0.003280 oz | - | - | - | MouseReel | P6SMB-AT | - | - | - | - | - | - | SMD/SMT | 77.8 V | 77.8 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 125 V | - | - | - | - | - | - | - | ||
![]() SMAJ7.0CA/TR7 Yageo | 924 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | - | 7.78 V | 1000 | - | 33.3 A | - | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ7.0CA | - | - | - | 400 W | Active | - | - | - | - | Details | - | 0.002258 oz | - | - | -65°C ~ 150°C (TJ) | MouseReel | SMAJ | Zener | - | General Purpose | - | - | - | SMD/SMT | - | 7 V | Bidirectional | 1 Channel | - | No | 77.8V | 400W | 3.5A | 113V | 12 V | 70V | - | - | 1 | - | - | - | ||
![]() SFD52A05L01 YAGEO | 3156 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | YAGEO | 6 V | 3000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | - | Tape & Reel (TR) | - | - | - | - | 450 W | Active | - | - | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SFD52AXXL01 | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 5 V | Unidirectional | 1 Channel | - | No | 6V | - | 18A (8/20μs) | 25V | 9.8 V | 5V (Max) | 1 | ESD Suppressors | - | 200pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ75A/TR13 YAGEO | 27108 | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | YAGEO | 83.3 V | 3000 | - | 12.4 A | YAGEO | - | + 150 C | YAGEO | - 55 C | - | Tape & Reel (TR) | SMCJ7.5A | - | - | 1.5kW | 1.5 kW | Active | - | - | 75V | - | Details | - | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 75 V | Unidirectional | 1 Channel | - | No | 83.3V | 1500W (1.5kW) | 12.4A | 121V | 121 V | 75V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMDJ30CA-AT/TR13 YAGEO | 2415 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | YAGEO | 31.1 V | 3000 | - | 66.1 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMDJ30CA-AT | - | 6.5 W | - | 3 kW | Active | AEC-Q101 | - | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, SMDJ-AT | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 30 V | 30 V | Bidirectional | 1 Channel | - | No | 33.3V | 3000W (3kW) | 62A | 48.4V | 45.4 V | 30V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6SMB6.8CA/TR7 YAGEO | 28 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | YAGEO | 6.45 V | 500 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | - | Tape & Reel (TR) | P6SMB6.8CA | - | - | - | 600 W | Active | - | - | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | P6SMB | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 5.8 V | Bidirectional | 1 Channel | - | No | 6.45V | 600W | 58.1A | 10.5V | 10.5 V | 5.8V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE27CA-AT/B YAGEO | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | YAGEO | 25.7 V | 2000 | - | 16.3 A | YAGEO | - | + 150 C | YAGEO | - 55 C | - | Box | P6KE27CA-AT | - | 5 W | - | 600 W | Active | AEC-Q101 | - | - | - | Details | - | 0.015238 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Bulk | Automotive, AEC-Q101, P6KE-AT | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 23.1 V | Bidirectional | 1 Channel | - | No | 25.7V | 600W | 16.3A | 37.5V | 37.5 V | 23.1V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMDJ33CA-AT/TR13 YAGEO | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | YAGEO | 36.7 V | 3000 | - | 56.3 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | Tape & Reel (TR) | SMDJ33CA-AT | - | 6.5 W | - | 3 kW | Active | AEC-Q101 | - | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, SMDJ-AT | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 33 V | 33 V | Bidirectional | 1 Channel | - | No | 36.7V | 3000W (3kW) | 56.3A | 53.3V | 53.3 V | 33V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() UES08A03L05 YAGEO | 4535 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | YAGEO | 3.5 V | 2500 | YAGEO CORP | - | YAGEO | UES08A03L05 | + 150 C | YAGEO | - 55 C | 1 | Tape & Reel (TR) | - | Active | - | - | 600 W | Active | - | 40 | - | 5.8 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | Reel | UES08A03L05 | Steering (Rail to Rail) | Pure Tin (Sn) | DVI, Ethernet, USB | TVS Diodes / ESD Suppression Diodes | 260 | compliant | SMD/SMT | - | 3 V | Unidirectional | 5 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | Yes | 3.5V | - | 25A (8/20μs) | 25V (Typ) | 7.5 V | 3.3V (Max) | 4 | ESD Suppressors | - | 5pF @ 1MHz (Max) | - | ESD Suppressors / TVS Diodes | ||
![]() SMDJ6.0A/TR13 YAGEO | 2589 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | YAGEO | 6.67 V | 3000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | - | Tape & Reel (TR) | SMDJ6.0A | - | - | - | 3 kW | Active | - | - | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | SMDJ | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 6 V | Unidirectional | 1 Channel | - | No | 6.67V | 3000W (3kW) | 291.3A | 10.3V | 10.3 V | 6V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ7.5CA/TR13 YAGEO | 1675 | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | YAGEO | 8.33 V | 3000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | - | Tape & Reel (TR) | SMBJ7.5CA | - | - | 600W | 600 W | Active | - | - | 7.5V | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 7.5 V | Bidirectional | 1 Channel | - | No | 8.33V | 600W | 46.6A | 12.9V | 12.9 V | 7.5V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() 5KP36CA-AT/B YAGEO | 45 |
| - | Through Hole | P600, Axial | P600 | YAGEO | 40 V | 300 | - | 87.8 A | YAGEO | - | + 150 C | YAGEO | - 55 C | - | Box | 5KP36CA-AT | - | 8 W | - | 5 kW | Active | AEC-Q101 | - | - | - | Details | - | 0.074075 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Bulk | Automotive, AEC-Q101, 5KP-AT | Zener | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | 36 V | Bidirectional | 1 Channel | - | No | 40V | 5000W (5kW) | 87.8A | 58.1V | 58.1 V | 36V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() UAT52A05L02 YAGEO | 3278 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | YAGEO | 6 V | 3000 | YAGEO CORP | - | YAGEO | UAT52A05L02 | + 150 C | YAGEO | - 55 C | - | Tape & Reel (TR) | - | Active | - | - | 600 W | Active | - | NOT SPECIFIED | - | 5.8 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | UAT52A05L02 | Zener | - | HDMI, USB | TVS Diodes / ESD Suppression Diodes | NOT SPECIFIED | compliant | SMD/SMT | - | 5 V | Unidirectional | 2 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | Yes | 6V | - | 3A (8/20μs) | 15V | 9.8 V | 5V (Max) | 2 | ESD Suppressors | - | 0.8pF @ 1MHz | 5V | ESD Suppressors / TVS Diodes | ||
![]() SDD32C36L01 YAGEO | 2574 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | YAGEO | 40 V | 3000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | - | Tape & Reel (TR) | - | - | - | - | 320 W | Active | - | - | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SDD32C36L01 | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 36 V | Bidirectional | 1 Channel | - | No | 40V | 320W | 3A (8/20μs) | 75V | 56 V | 36V (Max) | - | ESD Suppressors | 1 | 70pF @ 1MHz | 36V | ESD Suppressors / TVS Diodes |