- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reverse Stand-off Voltage | Risk Rank | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Reach Compliance Code | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Operating Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SET23A15L02 YAGEO | 3602 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | YAGEO | 16.7 V | 3000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | - | - | - | - | - | 500 W | Active | - | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SET | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 15 V | Unidirectional | 2 Channel | - | No | 16.7V | - | 10A (8/20μs) | 30V | 24 V | 15V (Max) | 2 | ESD Suppressors | - | 90pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() SMDJ26CA-AT/TR13 YAGEO | 10 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | YAGEO | 28.9 V | 3000 | - | 71.3 A | YAGEO | - | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | SMDJ26CA-AT | - | 6.5 W | - | 3 kW | Active | AEC-Q101 | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, SMDJ-AT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 26 V | 26 V | Bidirectional | 1 Channel | - | No | 28.9V | 3000W (3kW) | 71.3A | 42.1V | 42.1 V | 26V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE400A/B YAGEO | 2448 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | YAGEO | 380 V | 2000 | - | 1.1 A | YAGEO | - | + 175 C | YAGEO | - 55 C | Box | P6KE400A | - | 5 W | - | 600 W | Active | - | - | - | Details | 0.014110 oz | - | - | -55°C ~ 150°C (TJ) | Bulk | P6KE | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 342 V | Unidirectional | 1 Channel | - | No | 380V | 600W | 1.1A | 548V | 548 V | 342V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE11A/B YAGEO | 19 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | YAGEO | 10.5 V | 2000 | - | 39.1 A | YAGEO | - | + 175 C | YAGEO | - 55 C | Box | P6KE11A | - | 5 W | - | 600 W | Active | - | - | - | Details | 0.014110 oz | - | - | -55°C ~ 150°C (TJ) | Bulk | P6KE | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 9.4 V | Unidirectional | 1 Channel | - | No | 10.5V | 600W | 39.1A | 15.6V | 15.6 V | 9.4V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE30A/B YAGEO | 1380 | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | YAGEO | 28.5 V | 2000 | - | 14.7 A | YAGEO | - | + 175 C | YAGEO | - 55 C | Box | P6KE30A | - | 5 W | 600W | 600 W | Active | - | 25.6V | - | Details | 0.014110 oz | - | - | -55°C ~ 150°C (TJ) | Bulk | P6KE | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 25.6 V | Unidirectional | 1 Channel | - | No | 28.5V | 600W | 14.7A | 41.4V | 41.4 V | 25.6V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ33CA-AT/TR13 YAGEO | 3858 | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | YAGEO | 36.7 V | 5000 | - | 7.5 A | YAGEO | - | + 150 C | YAGEO | - 65 C | - | SMAJ33CA-AT | - | 3.3 W | 400W | 400 W | Active | AEC-Q101 | 33V | - | Details | 0.002258 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, SMAJ-AT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 33 V | 33 V | Bidirectional | 1 Channel | - | No | 36.7V | 400W | 7.5A | 53.3V | 53.3 V | 33V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMDJ6.0CA/TR7 YAGEO | 29 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | YAGEO | 66.7 V | 500 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | Tape & Reel (TR) | SMDJ60CA | - | - | - | 3 kW | Active | - | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMDJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 60 V | Bidirectional | 1 Channel | - | No | 6.67V | 3000W (3kW) | 291.3A | 10.3V | 96.8 V | 6V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE16CA/B YAGEO | 1013 | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | YAGEO | 15.2 V | 2000 | - | 27.1 A | YAGEO | - | + 175 C | YAGEO | - 55 C | Box | P6KE16CA | - | 5 W | 600W | 600 W | Active | - | 13.6V | - | Details | 0.014110 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Bulk | P6KE | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 13.6 V | Bidirectional | 1 Channel | - | No | 15.2V | 600W | 27.1A | 22.5V | 22.5 V | 13.6V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE33A/B YAGEO | 2424 | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | YAGEO | 31.4 V | 2000 | - | 13.3 A | YAGEO | - | + 175 C | YAGEO | - 55 C | Box | P6KE33A | - | 5 W | 600W | 600 W | Active | - | 28.2V | - | Details | 0.014110 oz | - | - | -55°C ~ 150°C (TJ) | Bulk | P6KE | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 28.2 V | Unidirectional | 1 Channel | - | No | 31.4V | 600W | 13.3A | 45.7V | 45.7 V | 28.2V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE91A/B YAGEO | 49 |
| - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | - | YAGEO | 8.65 V | 1000 | YAGEO CORP | 113.4 A | YAGEO | 1.5KE9.1A/B | + 175 C | YAGEO | - 55 C | Box | 1.5KE9.1A | Active | 6.5 W | - | 1.5 kW | Active | - | - | 5.6 | Details | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Bulk | 1.5KE | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | compliant | Axial | - | 7.78 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 86.5V | 1500W (1.5kW) | 12.2A | 125V | 13.4 V | 77.8V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE250A/B YAGEO | 1398 | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | YAGEO | 250 V | 2000 | - | 1.8 A | YAGEO | - | + 175 C | YAGEO | - 55 C | Box | P6KE250A | - | - | 600W | 600 W | Active | - | 214V | - | Details | 0.015238 oz | - | - | -55°C ~ 150°C (TJ) | Bulk | P6KE | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 214 V | Unidirectional | 1 Channel | - | No | 237V | 600W | 1.8A | 344V | 344 V | 214V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SA24CA/B YAGEO | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | YAGEO | 29.5 V | 2000 | - | 13.1 A | YAGEO | - | + 150 C | YAGEO | - 65 C | Box | SA24CA | - | - | - | 500 W | Active | - | - | - | Details | 0.015238 oz | - | - | -55°C ~ 150°C (TJ) | Bulk | SA | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 24 V | Bidirectional | 1 Channel | - | No | 26.7V | 500W | 13.1A | 38.9V | 38.9 V | 24V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ6.0A/TR13 YAGEO | 1557 | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | SMCJ60 | YAGEO | 6.67 V | 3000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | Tape & Reel (TR) | SMCJ6.0A | - | - | 1.5kW | 1.5 kW | Active | - | 60V | - | Details | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 6 V | Unidirectional | 1 Channel | - | No | 6.67V | 1500W (1.5kW) | 145.7A | 10.3V | 10.3 V | 6V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SA5.0CA/B YAGEO | 1763 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | YAGEO | 6.4 V | 2000 | - | 55.4 A | YAGEO | - | + 150 C | YAGEO | - 65 C | Box | SA5.0CA | - | 3 W | - | 500 W | Active | - | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Bulk | SA | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | 5 V | 5 V | Bidirectional | 1 Channel | - | No | 6.4V | 500W | 55.4A | 9.2V | 9.2 V | 5V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() LAD8C05L01 YAGEO | 3197 | - | - | Surface Mount | SOD-882 | SOD-882 | - | YAGEO | 5.5 V | 4000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | Tape & Reel (TR) | - | - | - | - | 48 W | Active | - | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | LAD8CXXL01 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 5 V | Bidirectional | 1 Channel | - | No | 5.5V | - | 4A (8/20μs) | 12V | 8.5 V | 5V (Max) | - | ESD Suppressors | 1 | 10pF @ 1MHz | 5V | ESD Suppressors / TVS Diodes | ||
![]() P4KE15A/B YAGEO | 2417 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | P4KE15 | YAGEO | 15 V | 3000 | - | 19.3 A | YAGEO | - | + 150 C | YAGEO | - 65 C | Box | P4KE15A | - | - | - | 400 W | Active | - | - | - | Details | 0.012346 oz | - | - | -55°C ~ 150°C (TJ) | Bulk | P4KE | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 12.8 V | Unidirectional | 1 Channel | - | No | 14.3V | 400W | 19.3A | 21.2V | 21.2 V | 12.8V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() 5KP15CA-AT/TR13 YAGEO | 16 |
| - | Through Hole | P600, Axial | P600 | - | - | - | - | - | - | - | - | - | YAGEO | - | Cut Tape (CT) | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101, 5KP-AT | Zener | Automotive | - | - | - | - | - | - | - | - | No | 16.7V | 5000W (5kW) | 209A | 24.4V | - | 15V | - | - | 1 | - | - | - | ||
![]() SA30CA/B YAGEO | 19605 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | YAGEO | 33.3 V | 2000 | - | 10.5 A | YAGEO | - | + 150 C | YAGEO | - 65 C | Box | SA30CA | - | 3 W | - | 500 W | Active | - | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Bulk | SA | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | 30 V | 30 V | Bidirectional | 1 Channel | - | No | 33.3V | 500W | 10.5A | 48.4V | 48.4 V | 30V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() SDD32C15L01 YAGEO | 1787 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | - | - | - | - | - | - | YAGEO | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | SDD32CXXL01 | Zener | General Purpose | - | - | - | - | - | - | - | - | No | 16.7V | 320W | 8A (8/20μs) | 30V (Typ) | - | 15V (Max) | - | - | 1 | 35pF @ 1MHz | - | - | ||
![]() UAD8C18L01 YAGEO | 4691 |
| - | Surface Mount | SOD-882 | SOD-882 | - | - | - | - | - | - | - | - | - | YAGEO | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | Zener | HDMI, USB | - | - | - | - | - | - | - | - | No | 19V | - | 2A (8/20μs) | 35V | - | 18V (Max) | - | - | 1 | 0.6pF @ 1MHz | - | - |