- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Packaging | Series | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA16CA-AT/TR7 Yageo | In Stock | - | - | SOD-523 | 15.2 V | - | 1000 | 18.2 A | + 150 C | - 65 C | P4SMA16CA-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 13.6 V | 13.6 V | Bidirectional | 1 Channel | 22.5 V | TVS Diodes | ||
![]() SA160CA/TR13 Yageo | In Stock | - | - | SOD-523 | 178 V | - | 4000 | 2 A | + 150 C | - 65 C | SA160CA | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 160 V | 160 V | Bidirectional | 1 Channel | 259 V | - | ||
![]() P6SMB82A-AT/TR13 Yageo | In Stock | - | - | SOD-523 | 77.9 V | - | 3000 | - | + 150 C | - 55 C | P6SMB82A-AT | - | 600 W | AEC-Q101 | Details | - | MouseReel | P6SMB-AT | SMD/SMT | - | 70.1 V | Unidirectional | 1 Channel | 113 V | - | ||
![]() P6SMB75A-AT/TR7 Yageo | In Stock | - | - | DO-214AA-2 | 71.3 V | - | 500 | 5.9 A | + 150 C | - 65 C | P6SMB75A-AT | 5 W | 600 W | AEC-Q101 | Details | 0.003280 oz | MouseReel | P6SMB-AT | SMD/SMT | 64.1 V | 64.1 V | Unidirectional | 1 Channel | 103 V | - | ||
![]() P6KE39CA/TR13 Yageo | 7 |
| - | DO-15-2 | 37.1 V | - | 4000 | 11.3 A | + 175 C | - 55 C | P6KE39CA | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 33.3 V | Bidirectional | 1 Channel | 53.9 V | - | ||
![]() SA18A/TR13 Yageo | 7 |
| - | - | 20 V | - | 4000 | 17.5 A | + 150 C | - 65 C | SA18A | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 18 V | 18 V | Unidirectional | 1 Channel | 29.2 V | - | ||
![]() SA11A/B Yageo | 7 |
| - | SOD-523 | 12.2 V | - | 2000 | 28 A | + 150 C | - 65 C | SA11A | 3 W | 500 W | - | Details | - | Bulk | SA | Axial | 11 V | 11 V | Unidirectional | 1 Channel | 18.2 V | - | ||
![]() SA17CA/B Yageo | 7 |
| - | SOD-523 | 18.9 V | - | 2000 | 18.5 A | + 150 C | - 65 C | SA17CA | 3 W | 500 W | - | Details | - | Bulk | SA | Axial | 17 V | 17 V | Bidirectional | 1 Channel | 27.6 V | - | ||
![]() P6KE91CA/TR13 Yageo | In Stock | - | - | DO-15-2 | 86.5 V | - | 4000 | 4.9 A | + 175 C | - 55 C | P6KE91CA | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 77.8 V | Bidirectional | 1 Channel | 125 V | - | ||
![]() P6KE400A/TR13 Yageo | 7 |
| - | DO-15-2 | 380 V | - | 4000 | 1.1 A | + 175 C | - 55 C | P6KE400A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 342 V | Unidirectional | 1 Channel | 548 V | - | ||
![]() SA13CA/TR13 Yageo | In Stock | - | - | - | 14.4 V | - | 4000 | 23.7 A | + 150 C | - 65 C | SA13CA | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 13 V | 13 V | Bidirectional | 1 Channel | 21.5 V | - | ||
![]() P6SMB82CA-AT/TR7 Yageo | In Stock | - | - | DO-214AA-2 | 77.9 V | - | 500 | 5.4 A | + 150 C | - 65 C | P6SMB82CA-AT | 5 W | 600 W | AEC-Q101 | Details | 0.003280 oz | MouseReel | P6SMB-AT | SMD/SMT | 70.1 V | 70.1 V | Bidirectional | 1 Channel | 113 V | - | ||
![]() SA45CA/TR13 Yageo | 15 |
| - | SOD-523 | 50 V | - | 4000 | 7 A | + 150 C | - 65 C | SA45CA | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 45 V | 45 V | Bidirectional | 1 Channel | 72.7 V | - | ||
![]() SA78CA/TR13 Yageo | In Stock | - | - | SOD-523 | 86.7 V | - | 4000 | 4 A | + 150 C | - 65 C | SA78CA | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 78 V | 78 V | Bidirectional | 1 Channel | 126 V | - | ||
![]() SA20A/TR13 Yageo | 7 |
| - | SOD-523 | 22.2 V | - | 4000 | 15.7 A | + 150 C | - 65 C | SA20A | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 20 V | 20 V | Unidirectional | 1 Channel | 32.4 V | - | ||
![]() P6KE12A/TR13 Yageo | 15 |
| - | DO-15-2 | 11.4 V | - | 4000 | 36.5 A | + 175 C | - 55 C | P6KE12A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 10.2 V | Unidirectional | 1 Channel | 16.7 V | - | ||
![]() SA7.0CA/TR13 Yageo | 7 |
| - | SOD-523 | 77.8 V | - | 4000 | - | + 150 C | - 55 C | SA7.0CA | - | 500 W | - | Details | - | MouseReel | SA | Axial | - | 70 V | Bidirectional | 1 Channel | 113 V | TVS Diodes | ||
![]() SA48A/B Yageo | In Stock | - | - | DO-204AC-2 | 58.9 V | - | 2000 | 6.6 A | + 150 C | - 65 C | SA48A | - | 500 W | - | Details | 0.015238 oz | Bulk | SA | Axial | - | 48 V | Unidirectional | 1 Channel | 77.4 V | - | ||
![]() SAC22/TR13 Yageo | In Stock | - | - | SOD-523 | 24.4 V | 50 pF | 4000 | 14 A | + 150 C | - 65 C | SAC22 | 3 W | 500 W | - | Details | - | MouseReel | SAC | Axial | 22 V | 22 V | Bidirectional | 1 Channel | 35.4 V | - | ||
![]() SA58CA/TR13 Yageo | In Stock | - | - | SOD-523 | 64.4 V | - | 4000 | 5.4 A | + 150 C | - 65 C | SA58CA | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 58 V | 58 V | Bidirectional | 1 Channel | 93.6 V | - |