- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ11CA-AT/TR7 Yageo | 442 |
| - | - | SOD-523 | - | 12.2 V | 500 | 164.8 A | + 150 C | - | - 65 C | - | SMDJ11CA-AT | 6.5 W | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 11 V | 11 V | Bidirectional | 1 Channel | - | - | - | - | - | 18.2 V | - | - | - | - | ||
![]() SMDJ7.0A-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | 7.78 V | 3000 | - | + 150 C | - | - 55 C | - | SMDJ7.0A-AT | - | 3 kW | - | AEC-Q101 | Details | - | - | Reel | SMDJ-AT | - | - | SMD/SMT | - | 7 V | Unidirectional | 1 Channel | - | - | - | - | - | 12 V | - | - | TVS Diodes | - | ||
![]() SMDJ17CA-AT/TR7 Yageo | In Stock | - | - | - | - | - | 18.9 V | 500 | 108.7 A | + 150 C | - | - 65 C | - | SMDJ17CA-AT | 6.5 W | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 17 V | 17 V | Bidirectional | 1 Channel | - | - | - | - | - | 27.6 V | - | - | - | - | ||
![]() SMDJ6.0CA-AT/TR7 Yageo | 21 |
| - | - | SOD-523 | - | 6.67 V | 500 | - | + 150 C | - | - 55 C | - | SMDJ6.0CA-AT | - | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | - | 6 V | Bidirectional | 1 Channel | - | - | - | - | - | 10.3 V | - | - | TVS Diodes | - | ||
![]() SMDJ200A-AT/TR13 Yageo | 34 |
| - | - | SOD-523 | - | 224 V | 3000 | 9.3 A | + 150 C | - | - 65 C | - | SMDJ200A-AT | 6.5 W | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 200 V | 200 V | Unidirectional | 1 Channel | - | - | - | - | - | 324 V | - | - | - | - | ||
![]() SMDJ200CA-AT/TR13 Yageo | 21 |
| - | - | SOD-523 | - | 224 V | 3000 | 9.3 A | + 150 C | - | - 65 C | - | SMDJ200CA-AT | 6.5 W | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 200 V | 200 V | Bidirectional | 1 Channel | - | - | - | - | - | 324 V | - | - | - | - | ||
![]() SMDJ170A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 189 V | 500 | 10.9 A | + 150 C | - | - 65 C | - | SMDJ170A-AT | 6.5 W | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 170 V | 170 V | Unidirectional | 1 Channel | - | - | - | - | - | 275 V | - | - | - | - | ||
![]() SMDJ36A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 40 V | 500 | 51.6 A | + 150 C | - | - 65 C | - | SMDJ36A-AT | 6.5 W | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 36 V | 36 V | Unidirectional | 1 Channel | - | - | - | - | - | 58.1 V | - | - | - | - | ||
![]() SMDJ64CA-AT/TR13 Yageo | 21 |
| - | - | SOD-523 | - | 71.1 V | 3000 | 29.1 A | + 150 C | - | - 65 C | - | SMDJ64CA-AT | 6.5 W | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 64 V | 64 V | Bidirectional | 1 Channel | - | - | - | - | - | 103 V | - | - | - | - | ||
![]() SMDJ8.5CA-AT/TR13 Yageo | 34 |
| - | - | SOD-523 | - | 9.44 V | 3000 | - | + 150 C | - | - 55 C | - | SMDJ8.5CA-AT | - | 3 kW | - | AEC-Q101 | Details | - | - | Reel | SMDJ-AT | - | - | SMD/SMT | - | 8.5 V | Bidirectional | 1 Channel | - | - | - | - | - | 14.4 V | - | - | TVS Diodes | - | ||
![]() SMDJ85A-AT/TR7 Yageo | 21 |
| - | - | SOD-523 | - | 94.4 V | 500 | - | + 150 C | - | - 55 C | - | SMDJ85A-AT | - | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | - | 85 V | Unidirectional | 1 Channel | - | - | - | - | - | 137 V | - | - | TVS Diodes | - | ||
![]() SMDJ45A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | 50 V | 500 | 41.3 A | + 150 C | - | - 65 C | - | SMDJ45A-AT | 6.5 W | 3 kW | - | AEC-Q101 | Details | - | - | MouseReel | SMDJ-AT | - | - | SMD/SMT | 45 V | 45 V | Unidirectional | 1 Channel | - | - | - | - | - | 72.7 V | - | - | - | - | ||
![]() 1.5KE75CA-AT/TR13 Yageo | In Stock | - | - | - | DO-201-2 | - | 71.3 V | 1200 | 14.8 A | + 175 C | - | - 55 C | - | 1.5KE75CA-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | Details | 0.042329 oz | - | MouseReel | 1.5KE-AT | - | - | Axial | - | 64.1 V | Bidirectional | 1 Channel | - | - | - | - | - | 103 V | - | - | - | - | ||
![]() SMBJ75A/TR7 Yageo | 436 |
| - | Surface Mount | DO-214AA-2 | DO-214AA (SMB) | 83.3 V | 500 | 5 A | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ75A | - | 600 W | Active | - | Details | 0.003280 oz | -65°C ~ 150°C (TJ) | MouseReel | SMBJ | Zener | General Purpose | SMD/SMT | - | 75 V | Bidirectional | 1 Channel | No | 83.3V | 600W | 5A | 121V | 121 V | 75V | 1 | - | - | ||
![]() 30KPA48CA/B Yageo | 25 |
| - | - | P600 | - | 59.24 V | 300 | 371.3 A | + 175 C | - | - 55 C | - | 30KPA48CA | - | 30 kW | - | - | Details | 0.097921 oz | - | Bulk | 30KPA | - | - | Axial | - | 48 V | Bidirectional | 1 Channel | - | - | - | - | - | 81.6 V | - | - | - | - | ||
![]() P4SMA120A-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | 114 V | 5000 | 2.5 A | + 150 C | - | - 65 C | - | P4SMA120A-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | - | - | MouseReel | P4SMA-AT | - | - | SMD/SMT | 102 V | 102 V | Unidirectional | 1 Channel | - | - | - | - | - | 165 V | - | - | TVS Diodes | - | ||
![]() P4SMA75CA-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | 71.3 V | 5000 | - | + 150 C | - | - 55 C | - | P4SMA75CA-AT | - | 400 W | - | AEC-Q101 | Details | - | - | MouseReel | P4SMA-AT | - | - | SMD/SMT | - | 64.1 V | Bidirectional | 1 Channel | - | - | - | - | - | 103 V | - | - | TVS Diodes | - | ||
![]() P4KE160CA/B Yageo | 25 |
| - | - | DO-204AL-2 | - | 160 V | 3000 | 1.9 A | + 150 C | - | - 65 C | - | P4KE160CA | - | 400 W | - | - | Details | 0.012346 oz | - | Bulk | P4KE | - | - | Axial | - | 136 V | Bidirectional | 1 Channel | - | - | - | - | - | 219 V | - | - | - | - | ||
![]() P6SMB400CA-AT/TR13 Yageo | 21 |
| - | - | DO-214AA-2 | - | 380 V | 3000 | 1.1 A | + 150 C | - | - 65 C | - | P6SMB400CA-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | SMD/SMT | 342 V | 342 V | Bidirectional | 1 Channel | - | - | - | - | - | 548 V | - | - | - | - | ||
![]() P4KE13A/TR13 Yageo | In Stock | - | - | - | DO-41 | - | 12.4 V | 5000 | 22.5 A | + 150 C | - | - 65 C | - | P4KE13A | 1.5 W | 400 W | - | - | Details | - | - | MouseReel | P4KE | - | - | Axial | - | 11.1 V | Unidirectional | 1 Channel | - | - | - | - | - | 18.2 V | - | - | - | - |