- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA36CA-AT/TR13 Yageo | 7 |
| - | - | SOD-523 | - | - | 34.2 V | 5000 | 8.2 A | + 150 C | - | - 65 C | P4SMA36CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | - | - | MouseReel | P4SMA-AT | - | - | SMD/SMT | 30.8 V | 30.8 V | Bidirectional | 1 Channel | - | - | - | - | - | 49.9 V | - | - | TVS Diodes | - | ||
![]() P4SMA68A-AT/TR13 Yageo | 15 |
| - | - | SOD-523 | - | - | 64.6 V | 5000 | - | + 150 C | - | - 55 C | P4SMA68A-AT | - | 400 W | - | AEC-Q101 | Details | - | - | MouseReel | P4SMA-AT | - | - | SMD/SMT | - | 58.1 V | Unidirectional | 1 Channel | - | - | - | - | - | 92 V | - | - | TVS Diodes | - | ||
![]() P4KE16CA/TR13 Yageo | In Stock | - | - | - | DO-41 | - | - | 15.2 V | 5000 | 18.2 A | + 150 C | - | - 65 C | P4KE16CA | 1.5 W | 400 W | - | - | Details | - | - | MouseReel | P4KE | - | - | Axial | - | 13.6 V | Bidirectional | 1 Channel | - | - | - | - | - | 22.5 V | - | - | - | - | ||
![]() ATS22C-2CF/TR13 Yageo | In Stock | - | - | - | - | - | - | - | 800 | - | - | - | - | ATS22C-2CF | - | - | - | AEC-Q101 | Details | - | - | Reel | ATS-2CF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE20CA/TR13 Yageo | 7 |
| - | - | DO-15-2 | - | - | 19 V | 4000 | 22 A | + 175 C | - | - 55 C | P6KE20CA | 5 W | 600 W | - | - | Details | 0.014110 oz | - | MouseReel | P6KE | - | - | Axial | - | 17.1 V | Bidirectional | 1 Channel | - | - | - | - | - | 27.7 V | - | - | - | - | ||
![]() P4KE13CA/TR13 Yageo | 7 |
| - | - | DO-41 | - | - | 12.4 V | 5000 | 22.5 A | + 150 C | - | - 65 C | P4KE13CA | 1.5 W | 400 W | - | - | Details | - | - | MouseReel | P4KE | - | - | Axial | - | 11.1 V | Bidirectional | 1 Channel | - | - | - | - | - | 18.2 V | - | - | - | - | ||
![]() ATS26C-2CF/B Yageo | In Stock | - | - | - | P600-2 | - | - | 28.9 V | 300 | - | + 150 C | - | - 55 C | ATS26C-2CF | - | 10 kW | - | AEC-Q101 | Details | - | - | Bulk | ATS-2CF | - | - | Axial | - | 26 V | Bidirectional | 1 Channel | - | - | - | - | - | 42.1 V | - | - | TVS Diodes | - | ||
![]() P4SMA120CA-AT/TR7 Yageo | In Stock | - | - | - | - | - | - | 114 V | 1000 | 2.5 A | + 150 C | - | - 65 C | P4SMA120CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | - | - | MouseReel | P4SMA-AT | - | - | - | 102 V | 102 V | Bidirectional | 1 Channel | - | - | - | - | - | 165 V | - | - | - | - | ||
![]() P4KE150A/TR13 Yageo | In Stock | - | - | - | DO-41 | - | - | 143 V | 5000 | 2 A | + 150 C | - | - 65 C | P4KE150A | 1.5 W | 400 W | - | - | Details | - | - | MouseReel | P4KE | - | - | Axial | - | 128 V | Unidirectional | 1 Channel | - | - | - | - | - | 207 V | - | - | - | - | ||
![]() P6KE16A/TR13 Yageo | In Stock | - | - | - | DO-15-2 | - | - | 15.2 V | 4000 | 27.1 A | + 175 C | - | - 55 C | P6KE16A | 5 W | 600 W | - | - | Details | 0.014110 oz | - | MouseReel | P6KE | - | - | Axial | - | 13.6 V | Unidirectional | 1 Channel | - | - | - | - | - | 22.5 V | - | - | - | - | ||
![]() P4KE11CA/TR13 Yageo | 7 |
| - | - | DO-41 | - | - | 10.5 V | 5000 | 26.3 A | + 150 C | - | - 65 C | P4KE11CA | 1.5 W | 400 W | - | - | Details | - | - | MouseReel | P4KE | - | - | Axial | - | 9.4 V | Bidirectional | 1 Channel | - | - | - | - | - | 15.6 V | - | - | - | - | ||
![]() P6KE10A/TR13 Yageo | In Stock | - | - | - | DO-15-2 | - | - | 9.5 V | 4000 | 42.1 A | + 175 C | - | - 55 C | P6KE10A | 5 W | 600 W | - | - | Details | 0.014110 oz | - | MouseReel | P6KE | - | - | Axial | - | 8.55 V | Unidirectional | 1 Channel | - | - | - | - | - | 14.5 V | - | - | - | - | ||
![]() P4SMA10CA-AT/TR7 Yageo | 7 |
| - | - | - | - | - | - | 1000 | - | - | - | - | P4SMA10CA-AT | - | - | - | AEC-Q101 | Details | - | - | MouseReel | P4SMA-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE75CA/TR13 Yageo | 15 |
| - | - | DO-41 | - | - | 71.3 V | 5000 | 4 A | + 150 C | - | - 65 C | P4KE75CA | 1.5 W | 400 W | - | - | Details | - | - | MouseReel | P4KE | - | - | Axial | - | 64.1 V | Bidirectional | 1 Channel | - | - | - | - | - | 103 V | - | - | - | - | ||
![]() P4KE68A/B Yageo | 7 |
| - | Through Hole | DO-41 | DO-204AL (DO-41) | P4KE6.8 | 64.6 V | 3000 | 4.5 A | + 150 C | YAGEO | - 65 C | P4KE68A | 1.5 W | 400 W | Active | - | Details | 0.012346 oz | -55°C ~ 150°C (TJ) | Bulk | P4KE | Zener | General Purpose | Axial | - | 58.1 V | Unidirectional | 1 Channel | No | 6.45V | 400W | 39A | 10.5V | 92 V | 5.8V | 1 | - | - | ||
![]() P4KE15CA/TR13 Yageo | 7 |
| - | - | DO-41 | - | - | 14.3 V | 5000 | 19.3 A | + 150 C | - | - 65 C | P4KE15CA | 1.5 W | 400 W | - | - | Details | - | - | MouseReel | P4KE | - | - | Axial | - | 12.8 V | Bidirectional | 1 Channel | - | - | - | - | - | 21.2 V | - | - | - | - | ||
![]() P4SMA51A-AT/TR13 Yageo | 7 |
| - | - | SOD-523 | - | - | 48.5 V | 5000 | 5.8 A | + 150 C | - | - 65 C | P4SMA51A-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | - | - | MouseReel | P4SMA-AT | - | - | SMD/SMT | 43.6 V | 43.6 V | Unidirectional | 1 Channel | - | - | - | - | - | 70.1 V | - | - | TVS Diodes | - | ||
![]() P4SMA82CA-AT/TR7 Yageo | 15 |
| - | - | SOD-523 | - | - | 77.9 V | 1000 | 3.6 A | + 150 C | - | - 65 C | P4SMA82CA-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | - | - | MouseReel | P4SMA-AT | - | - | SMD/SMT | 70.1 V | 70.1 V | Bidirectional | 1 Channel | - | - | - | - | - | 113 V | - | - | TVS Diodes | - | ||
![]() P4SMA160A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | - | 152 V | 1000 | 1.9 A | + 150 C | - | - 65 C | P4SMA160A-AT | 3.3 W | 400 W | - | AEC-Q101 | Details | - | - | MouseReel | P4SMA-AT | - | - | SMD/SMT | 136 V | 136 V | Unidirectional | 1 Channel | - | - | - | - | - | 219 V | - | - | TVS Diodes | - | ||
![]() P6KE180A/TR13 Yageo | 7 |
| - | - | DO-15-2 | - | - | 171 V | 4000 | 2.5 A | + 175 C | - | - 55 C | P6KE180A | 5 W | 600 W | - | - | Details | 0.014110 oz | - | MouseReel | P6KE | - | - | Axial | - | 154 V | Unidirectional | 1 Channel | - | - | - | - | - | 246 V | - | - | - | - |