- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Terminal Finish | Applications | Subcategory | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Operating Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE110CA/B Yageo | In Stock | - | - | - | DO-15-2 | - | - | - | 105 V | - | 2000 | - | 4 A | - | - | + 175 C | - | - 55 C | - | - | P6KE110CA | - | 5 W | - | 600 W | - | - | - | - | - | Details | - | 0.014110 oz | - | - | - | Bulk | P6KE | - | - | - | - | - | - | Axial | - | 94 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 152 V | - | - | - | - | - | - | - | ||
![]() P6KE540CA/TR13 Yageo | 21 |
| - | - | DO-15-2 | - | - | - | 513 V | - | 4000 | - | 800 mA | - | - | + 175 C | - | - 55 C | - | - | P6KE540CA | - | 5 W | - | 600 W | - | - | - | - | - | Details | - | 0.014110 oz | - | - | - | MouseReel | P6KE | - | - | - | - | - | - | Axial | - | 459 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 740 V | - | - | - | - | - | - | - | ||
![]() P6KE540CA/B Yageo | In Stock | - | - | - | DO-15-2 | - | - | - | 513 V | - | 2000 | - | 800 mA | - | - | + 175 C | - | - 55 C | - | - | P6KE540CA | - | 5 W | - | 600 W | - | - | - | - | - | Details | - | 0.014110 oz | - | - | - | Bulk | P6KE | - | - | - | - | - | - | Axial | - | 459 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 740 V | - | - | - | - | - | - | - | ||
![]() P4SMA75A/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | - | - | 71.3 V | - | 1000 | - | - | - | - | + 150 C | - | - 55 C | - | - | P4SMA75A | - | - | - | 400 W | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | P4SMA | - | - | - | - | - | - | SMD/SMT | - | 64.1 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 103 V | - | - | TVS Diodes | - | - | - | - | ||
![]() P4KE11A/TR13 Yageo | In Stock | - | - | - | DO-41 | - | - | - | 10.5 V | - | 5000 | - | 26.3 A | - | - | + 150 C | - | - 65 C | - | - | P4KE11A | - | 1.5 W | - | 400 W | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | P4KE | - | - | - | - | - | - | Axial | - | 9.4 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 15.6 V | - | - | - | - | - | - | - | ||
![]() P6SMB75CA/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | - | - | 71.3 V | - | 500 | - | - | - | - | + 150 C | - | - 55 C | - | - | P6SMB75CA | - | - | - | 600 W | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | P6SMB | - | - | - | - | - | - | SMD/SMT | - | 64.1 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 103 V | - | - | - | - | - | - | - | ||
![]() P4SMA130A-AT/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | - | - | 124 V | - | 5000 | - | 2.3 A | - | - | + 150 C | - | - 65 C | - | - | P4SMA130A-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | - | Details | - | - | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | - | - | SMD/SMT | 111 V | 111 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 179 V | - | - | TVS Diodes | - | - | - | - | ||
![]() P4SMA18A-AT/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | - | - | 17.1 V | - | 1000 | - | 16.1 A | - | - | + 150 C | - | - 65 C | - | - | P4SMA18A-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | - | Details | - | - | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | - | - | SMD/SMT | 15.3 V | 15.3 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 25.2 V | - | - | TVS Diodes | - | - | - | - | ||
![]() P4SMA75CA-AT/TR7 Yageo | 34 |
| - | - | SOD-523 | - | - | - | 71.3 V | - | 1000 | - | 4 A | - | - | + 150 C | - | - 65 C | - | - | P4SMA75CA-AT | - | 3.3 W | - | 400 W | - | AEC-Q101 | - | - | - | Details | - | - | - | - | - | MouseReel | P4SMA-AT | - | - | - | - | - | - | SMD/SMT | 64.1 V | 64.1 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 103 V | - | - | TVS Diodes | - | - | - | - | ||
![]() P6SMB82CA/TR13 Yageo | 25 |
| - | - | DO-214AA-2 | - | - | - | 8.2 V | - | 3000 | - | 50.4 A | - | - | + 150 C | - | - 65 C | - | - | P6SMB82CA | - | - | - | 600 W | - | - | - | - | - | Details | - | 0.003280 oz | - | - | - | MouseReel | P6SMB | - | - | - | - | - | - | SMD/SMT | - | 7.02 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 12.1 V | - | - | - | - | - | - | - | ||
![]() P6SMB16A/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | - | - | 15.2 V | - | 500 | - | 27.1 A | - | - | + 150 C | - | - 65 C | - | - | P6SMB16A | - | 5 W | - | 600 W | - | - | - | - | - | Details | - | 0.003280 oz | - | - | - | MouseReel | P6SMB | - | - | - | - | - | - | SMD/SMT | 16.3 V | 16.3 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 22.5 V | - | - | - | - | - | - | - | ||
![]() UDS08A03L04 Yageo | 29 |
| - | - | SOIC-8 | - | - | - | 4.5 V | 3 pF | 2500 | - | 20 A | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | 400 W | - | - | - | - | - | Details | - | - | 30 kV | 30 kV | - | MouseReel | UDS | - | - | - | - | - | - | SMD/SMT | - | 3.3 V | Bidirectional | 4 Channel | - | - | - | - | - | - | 12.5 V | - | - | - | - | - | - | - | ||
![]() P6KE6.8CA-AT/B Yageo | 25 | - | - | - | DO-204AC-2 | - | - | - | 6.45 V | - | 2000 | - | 58.1 A | - | - | + 150 C | - | - 55 C | - | - | - | - | 5 W | 600W | 600 W | - | AEC-Q101 | - | 5.8V | - | Details | - | 0.014254 oz | 30 kV | 30 kV | - | Bulk | P6KE-AT | - | - | - | - | - | - | Axial | - | 5.8 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 10.5 V | - | - | - | - | - | - | - | ||
![]() P6KE39CA-AT/B Yageo | 2206 | - | - | - | DO-204AC-2 | - | - | - | 37.1 V | - | 2000 | - | 11.3 A | - | - | + 150 C | - | - 55 C | - | - | - | - | 5 W | 600W | 600 W | - | AEC-Q101 | - | 33.3V | - | Details | - | 0.014254 oz | 30 kV | 30 kV | - | Bulk | P6KE-AT | - | - | - | - | - | - | Axial | - | 33.3 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 53.9 V | - | - | - | - | - | - | - | ||
![]() SJD12C70L01 YAGEO | 1813 |
| - | Surface Mount | DO-219AA | SOD-123S | SJD12C | YAGEO | 77.8 V | - | 15000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | - | - | - | - | - | - | 200 W | Active | - | - | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | SJD12A(C)XXXL01 | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 70 V | Bidirectional | 1 Channel | - | No | 77.8V | 200W | 1.8A | 113V | 113 V | 70V | - | ESD Suppressors | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ6.0CA/TR13 YAGEO | 55 | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | YAGEO | 6.67 V | - | 30000 | - | 58.3 A | YAGEO | - | + 150 C | YAGEO | - 55 C | - | - | SMBJ6.0CA | - | - | 600W | 600 W | Active | - | - | 60V | - | Details | - | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 6 V | Bidirectional | 1 Channel | - | No | 6.67V | 600W | 58.3A | 10.3V | 10.3 V | 6V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() SJD12C6.5L01 YAGEO | 6179 |
| - | Surface Mount | DO-219AA | SOD-123S | SJD12C | YAGEO | 7.98 V | - | 15000 | - | 17.9 A | YAGEO | - | + 150 C | YAGEO | - 55 C | - | Cut Tape (CT) | - | - | - | - | 1 kW | Active | - | - | - | - | Details | - | - | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | SJD12A(C)XXXL01 | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 6.5 V | Bidirectional | 1 Channel | - | No | 7.22V | 200W | 17.9A | 11.2V | 11.2 V | 6.5V | - | ESD Suppressors | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() UDT26A05L05-LC1 YAGEO | 2987 | - | - | Surface Mount | SOT-23-6 | SOT-23-6L | - | YAGEO | 6 V | 0.8 pF | 15000 | YAGEO CORP | 4 A | YAGEO | UDT26A05L05-LC1 | + 150 C | YAGEO | - 55 C | 1 | Tape & Reel (TR) | - | Active | - | - | 600 W | Active | - | 40 | - | 5.79 | Details | Yes | - | 25 kV | 20 kV | -55°C ~ 150°C (TJ) | MouseReel | UDT26A05L05-LC1 | Steering (Rail to Rail) | Pure Tin (Sn) | Ethernet, USB | TVS Diodes / ESD Suppression Diodes | 260 | compliant | SMD/SMT | - | 5 V | Unidirectional | 3 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | Yes | 6V | - | 5A (8/20μs) | 16V | 14 V | 5V (Max) | 4 | ESD Suppressors | - | 0.8pF @ 1MHz | 5V | ESD Suppressors / TVS Diodes | ||
![]() SDT23C24L02 YAGEO | 2533 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | YAGEO | 26.7 V | - | 15000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | - | Tape & Reel (TR) | - | - | - | - | 350 W | Active | - | - | - | - | Details | - | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | - | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 24 V | Bidirectional | 2 Channel | - | No | 26.7V | 350W | 5A (8/20μs) | 52V | 43 V | 24V (Max) | - | ESD Suppressors | 2 | 40pF @ 1MHz | 24V | ESD Suppressors / TVS Diodes | ||
![]() SJD12C30L01 YAGEO | 8143 |
| - | Surface Mount | DO-219AA | SOD-123S | SJD12C | YAGEO | 33.3 V | - | 15000 | - | - | YAGEO | - | + 150 C | YAGEO | - 55 C | - | - | - | - | - | - | 200 W | Active | - | - | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SJD12A(C)XXXL01 | Zener | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | 30 V | Bidirectional | 1 Channel | - | No | 33.3V | 200W | 4.2A | 48.4V | 48.4 V | 30V | - | ESD Suppressors | 1 | - | - | ESD Suppressors / TVS Diodes |