- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Packaging | Series | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA64CA/TR13 Yageo | In Stock | - | - | SOD-523 | 71.1 V | 4000 | 5 A | + 150 C | - 65 C | SA64CA | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 64 V | 64 V | Bidirectional | 1 Channel | 103 V | - | ||
![]() P4KE11CA/B Yageo | In Stock | - | - | DO-41 | 10.5 V | 3000 | 26.3 A | + 150 C | - 65 C | P4KE11CA | 1.5 W | 400 W | - | Details | - | Bulk | P4KE | Axial | - | 9.4 V | Bidirectional | 1 Channel | 15.6 V | - | ||
![]() SA48CA/TR13 Yageo | In Stock | - | - | SOD-523 | 53.3 V | 4000 | 6.6 A | + 150 C | - 65 C | SA48CA | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 48 V | 48 V | Bidirectional | 1 Channel | 77.4 V | - | ||
![]() SA200CA/TR13 Yageo | 7 |
| - | SOD-523 | 224 V | 4000 | 1.5 A | + 150 C | - 65 C | SA200CA | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 200 V | 200 V | Bidirectional | 1 Channel | 324 V | - | ||
![]() SA58A/TR13 Yageo | 15 |
| - | SOD-523 | 64.4 V | 4000 | 5.4 A | + 150 C | - 65 C | SA58A | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 58 V | 58 V | Unidirectional | 1 Channel | 93.6 V | - | ||
![]() SA10CA/B Yageo | 7 |
| - | DO-204AC-2 | 12.3 V | 2000 | 30 A | + 150 C | - 65 C | SA10CA | - | 500 W | - | Details | 0.015238 oz | Bulk | SA | Axial | - | 10 V | Bidirectional | 1 Channel | 17 V | - | ||
![]() SA17CA/TR13 Yageo | 7 |
| - | - | 18.9 V | 4000 | 18.5 A | + 150 C | - 65 C | SA17CA | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 17 V | 17 V | Bidirectional | 1 Channel | 27.6 V | - | ||
![]() SA110A/B Yageo | 7 |
| - | SOD-523 | 122 V | 2000 | 2.9 A | + 150 C | - 65 C | SA110A | 3 W | 500 W | - | Details | - | Bulk | SA | Axial | 110 V | 110 V | Unidirectional | 1 Channel | 177 V | - | ||
![]() P4SMA13A-AT/TR13 Yageo | 7 |
| - | SOD-523 | 12.4 V | 5000 | 22.5 A | + 150 C | - 65 C | P4SMA13A-AT | 3.3 W | 400 W | AEC-Q101 | Details | - | MouseReel | P4SMA-AT | SMD/SMT | 11.1 V | 11.1 V | Unidirectional | 1 Channel | 18.2 V | TVS Diodes | ||
![]() SA85CA/TR13 Yageo | 15 |
| - | DO-204AC-2 | 104 V | 4000 | 3.7 A | + 150 C | - 65 C | SA85CA | - | 500 W | - | Details | 0.015238 oz | MouseReel | SA | Axial | - | 85 V | Bidirectional | 1 Channel | 137 V | - | ||
![]() SA110A/TR13 Yageo | 7 |
| - | SOD-523 | 122 V | 4000 | 2.9 A | + 150 C | - 65 C | SA110A | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 110 V | 110 V | Unidirectional | 1 Channel | 177 V | - | ||
![]() P6SMB350CA-AT/TR13 Yageo | 7 |
| - | DO-214AA-2 | 332 V | 3000 | 1.3 A | + 150 C | - 65 C | P6SMB350CA-AT | 5 W | 600 W | AEC-Q101 | Details | 0.003280 oz | MouseReel | P6SMB-AT | SMD/SMT | 300 V | 300 V | Bidirectional | 1 Channel | 482 V | - | ||
![]() SA33A/TR13 Yageo | 7 |
| - | SOD-523 | 36.7 V | 4000 | 9.6 A | + 150 C | - 65 C | SA33A | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 33 V | 33 V | Unidirectional | 1 Channel | 53.3 V | - | ||
![]() SA15A/TR13 Yageo | 7 |
| - | SOD-523 | 16.7 V | 4000 | 20.9 A | + 150 C | - 65 C | SA15A | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 15 V | 15 V | Unidirectional | 1 Channel | 24.4 V | - | ||
![]() SA6.0A/TR13 Yageo | In Stock | - | - | SOD-523 | 6.67 V | 4000 | - | + 150 C | - 55 C | SA6.0A | - | 500 W | - | Details | - | MouseReel | SA | Axial | - | 6 V | Unidirectional | 1 Channel | 10.3 V | TVS Diodes | ||
![]() P6KE13A/TR13 Yageo | 7 |
| - | DO-15-2 | 12.4 V | 4000 | 33.5 A | + 175 C | - 55 C | P6KE13A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 11.1 V | Unidirectional | 1 Channel | 18.2 V | - | ||
![]() SA26CA/TR13 Yageo | In Stock | - | - | SOD-523 | 28.9 V | 4000 | 12.1 A | + 150 C | - 65 C | SA26CA | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 26 V | 26 V | Bidirectional | 1 Channel | 42.1 V | - | ||
![]() P6KE22A/TR13 Yageo | 7 |
| - | DO-15-2 | 20.9 V | 4000 | 19.9 A | + 175 C | - 55 C | P6KE22A | 5 W | 600 W | - | Details | 0.014110 oz | MouseReel | P6KE | Axial | - | 18.8 V | Unidirectional | 1 Channel | 30.6 V | - | ||
![]() SA15CA/TR13 Yageo | 7 |
| - | SOD-523 | 16.7 V | 4000 | 20.9 A | + 150 C | - 65 C | SA15CA | 3 W | 500 W | - | Details | - | MouseReel | SA | Axial | 15 V | 15 V | Bidirectional | 1 Channel | 24.4 V | - | ||
![]() SA130CA/B Yageo | 7 |
| - | SOD-523 | 144 V | 2000 | 2.4 A | + 150 C | - 65 C | SA130CA | 3 W | 500 W | - | Details | - | Bulk | SA | Axial | 130 V | 130 V | Bidirectional | 1 Channel | 209 V | - |