- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Schedule B | SwitchingFrequency | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Output Current | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Evaluation Kit | Capacitance @ Frequency | Product Category | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP130A/TR13 Yageo | In Stock | - | - | - | P600-2 | - | YAGEO | 144 V | 800 | 24.4 A | YAGEO | + 175 C | - | - 55 C | - | 5KP130A | 8 W | 5 kW | - | - | Details | - | - | 0.074075 oz | 150 V | - | Reel | 5KP | 0.1 % | 100 ppm/°C | - | 6.9 Ω | 155 °C | -55 °C | Thin Film | - | TVS Diodes / ESD Suppression Diodes | 250 mW | Axial | - | 130 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 209 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() 5.0SMDJ190CA/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 211 V | 500 | - | YAGEO | + 150 C | - | - 65 C | - | 5.0SMDJ190CA | 6.5 W | 5 kW | - | - | Details | - | - | - | 100 V | - | MouseReel | 5.0SMDJ | 1 % | 25 ppm/°C | - | 1.74 Ω | 155 °C | -55 °C | Thin Film | - | TVS Diodes / ESD Suppression Diodes | 100 mW | SMD/SMT | - | 190 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 308 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() P4KE250CA/TR13 Yageo | In Stock | - | - | - | DO-41 | - | YAGEO | 237 V | 5000 | 1.2 A | YAGEO | + 150 C | - | - 65 C | - | P4KE250CA | 1.5 W | 400 W | - | - | Details | - | - | - | - | - | MouseReel | P4KE | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 214 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 344 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 3KP5.0CA/TR13 Yageo | 11 |
| - | - | P600-2 | - | YAGEO | 6.4 V | 800 | 326.1 A | YAGEO | + 175 C | - | - 55 C | - | 3KP5.0CA | 7 W | 3 kW | - | - | Details | - | - | - | - | - | MouseReel | 3KP | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 5 V | 5 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 9.2 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ400CA-AT/TR7 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 447 V | 500 | 2.3 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ400CA-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | Details | - | - | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 400 V | 400 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 648 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMDJ190CA/TR13 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 211 V | 3000 | 9.7 A | YAGEO | + 150 C | - | - 65 C | - | SMDJ190CA | 6.5 W | 3 kW | - | - | Details | - | - | - | - | - | MouseReel | SMDJ | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 190 V | 190 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 308 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ13CA-AT/TR13 Yageo | In Stock | - | - | - | DO-214AB-2 | - | YAGEO | 14.4 V | 3000 | 69.8 A | YAGEO | + 150 C | - | - 65 C | - | SMCJ13CA-AT | 6.5 W | 1.5 kW | - | AEC-Q101 | Non-Compliant | - | - | 0.009065 oz | - | - | MouseReel | SMCJ-AT | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 13 V | 13 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 21.5 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ120A/TR13 Yageo | 37739 |
| - | Surface Mount | DO-214AB-2 | DO-214AB (SMC) | YAGEO | 133 V | 3000 | 7.8 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMCJ120A | 6.5 W | 1.5 kW | Active | - | Non-Compliant | - | - | 0.009065 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMCJ | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 120 V | 120 V | Unidirectional | 1 Channel | - | No | 133V | 1500W (1.5kW) | 7.8A | 193V | 193 V | 120V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 3KP12A/B Yageo | In Stock | - | - | - | P600-2 | - | YAGEO | 13.3 V | 300 | 150.8 A | YAGEO | + 175 C | - | - 55 C | - | 3KP12A | 7 W | 3 kW | - | - | Details | - | - | - | - | - | Bulk | 3KP | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 12 V | 12 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 19.9 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4KE51CA/TR13 Yageo | 11 |
| - | - | DO-41 | - | YAGEO | 48.5 V | 5000 | 5.8 A | YAGEO | + 150 C | - | - 65 C | - | P4KE51CA | 1.5 W | 400 W | - | - | Details | - | - | - | - | - | MouseReel | P4KE | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 43.6 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 70.1 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 1.0SMB8.2A/TR13 Yageo | 11 |
| - | - | DO-214AA-2 | - | YAGEO | 7.79 V | 3000 | 84 A | YAGEO | + 150 C | - | - 65 C | - | 1.0SMB8.2A | 5 W | 1 kW | - | - | Details | - | - | - | - | - | MouseReel | 1.0SMB | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 7.02 V | 7.02 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 12.1 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 15KPA280A/TR13 Yageo | 11 |
| - | - | P600-2 | - | YAGEO | 312.8 V | 800 | 33.2 A | YAGEO | + 175 C | - | - 55 C | - | 15KPA280A | 8 W | 15 kW | - | - | Details | - | - | - | - | - | Reel | 15KP | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | Axial | 280 V | 280 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 454.5 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ110CA/TR13 Yageo | 1887 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | YAGEO | 122 V | 3000 | 3.4 A | YAGEO | + 150 C | YAGEO | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMBJ110CA | - | 600 W | Active | - | Non-Compliant | 8473300002, 8473300002/8473300002/8473300002/8473300002/8473300002 | 5 MHz | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMBJ | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 110 V | Bidirectional | 1 Channel | 600 mA | No | 122V | 600W | 3.4A | 177V | 177 V | 110V | - | TVS Diodes | 1 | Yes | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB120A/TR7 Yageo | 40 |
| - | - | DO-214AA-2 | - | YAGEO | 114 V | 500 | 3.7 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB120A | 5 W | 600 W | - | - | Details | - | - | 0.003280 oz | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 102 V | 102 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 165 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA11CA/TR13 Yageo | 40 |
| - | - | SOD-523 | - | YAGEO | 10.5 V | 5000 | 26.3 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA11CA | 3.3 W | 400 W | - | - | Details | - | - | - | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 9.4 V | 9.4 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 15.6 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB30CA-AT/TR7 Yageo | 11 |
| - | - | DO-214AA-2 | - | YAGEO | 28.5 V | 500 | 14.7 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB30CA-AT | 5 W | 600 W | - | AEC-Q101 | Details | - | - | 0.003280 oz | - | - | MouseReel | P6SMB-AT | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 25.6 V | 25.6 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 41.4 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMB200CA/TR7 Yageo | In Stock | - | - | - | DO-214AA-2 | - | YAGEO | 190 V | 500 | 2.2 A | YAGEO | + 150 C | - | - 65 C | - | P6SMB200CA | 5 W | 600 W | - | - | Details | - | - | 0.003280 oz | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 171 V | 171 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 274 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ440CA/TR13 Yageo | 4302 |
| - | Surface Mount | DO-214AC-2 | DO-214AC (SMA) | YAGEO | 492 V | 5000 | 600 mA | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMAJ440CA | 3.3 W | 400 W | Active | - | Non-Compliant | - | - | 0.002258 oz | - | -55°C ~ 150°C (TJ) | MouseReel | SMAJ | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 440 V | 440 V | Bidirectional | 1 Channel | - | No | 492V | 400W | 600mA | 713V | 713 V | 440V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA30CA/TR13 Yageo | 11 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | YAGEO | 28.5 V | 5000 | 9.9 A | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR) | P4SMA30CA | 3.3 W | 400 W | Active | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | P4SMA | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 25.6 V | 25.6 V | Bidirectional | 1 Channel | - | No | 28.5V | 400W | 9.9A | 41.4V | 41.4 V | 25.6V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMAJ8.0A-AT/TR7 Yageo | 20 |
| - | - | SOD-523 | - | YAGEO | 8.89 V | 1000 | - | YAGEO | + 150 C | - | - 55 C | - | SMAJ8.0A-AT | - | 400 W | - | AEC-Q101 | Details | - | - | - | - | - | MouseReel | SMAJ-AT | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 8 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 13.6 V | - | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - |