- Series
- RoHS
- Polarity
- Clamping Voltage
- Breakdown Voltage / V
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Working Voltage
- Pppm - Peak Pulse Power Dissipation
- Packaging
- Package / Case
Attribute column
Manufacturer
Yageo TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB440A Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ17A Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5SMC400CA Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB39CA Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA12CA Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ28A Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ150CA Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ150CA Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ58A Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE27A/B Yageo | In Stock | - | - | - | DO-204AL-2 | - | YAGEO | 27 V | 3000 | 10.9 A | YAGEO | + 150 C | - | - 65 C | - | P4KE27A | - | 400 W | - | - | Details | 0.012346 oz | - | Bulk | P4KE | - | - | TVS Diodes / ESD Suppression Diodes | Axial | - | 23.1 V | Unidirectional | 1 Channel | - | - | - | - | - | 37.5 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA120A/TR13 Yageo | In Stock | - | - | - | - | - | YAGEO | 114 V | 5000 | 2.5 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA120A | 3.3 W | 400 W | - | - | Details | - | - | MouseReel | P4SMA | - | - | TVS Diodes / ESD Suppression Diodes | - | 102 V | 102 V | Unidirectional | 1 Channel | - | - | - | - | - | 165 V | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA250CA/TR13 Yageo | 40 |
| - | - | SOD-523 | - | YAGEO | 237 V | 5000 | 1.2 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA250CA | 3.3 W | 400 W | - | - | Details | - | - | MouseReel | P4SMA | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 214 V | 214 V | Bidirectional | 1 Channel | - | - | - | - | - | 344 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA12A/TR7 Yageo | 40 |
| - | - | - | - | YAGEO | 11.4 V | 1000 | 24.6 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA12A | 3.3 W | 400 W | - | - | Details | - | - | MouseReel | P4SMA | - | - | TVS Diodes / ESD Suppression Diodes | - | 10.2 V | 10.2 V | Unidirectional | 1 Channel | - | - | - | - | - | 16.7 V | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA440CA/TR13 Yageo | 5971 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | YAGEO | 418 V | 5000 | 700 mA | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P4SMA440CA | 3.3 W | 400 W | Active | - | Details | - | -55°C ~ 150°C (TJ) | MouseReel | P4SMA | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | 376 V | 376 V | Bidirectional | 1 Channel | No | 418V | 400W | 680mA | 602V | 602 V | 376V | - | - | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA39CA/TR7 Yageo | In Stock | - | - | - | SOD-523 | - | YAGEO | 37.1 V | 1000 | 7.6 A | YAGEO | + 150 C | - | - 65 C | - | P4SMA39CA | 3.3 W | 400 W | - | - | Details | - | - | MouseReel | P4SMA | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 33.3 V | 33.3 V | Bidirectional | 1 Channel | - | - | - | - | - | 53.9 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA400A/TR13 Yageo | 6032 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | YAGEO | 380 V | 5000 | 800 mA | YAGEO | + 150 C | YAGEO | - 65 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | P4SMA400A | 3.3 W | 400 W | Active | - | Details | - | -55°C ~ 150°C (TJ) | MouseReel | P4SMA | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | 342 V | 342 V | Unidirectional | 1 Channel | No | 380V | 400W | 750mA | 548V | 548 V | 342V | 1 | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4KE56CA/B Yageo | In Stock | - | - | - | DO-41 | - | YAGEO | 53.2 V | 3000 | 5.3 A | YAGEO | + 150 C | - | - 65 C | - | P4KE56CA | 1.5 W | 400 W | - | - | Details | - | - | Bulk | P4KE | - | - | TVS Diodes / ESD Suppression Diodes | Axial | - | 47.8 V | Bidirectional | 1 Channel | - | - | - | - | - | 77 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6SMB480A-AT/TR7 Yageo | 32 |
| - | - | DO-214AA-2 | - | YAGEO | 456 V | 500 | 900 mA | YAGEO | + 150 C | - | - 65 C | - | P6SMB480A-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | P6SMB-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 408 V | 408 V | Unidirectional | 1 Channel | - | - | - | - | - | 658 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ110CA/TR7 Yageo | 32 |
| - | - | DO-214AC-2 | - | YAGEO | 122 V | 1000 | 2.3 A | YAGEO | + 150 C | - | - 65 C | - | SMAJ110CA | 3.3 W | 400 W | - | - | Details | 0.002258 oz | - | MouseReel | SMAJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 110 V | 110 V | Bidirectional | 1 Channel | - | - | - | - | - | 177 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ220A-AT/TR13 Yageo | 32 |
| - | - | DO-214AA-2 | - | YAGEO | 246 V | 3000 | 1.7 A | YAGEO | + 150 C | - | - 65 C | - | SMBJ220A-AT | 5 W | 600 W | - | AEC-Q101 | Details | 0.003280 oz | - | MouseReel | SMBJ-AT | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 220 V | 220 V | Bidirectional | 1 Channel | - | - | - | - | - | 356 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes |